- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Weight | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Contact Rows | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Max Power Dissipation | Total Number of Contacts | Reach Compliance Code | Current Rating | Military Standard | Shell Finish | Reference Standard | Reliability | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | ELV | Termination Type | Dielectric Withstanding Voltage | Element Configuration | Number of Ports | Durability | Contact Finish Termination | Number of Resistors | Forward Current | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | Max Forward Surge Current (Ifsm) | Outside Diameter | Shell Plating | Contact Arrangement | Features | Terminal Length | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DE9PK127 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDMV24W7PK87 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDMAM78PK87 ITT | 2804 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAMP7H2PJK87 ITT | 387 |
| - | 17 Weeks | - | Gold | - | BOARD | - | STEEL | Polyester | - | 7 | #4-40 | CLINCH NUT | 1.541 inch | Right Angle | AU ON NI | Copper Alloy | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DAMP-7H2P-J-K87 | Through Hole | ONE | - | -55C to 125C | 100 °C | -55 °C | Active | PIN | No | 2.27 | - | Yes | 2/A | Solder | - | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | D-Subminiature | - | - | - | - | COMPATIBLE CONTACT: DM53745-104, EMI/RFI SHIELDED, PANEL MOUNT | 8536.69.40.30 | D Type Connectors | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 7 | compliant | 40/7.5(A) | - | TIN | UL | COMMERCIAL | - | - | 2Power/5Signal(POS) | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | NO | 1.121 inch | 5 A | RND PIN-SKT | 7.5 mΩ | 5000000000 Ω | PLUG | - | SOLDER | 1000VAC V | - | 1(Port) | 500 Cycles | - | - | - | - | - | - | - | Tin Over Nickel | S5C2 | - | 0.153 inch | 39.14(mm) | - | - | - | - | 12.55(mm) | - | ||
![]() DD1153984 ITT | 713 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCME37PMK87 ITT | 2691 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DCME-37P-M-K87 | - | - | - | - | - | - | Active | - | - | 5.7 | Non-Compliant | - | - | - | - | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDMMN50SN ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | BOARD | - | STEEL | - | - | - | - | - | - | - | - | - | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DBM-9W4S-OL2-A197 | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | 3/B | - | - | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | EMI/RFI SHIELDED, PANEL MOUNT | 8536.69.40.30 | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 9 | compliant | - | - | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEM-9PH ITT | In Stock | - | - | - | - | Gold Over Nickel | - | BOARD | - | STEEL | - | - | 9 | - | - | - | Straight | - | Copper Alloy | 1.37(mm) | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DEM9PH | Through Hole | - | 2 | -55C to 125C | - | - | Active | M | No | 2.41 | Compliant | No | 1/E | Solder | - | - | 0.01 % | - | 2 | - | - | 2 ppm/°C | D SUBMINIATURE CONNECTOR | D-Subminiature | 10 kΩ | 125 °C | -55 °C | Thin Film | PANEL MOUNT | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 400 mW | 9 | compliant | 7.5(A) | - | CHROMATE | - | - | 3016 | 1206 | 9(POS) | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | PLUG | - | SOLDER | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 838.2 µm | 3.2004 mm | 1.6002 mm | - | - | ||
![]() DDMAMT78PNM ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMMC37SJ ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 5 A | 850 mV | 90 V | 120 A | 5.6 mm | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() DAMMD15PJ ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DAMMD-15P-J | - | - | - | - | - | - | Active | - | - | 5.78 | - | No | - | - | - | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMAE-37S ITT | In Stock | - | - | - | - | - | - | CABLE | - | STEEL | - | - | - | - | - | - | - | - | - | - | CINCH CONNECTIVITY SOLUTIONS | GLASS FILLED DIALLYL PHTHALATE | Cinch Connectivity Solutions | DCMAE-37S | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | 4/C | - | - | - | - | e4 | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | compliant | - | - | ZINC | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | SOCKET | - | CRIMP | - | - | - | - | GOLD (30) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEMD9PJ ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMG8C8PJ ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMMY17H5PN ITT | In Stock | - | - | 7 Weeks, 1 Day | Production (Last Updated: 1 week ago) | - | Axial, Through Hole | - | - | - | - | 240.007063 mg | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DCMMY-17H5P-N | - | - | - | - | - | - | Active | - | - | 5.69 | Compliant | - | - | - | 350 V | Bulk | 1 % | - | 2 | Axial | - | 50 ppm/°C | D SUBMINIATURE CONNECTOR | - | 51 Ω | 155 °C | -55 °C | Metal Film, Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | 250 mW | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | 7.1882 mm | - | - | - | ||
![]() DAM11W1PA ITT | In Stock | - | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | - | - | - | - | 50 ppm/°C | - | - | 2.49 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.78 mm | - | 4.75 mm | - | - | - |