- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Cable Types | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Wire Size-Max | Operating Temperature | JESD-609 Code | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Design | Shell Plating | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DEME9PJK87 ITT | 2879 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DEME-9P-J-K87 | - | - | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEMME-9P-F ITT | In Stock | - | - | 17 Weeks | Gold | - | - | - | - | - | PCT (Polychlorinated Terphenyl) | - | Right Angle | - | NOT SPECIFIED | Copper Alloy | - | ITT CANNON | - | ITT Interconnect Solutions | DEMME-9P-F | Through Hole | - | - | - | - | - | - | - | Active | - | - | 5.78 | No | - | Solder | - | -55 to 150 °C | - | EAR99 | D SUBMINIATURE CONNECTOR | - | Pin | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBM9W4SR ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDM50SA190 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | ALUMINUM ALLOY | - | HOLE .096 | - | - | 1.175 inch | - | WIRE, STRANDED | - | - | - | CINCH CONNECTIVITY SOLUTIONS | - | Cinch Connectivity Solutions | DCDM25S6E5-18.0LN | - | - | ONE | - | 2 | - | 135 °C | -55 °C | Active | - | - | 5.67 | - | D | - | 26 AWG | - | - | - | D MICROMINIATURE CONNECTOR | - | - | EMI AND RFI SHIELDED | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 25 | compliant | - | ELECTROLESS NICKEL | MIL, UL | - | - | - | 0.298 inch | FEMALE | 94V-0 | NO | 0.224 inch | 3 A | RND PIN-SKT | 8 mΩ | - | - | RECEPTACLE | CRIMP | 850VAC V | - | - | - | STAGGERED | - | - | MACHINED | - | - | - | 50u inch | ||
![]() DBM9W4PJ ITT | 2025 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDM-50S-NM ITT | In Stock | - | - | - | - | PANEL | BRASS | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DDM50SNM | - | - | - | - | - | - | - | - | Active | - | - | 2.4 | No | 5/D | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 50 | compliant | - | CHROMATE | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEMMY-9P ITT | In Stock | - | - | 12 Weeks | - | PANEL | STEEL | - | HOLE .087-.098 | FLOAT MOUNT | - | 1.213 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DEMMY-9P | - | - | - | - | 2 | - | 150 °C | -65 °C | Active | - | - | 5.78 | No | 1/E | - | 20 AWG | - | - | - | D SUBMINIATURE CONNECTOR | - | - | STANDARD: MIL-C-24308 | - | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | compliant | - | CHROMATE | - | MIL-C-24308 | - | - | 0.494 inch | MALE | 94V-0 | NO | 0.187 inch | 5 A | RND PIN-SKT | 55 mΩ | - | 0.109 inch | PLUG | SOLDER | 1700VAC V | - | - | - | STAGGERED | 0.112 inch | GREEN | PREASSEM CONN | - | - | 0.233 inch | 50u inch | ||
![]() DAF15P-C37 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDME-50S-F ITT | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DDME-50S-F | - | - | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBM25PJK87 ITT | In Stock | - | - | - | Gold Over Nickel | BOARD | STEEL | 25 | - | - | - | - | Right Angle | - | GOLD OVER NICKEL | Copper Alloy | 1.4(mm) | ITT CANNON | PCT THERMOPLASTIC | ITT Interconnect Solutions | DBM-25P-J-K87 | - | Through Hole | - | 2 | - | -55C to 125C | - | - | Active | M | No | 5.7 | Yes | 3/B | Solder | - | - | e4 | EAR99 | D SUBMINIATURE CONNECTOR | D-Subminiature | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | compliant | 7.5(A) | TIN | - | - | 25(POS) | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | 1(Port) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | Tin Over Nickel | - | - | - | ||
![]() DDMD50SJ ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBM9W4PZ ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDME-50P-E ITT | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | ITT Interconnect Solutions | DDME-50P-E | - | - | - | - | - | - | - | - | Active | - | - | 5.78 | No | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | STEEL | - | #4-40 | CLINCH NUT | - | 2.087 inch | - | - | AU ON NI | COPPER ALLOY | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DBMV-21C1S-N-A197 | - | STRAIGHT | ONE | - | - | - | 100 °C | -55 °C | Active | - | - | 2.24 | Yes | 3/B | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | COMPATIBLE CONTACTS: 110238-1014; 110238-1013; D130356-1; D130356; D130356-3, EMI/RFI SHIELDED, PANEL MOUNT | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 21 | compliant | - | TIN | UL | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.568 inch | FEMALE | 94V-0 | NO | 0.494 inch | 5 A | RND PIN-SKT | 7.5 mΩ | 5000000000 Ω | - | RECEPTACLE | SOLDER | 1000VAC V | - | 500 Cycles | - | - | - | - | - | - | S20C1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |