- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 248-9595-000 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2DCF79P ITT | In Stock | - | - | - | - | CABLE | STEEL | - | - | HOLE .087-.098 | FLOAT MOUNT | 2.729 inch | - | GOLD | COPPER ALLOY | ITT CANNON | GLASS FILLED POLYAMIDE | ITT Interconnect Solutions | 2DCF79P | - | - | - | 3 | - | Active | - | - | - | 5.78 | No | 4/C | - | 22 AWG | 26 AWG | e4 | No | EAR99 | D SUBMINIATURE CONNECTOR | - | PANEL MOUNT, POLARIZED | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 79 | compliant | CADMIUM | COMMERCIAL | - | - | 0.494 inch | MALE | NO | 0.555 inch | 5 A | RND PIN-SKT | 9 mΩ | 5000000000 Ω | 0.075 inch | RECEPTACLE | CRIMP | 1000VAC V | - | Gold (Au) | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | ||
![]() 2DA31P ITT | 2599 |
| - | 25 Weeks | Gold Over Nickel | CABLE AND PANEL | STEEL | Diallyl Phthalate | 31 | HOLE .112-.124 | - | 1.541 inch | Straight | GOLD | Copper Alloy | ITT CANNON | GLASS FILLED NYLON | ITT Interconnect Solutions | 2DA31P | Cable | ONE | 3 | 3 | -65C to 150C | Active | PIN | 12.55(mm) | No | 2.38 | No | 2/A | Crimp | 22 AWG | 26 AWG | - | No | EAR99 | D SUBMINIATURE CONNECTOR | D-Subminiature | COMPATIBLE CONTACTS: 030-2259-000; 030-1975-009; 030-1975-010, PANEL MOUNT, POLARIZED | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | compliant | CADMIUM YELLOW CHROMATE | COMMERCIAL | 31(POS) | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | NO | 0.555 inch | 5 A | RND PIN-SKT | 9 mΩ | 5000000000 Ω | 0.075 inch | RECEPTACLE | CRIMP | 1400VAC V | 1(Port) | - | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | 39.14(mm) | 14.1(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24308/8-19F ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBA-5W5S-FO ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 248-9591-011 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2DB-52PA156 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2DE19SK75 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2DAF31P ITT | In Stock | - | - | 18 Weeks, 1 Day | - | CABLE | STEEL | - | - | HOLE .087-.098 | FLOAT MOUNT | 1.541 inch | - | GOLD | COPPER ALLOY | ITT CANNON | GLASS FILLED POLYAMIDE | ITT Interconnect Solutions | 2DAF31P | - | - | - | 3 | - | Active | - | - | - | 5.55 | No | 2/A | - | 22 AWG | 26 AWG | e4 | No | - | D SUBMINIATURE CONNECTOR | - | PANEL MOUNT, POLARIZED | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | compliant | CADMIUM | COMMERCIAL | - | - | 0.494 inch | MALE | NO | 0.555 inch | 5 A | RND PIN-SKT | 9 mΩ | 5000000000 Ω | 0.075 inch | RECEPTACLE | CRIMP | 1000VAC V | - | Gold (Au) | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | ||
![]() 2DEF19P ITT | In Stock | - | - | 18 Weeks, 1 Day | - | CABLE | STEEL | - | - | HOLE .087-.098 | FLOAT MOUNT | 1.213 inch | - | GOLD | COPPER ALLOY | ITT CANNON | GLASS FILLED POLYAMIDE | ITT Interconnect Solutions | 2DEF19P | - | - | - | 3 | - | Active | - | - | - | 5.55 | No | 1/E | - | 22 AWG | 26 AWG | e4 | No | - | D SUBMINIATURE CONNECTOR | - | PANEL MOUNT, POLARIZED | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | compliant | CADMIUM | COMMERCIAL | - | - | 0.494 inch | MALE | NO | 0.555 inch | 5 A | RND PIN-SKT | 9 mΩ | 5000000000 Ω | 0.075 inch | RECEPTACLE | CRIMP | 1000VAC V | - | Gold (Au) | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | ||
![]() 2DC79PK75 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250-8501-016 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 274-8694-239 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 249-1413-002 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2DD100SBR-1 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2DD100S-47 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2DD100P-A160 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |