- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Shell Sizes | Wire Size-Max | Wire Size-Min | Series | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DBE-25P-0L4-A191-K87-161 | - | - | - | - | - | - | Active | 5.7 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 264 |
| - | 7 Weeks, 1 Day | BOARD AND PANEL | STEEL | HOLE .112-.124 | NON-THREADED | 2.729 inch | AU ON NI | COPPER ALLOY | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DCMV-25X3P-N-K87 | - | STRAIGHT | ONE | - | 150 °C | -65 °C | Active | 5.7 | Yes | 4/C | - | - | - | e4 | EAR99 | D SUBMINIATURE CONNECTOR | SHIELDED | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 25 | - | compliant | TIN | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | NO | - | 5 A | HYBRID | 55 mΩ | - | - | PLUG | SOLDER | 800VAC V | - | - | Gold (Au) | - | - | - | - | - | - | S22C3 | 0.153 inch | FLASH inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DBE-25P-0L4-A191-K87-146 | - | - | - | - | - | - | Active | 5.7 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB6E22-18P0 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBM25PTK87 ITT | In Stock | - | - | - | BOARD | STEEL | HOLE .112-.124 | - | 2.09 inch | AU ON NI | COPPER ALLOY | ITT CANNON | THERMOPLASTIC | ITT Interconnect Solutions | DBM25PTK87 | D*M | RIGHT ANGLE | - | 2 | 150 °C | -55 °C | Active | 2.39 | No | - | - | - | - | - | EAR99 | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 25 | 2.7432 mm | compliant | TIN | UL, CSA | COMMERCIAL | 2 | STAGGERED | - | 0.494 inch | MALE | - | - | 0.395 inch | 5 A | RND PIN-SKT | 55 mΩ | - | 0.109 inch | RECEPTACLE | SOLDER | - | 2.8448 mm | - | GOLD | STAGGERED | - | - | 0.112 inch | GREEN | - | - | 0.153 inch | - | ||
![]() DEMM9PENMB ITT | In Stock | - | - | - | BOARD | STEEL | HOLE .112-.124 | - | 1.213 inch | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DEMM9PENMB | - | STRAIGHT | - | 2 | 150 °C | -65 °C | Active | 5.55 | No | 1/E | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | STANDARD: MIL-C-24308 | 8536.69.40.30 | D Type Connectors | YES | NO | NO | NO | NO | - | 9 | 2.7432 mm | compliant | CHROMATE | - | MIL-C-24308 | 2 | STAGGERED | - | 0.494 inch | MALE | - | NO | 0.235 inch | - | RND PIN-SKT | 55 mΩ | - | 0.109 inch | PLUG | SOLDER | - | 2.8448 mm | - | - | STAGGERED | - | - | 0.112 inch | WHITE | - | - | 0.127 inch | 50u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | STEEL | - | - | - | - | - | ITT CANNON | POLYETHYLENE | ITT Interconnect Solutions | DCM-17P5P-1AFN-A191-K87 | - | - | - | - | - | - | Active | 5.7 | Yes | 4/C | - | - | - | - | - | D SUBMINIATURE CONNECTOR | EMI/RFI SHIELDED, PANEL MOUNT | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 17 | - | compliant | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD AND PANEL | STEEL | #4-40 | SCREWLOCKS | 1.541 inch | GOLD (30) | COPPER ALLOY | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DAMD-7H2S-J-K126 | - | RIGHT ANGLE | ONE | - | 125 °C | -55 °C | Active | 5.7 | Yes | 2/A | - | - | - | e4 | EAR99 | D SUBMINIATURE CONNECTOR | EMI/RFI SHIELDED | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | YES | - | 7 | - | compliant | TIN | UL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | NO | 0.566 inch | 7.5 A | HYBRID | 10 mΩ | - | - | RECEPTACLE | SOLDER | 500VAC V | - | 50 Cycles | Gold (Au) | - | - | - | - | BLACK | - | S5C2 | 0.17 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | - | ITT Interconnect Solutions | DDME-24H7S-N-A197 | - | - | - | - | - | - | Active | 5.7 | Yes | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMMV21WA4S ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-15SH002K ITT | In Stock | - | - | 19 Weeks | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | - | ITT Interconnect Solutions | MDM-15SH002K | - | - | - | - | - | - | Active | 2.42 | No | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM96520-801 ITT | 2574 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | PANEL | ALUMINUM ALLOY | #4-40 | JACKPOST | 1.085 inch | AU | COPPER ALLOY | ITT CANNON | LIQUID CRYSTAL POLYMER (LCP) | ITT Interconnect Solutions | MDM02-C21-A174 | MDM | - | - | 2 | - | - | Active | 5.11 | - | - | 26 AWG | 32 AWG | - | - | - | - | - | - | D Type Connectors | YES | - | - | - | - | - | 21 | - | compliant | - | - | MIL-C-83513 | - | - | - | 0.308 inch | MALE | - | - | 0.106 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER LUG | 900VAC V | - | - | - | STAGGERED | 2.224 N | .139 N | - | BLACK | PREASSEM CONN | - | 0.11 inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |