- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Category | Class | Colour outer sheath | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Filtered | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Insert Arrangement | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Number of Positions / Contacts per Port | Number of Rows Loaded | NVP value | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Performance Category | Plug / Receptacle | Product Depth (mm) | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Tradename | Type of electric connection | Unit Weight | Voltage Rating DC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size-Max | Wire Size-Min | Packaging | Series | Tolerance | JESD-609 Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Technology | Total Number of Contacts | Shielding | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Dielectric | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Lead Diameter | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulation | Product Type | Operating Temperature Range | Stud/Tab Size | Shell Plating | Product | Mounting Angle | Features | Terminal Length | USOC Codes | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | Vishay / Vitramon | 39 nF | 39000 pF | - | 0805 | 2012 | - | Class 2 | - | - | - | - | - | 4000 | - | - | - | - | - | - | Vishay | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.000194 oz | 50 VDC | - | - | - | - | - | MouseReel | VJ W1BC Basic Comm | 20 % | - | Flexible (Soft) | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 mm | 2 mm | 1.25 mm | - | - | ||
Tiny WHSL | 2505 |
| - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | ITT CANNON | - | - | - | TE Connectivity | MDM-37PL39B-A174 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.7 | Not Applicable | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Strippers & Cutters | - | - | - | Cable Strippers | - | - | - | - | Wire Stripping & Cutting Tools | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | - | - | - | Other Tools | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | - | - | - | Brass | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | Brass | - | - | 3000 | - | - | - | - | Not Insulated | - | TE Connectivity | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.038907 oz | - | - | 14 AWG | - | - | - | Reel | 485 | - | - | - | - | - | - | Ring | - | - | Natural | - | - | Female | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | Terminals | - | 7.94 mm | - | Screw Terminals | - | - | - | - | Terminals | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | - | - | - | - | - | Nylon | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | ITT CANNON | - | - | - | TE Connectivity | MDM-15PH048L-F222 | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.68 | Details | - | - | - | MTA | - | 0.037390 oz | - | - | - | - | - | - | - | MTA-156 | - | - | - | - | - | D MICROMINIATURE CONNECTOR | Cover | - | 15 Position | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | 3.96 mm | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief Cover | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | Accessories | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | - | - | - | Other Tools | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | TE Connectivity | - | - | + 105 C | - 30 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MULTILOCK | - | 0.317466 oz | - | - | - | - | - | - | - | .070 MULTILOCK | - | - | - | - | - | - | - | - | 12 Position | Black | Wire to Wire | 2 Row | Receptacle (Female) | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | Without Socket Contacts | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | Housings | - | - | - | - | Automotive Connectors | - | - | 31.4 mm | 32.7 mm | 18.2 mm | - | - | ||
![]() MDM-9PH016M5 ITT | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 3500 | - | - | ITT CANNON | - | - | - | TE Connectivity | MDM-9PH016M5 | - | + 60 C | - 40 C | Cable Mount / Free Hanging | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.78 | Details | No | - | - | Timer | - | - | - | - | - | - | - | - | - | Junior Power Timer | - | - | - | EAR99 | - | D MICROMINIATURE CONNECTOR | Quick Connect | - | - | - | - | - | - | - | 8536.69.40.30 | - | Automotive Connectors | - | - | - | - | - | Tab | - | - | - | - | - | - | - | compliant | 30 A | - | Crimp | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | Terminals | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | - | CABLE | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | Xicon | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 10 | - | - | ITT CANNON | - | - | LIQUID CRYSTALLINE POLYMER | Xicon | MDM-15SH003B-A174-F222 | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.7 | Details | Yes | B | - | - | - | 0.176370 oz | - | - | - | - | - | - | Bulk | CR-RC | 5 % | - | - | - | 350 PPM / C | D MICROMINIATURE CONNECTOR | Cement Power Resistor | 820 Ohms | - | - | - | - | - | - | - | - | Resistors | 5 W | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Wirewound | 15 | - | - | compliant | - | NICKEL | Axial | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | 0.75 mm | - | CRIMP | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 155 C | - | - | Power Resistors Wirewound Cement Filled Ceramic | - | - | - | - | Wirewound Resistors - Through Hole | - | - | 9 mm | 22 mm | 10 mm | - | - | ||
![]() MDVB1-25SL61 ITT | 2251 |
| - | - | Gold | CABLE | - | Steel | - | - | - | HOLE .087-.098 | NON-THREADED | 1.188 inch | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | AU ON CU | Phosphor Bronze | - | - | 70 | Unfiltered | - | ITT CANNON | B25 | - | GLASS FILLED DIALLYL PHTHALATE | TE Connectivity | MDVB1-25SL61 | MDVB | - | - | Through Hole | - | - | 3 | - | - | 125 °C | -55 °C | Active | - | - | - | - | - | 5.68 | Details | - | 3 (B) | - | AMPLIMITE | - | 0.627735 oz | - | - | - | - | 25 AWG | 25 AWG | Tray | HD-20 | - | - | - | EAR99 | - | - | Receptacle | - | 25 Position | - | - | 2 Row | Female | - | 8536.69.40.30 | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | 25 | - | - | compliant | - | - | Solder | COMMERCIAL | - | - | - | - | 0.218 inch | Without Socket Contacts | - | - | - | 0.395 inch | - | 3 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.05 inch | - | RECEPTACLE | WIRE | 900VAC V | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | D-Sub Connectors - Standard Density | - | - | Tin | - | Right Angle | - | - | - | D-Sub Standard Connectors | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | Vishay / Vitramon | 8.2 nF | - | 0.0082 uF | 0805 | 2012 | - | Class 1 | - | - | - | - | - | 10000 | - | - | - | - | - | - | Vishay | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.000194 oz | 16 VDC | - | - | - | - | - | Reel | VJ W1BC Basic Comm | 5 % | - | Flexible (Soft) | - | - | - | - | - | - | - | - | - | - | - | - | 8200 pF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.25 mm | 2 mm | 1.25 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay / Dale | - | - | - | 4527 | 11570 | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | Vishay | - | - | + 275 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | No -RoHS Version Available | - | - | - | - | - | 0.000018 oz | - | - | - | - | - | - | Reel | WSR | 1 % | - | 4 Terminal | - | 110 PPM / C | - | Power Metal Strip Resistor | 5 mOhms | - | - | Current Sense | - | - | - | - | - | Resistors | 3 W | - | - | - | - | - | - | - | - | Metal Element | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | Metal Element Current Sensing Resistors | - | - | - | - | Current Sense Resistors - SMD | - | - | 2.41 mm | 11.56 mm | 6.98 mm | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | Gold | BOARD | - | ALUMINUM ALLOY | - | - | 31 | #2-56 | JACKPOST | 2.04 inch | Straight | TE Connectivity / AMP | - | - | - | - | - | - | - | - | AU | Copper Alloy | 1.27(mm) | - | 1 | - | - | ITT CANNON | - | - | DIALLYL PHTHALATE | TE Connectivity | MDM-31SBSM7-A174 | - | - | - | Through Hole | 2 | - | 2 | - | -55C to 125C | 125 °C | -55 °C | Active | - | SKT | 7.82(mm) | - | No | 2.41 | - | No | - | Solder | - | - | 0.035274 oz | - | - | - | - | - | - | - | - | - | e4 | - | EAR99 | - | - | Micro D-Subminiature | - | - | - | - | - | - | - | 8536.69.40.30 | - | Tools | - | - | - | - | - | - | - | - | - | - | 31 | - | 2.54 mm | compliant | 3(A) | NICKEL | - | COMMERCIAL | 2 | 31(POS) | STAGGERED | - | 0.308 inch | FEMALE | - | - | - | 0.555 inch | - | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | - | 0.05 inch | - | PLUG | SOLDER | 900VAC V | 1(Port) | 2.54 mm | - | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | Bench Top Tools | - | - | Electroless Nickel | - | - | - | 0.109 inch | - | Bench Top Tools | 51.82(mm) | - | - | - | - | 14.1(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | CABLE | - | ALUMINUM ALLOY | - | Nylon | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | 15 | - | - | ITT CANNON | - | - | LIQUID CRYSTALLINE POLYMER | TE Connectivity | MDM-15SH026K-A174 | - | - | - | - | - | 8P8C | - | - | - | - | - | Active | Cat 5 | - | - | - | - | 5.2 | Details | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | Modular | - | 8 Position | Black | - | - | Jack (Female) | - | - | - | Modular Connectors / Ethernet Connectors | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 15 | Shielded | - | compliant | - | NICKEL | Through Hole | - | - | - | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | 6 Port | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | Connectors | Right Angle | - | - | RJ45 | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | UL 94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5E | - | Green | - | - | - | IP67 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | ||
Tiny WHSL | 242 |
| - | - | Gold Over Nickel | - | - | - | - | - | 15 | - | - | - | Straight | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Copper Alloy | 1.14(mm) | - | - | - | - | ITT CANNON | - | - | - | ITT Interconnect Solutions | DAMME-15P-E-A101 | - | - | - | Through Hole | 2 | - | - | - | -55C to 150C | - | - | Active | - | PIN | - | - | No | 5.78 | - | No | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | High Density D-Sub | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 7.5(A) | - | - | - | - | 15(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks, 1 Day | - | BOARD AND PANEL | - | STEEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | POLYESTER | ITT Interconnect Solutions | DBMM-25P-M-A101 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.78 | - | No | 3/B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | - | - | - | YES | NO | NO | NO | - | NO | - | - | - | 25 | - | - | compliant | - | CADMIUM | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |