- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Cable Types | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Design | Shell Plating | Contact Arrangement | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | CABLE AND PANEL | STEEL | - | - | HOLE .112-.124 | - | 1.541 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | THERMOPLASTIC PCT | ITT Interconnect Solutions | DAMAM15PNMB-K52 | - | - | 2 | - | 150 °C | -65 °C | Active | - | - | - | 5.78 | No | 2/A | - | 18 AWG | 30 AWG | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | STANDARD: MIL-C-24308, COMPATIBLE CONTACTS: 0311007000; 0311007001; 0311007004 | 8536.69.40.30 | D Type Connectors | YES | NO | NO | NO | NO | - | 15 | compliant | - | CHROMATE | - | MIL-C-24308 | - | - | 0.494 inch | MALE | - | YES | 0.187 inch | 5 A | RND PIN-SKT | 55 mΩ | 0.108 inch | PLUG | CRIMP | 1500VAC V | - | - | STAGGERED | 0.112 inch | GREEN | PREASSEM CONN | - | - | - | 50u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | - | ITT Interconnect Solutions | DCMV-17W5P-N-K87 | - | - | - | - | - | - | Active | - | - | - | 5.7 | Yes | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 17 Weeks | - | CABLE AND PANEL | STEEL | - | - | HOLE .112-.124 | - | 1.213 inch | - | - | AU ON NI | COPPER ALLOY | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DEMA-9P-NMBK52 | DEMA | - | 2 | - | 150 °C | -65 °C | Active | - | - | - | 5.12 | No | 1/E | - | 18 AWG | 30 AWG | e4 | - | - | D SUBMINIATURE CONNECTOR | - | COMPATIBLE CONTACTS: 3305291000; 3305291001; 3305291004 | - | D Type Connectors | NO | NO | NO | NO | NO | - | 9 | compliant | - | CHROMATE | - | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | - | YES | 0.187 inch | 5 A | RND PIN-SKT | 55 mΩ | 0.108 inch | PLUG | CRIMP | 1500VAC V | - | Gold (Au) | STAGGERED | 0.112 inch | GREEN | PREASSEM CONN | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | PANEL | STEEL | Thermoplastic | 13 | #4-40 | CLINCH NUT | 2.087 inch | Straight | RG-179 | GOLD | Copper Alloy | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DBME-13W3P-K87 | - | Panel | - | -55C to 125C | 150 °C | -65 °C | Active | PIN | 16.85(mm) | No | 1.66 | Yes | 3/B | Solder Cup | 20 AWG | 20 AWG | e4 | Yes | EAR99 | D SUBMINIATURE CONNECTOR | D-Subminiature | EMI/RFI SHIELDED | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 13 | compliant | 7.5(A) | TIN | UL | COMMERCIAL | 10Signal/3Cavity(POS) | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | NO | - | 5 A | HYBRID | 55 mΩ | - | PLUG | SOLDER | 1500VAC V | 1(Port) | Gold (Au) | - | - | - | PREASSEM CONN | Tin | S10C3 | 53.04(mm) | FLASH inch | 12.55(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | Gold Over Nickel | - | - | - | 15 | - | - | - | - | - | NOT SPECIFIED | Copper Alloy | ITT CANNON | - | ITT Interconnect Solutions | DAME-15S-F179A | - | - | - | -55C to 125C | - | - | Active | SKT | - | No | 5.78 | No | - | Wire Wrap | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | D-Subminiature | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | 7.5(A) | - | - | - | 15(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DDME-50P-F179A | - | - | - | - | - | - | Active | - | - | - | 5.7 | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DBMMY-25P-F179 | - | - | - | - | - | - | Active | - | - | - | 5.7 | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DBMM-25P-N-K87 | - | - | - | - | - | - | Active | - | - | - | 5.65 | Yes | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |