- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Mounting Option 1 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Design | Shell Plating | Terminal Length | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBMF13W3SC ITT | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBM-25P-K87 ITT | In Stock | - | - | 17 Weeks | Gold Over Nickel | PANEL | STEEL | 25 | HOLE .112-.124 | 2.087 inch | Straight | AU ON NI | Copper Alloy | 1.4(mm) | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DBM-25P-K87 | D*M | Through Hole | 2 | 2 | -55C to 125C | 105 °C | -55 °C | Obsolete | M | 12.55(mm) | No | 1.66 | Yes | - | Solder Pot | 20 AWG | 20 AWG | e4 | Yes | EAR99 | D SUBMINIATURE CONNECTOR | D-Subminiature | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 25 | - | compliant | 7.5(A) | TIN | UL | COMMERCIAL | - | 25(POS) | - | - | 0.494 inch | MALE | - | - | 0.39 inch | 5 A | RND PIN-SKT | 15 mΩ | 0.108 inch | RECEPTACLE | SOLDER LUG | 1000VAC V | 1(Port) | - | Gold (Au) | STAGGERED | 0.112 inch | - | PREASSEM CONN | Tin Over Nickel | - | 53.04(mm) | - | 14.42(mm) | ||
![]() DDMA50SA101 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAM15SF16 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | STEEL | - | HOLE .112-.124 | 2.729 inch | - | AU ON NI | COPPER ALLOY | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DCM-37P-E-NMBK52 | - | STRAIGHT | - | 2 | - | 150 °C | -65 °C | Active | - | - | - | 5.78 | No | 4/C | - | - | - | e4 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | D Type Connectors | NO | NO | NO | NO | NO | - | 37 | 2.7686 mm | compliant | - | CHROMATE | - | MIL-C-24308 | 2 | - | STAGGERED | - | 0.494 inch | MALE | - | NO | 0.235 inch | - | RND PIN-SKT | 55 mΩ | 0.109 inch | PLUG | SOLDER | - | - | 2.8448 mm | Gold (Au) | STAGGERED | 0.112 inch | WHITE | - | - | 0.127 inch | - | - | - | ||
![]() DBMAM25SNMB ITT | In Stock | - | - | - | - | CABLE AND PANEL | STEEL | - | HOLE .112-.124 | 2.088 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DBMAM25SNMB | - | - | - | 2 | - | 150 °C | -65 °C | Active | - | - | - | 2.41 | No | 3/B | - | 18 AWG | 30 AWG | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | STANDARD: MIL-C-24308, COMPATIBLE CONTACTS: 0311007000; 0311007001; 0311007004 | 8536.69.40.30 | D Type Connectors | YES | NO | NO | NO | NO | - | 25 | - | compliant | - | CHROMATE | - | MIL-C-24308 | - | - | - | - | 0.494 inch | FEMALE | - | YES | 0.186 inch | 5 A | RND PIN-SKT | 55 mΩ | 0.108 inch | RECEPTACLE | CRIMP | 1500VAC V | - | - | - | STAGGERED | 0.112 inch | GREEN | PREASSEM CONN | - | - | - | 50u inch | - | ||
![]() DBMA25P-F16 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDM-50P-K87 ITT | In Stock | - | - | 17 Weeks | Gold Over Nickel | PANEL | STEEL | 50 | HOLE .112-.124 | 2.634 inch | Straight | AU ON NI | Copper Alloy | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DDM-50P-K87 | D*M | - | 3 | 2 | -55C to 125C | 105 °C | -55 °C | Obsolete | PIN | - | No | 1.25 | Yes | - | Solder Pot | 20 AWG | 20 AWG | e4 | Yes | EAR99 | D SUBMINIATURE CONNECTOR | D-Subminiature | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 50 | - | unknown | 7.5(A) | TIN | UL | COMMERCIAL | - | 50(POS) | - | - | 0.605 inch | MALE | - | - | 0.39 inch | 5 A | RND PIN-SKT | 15 mΩ | 0.108 inch | RECEPTACLE | SOLDER LUG | 1000VAC V | 1(Port) | - | Gold (Au) | STAGGERED | 0.112 inch | - | PREASSEM CONN | Tin Over Nickel | - | - | - | - | ||
![]() DBMAM25PNMB ITT | In Stock | - | - | 12 Weeks | - | CABLE AND PANEL | STEEL | - | HOLE .112-.124 | 2.088 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DBMAM25PNMB | - | - | - | 2 | - | 150 °C | -65 °C | Active | - | - | - | 2.41 | No | 3/B | - | 18 AWG | 30 AWG | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | STANDARD: MIL-C-24308, COMPATIBLE CONTACTS: 0311007000; 0311007001; 0311007004 | 8536.69.40.30 | D Type Connectors | YES | NO | NO | NO | NO | - | 25 | - | compliant | - | CHROMATE | - | MIL-C-24308 | - | - | - | - | 0.494 inch | MALE | - | YES | 0.196 inch | 5 A | RND PIN-SKT | 55 mΩ | 0.108 inch | PLUG | CRIMP | 1500VAC V | - | - | - | STAGGERED | 0.112 inch | GREEN | PREASSEM CONN | - | - | - | 50u inch | - | ||
![]() DAMAR15PK52 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMA25SK126 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | ITT Interconnect Solutions | DBMA-25S-K126 | - | - | - | - | - | - | - | Active | - | - | - | 5.7 | Yes | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM-37PH ITT | In Stock | - | - | - | - | BOARD | STEEL | - | - | - | - | - | - | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DCM37PH | - | - | - | - | - | - | - | Active | - | - | - | 1.48 | No | 4/C | - | - | - | - | No | - | D SUBMINIATURE CONNECTOR | - | PANEL MOUNT | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | - | CHROMATE | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMM9W4PA ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMAT25P ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DBMAT-25P | - | - | - | - | - | - | - | Active | - | - | - | 5.7 | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMM25PFNMB ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA120190-257 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDMM50PN ITT | In Stock | - | - | - | Gold Over Nickel | - | - | 50 | - | - | Straight | - | Copper Alloy | - | - | - | - | - | - | Through Hole | 2 | - | -55C to 150C | - | - | - | PIN | - | No | - | - | - | Solder | - | - | - | - | - | - | High Density D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | 7.5(A) | - | - | - | - | 50(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | Tin | - | - | - | - | ||
![]() DAMAM15SNMB ITT | In Stock | - | - | - | - | CABLE AND PANEL | STEEL | - | HOLE .112-.124 | 1.541 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DAMAM15SNMB | - | - | - | 2 | - | 150 °C | -65 °C | Active | - | - | - | 2.41 | No | 2/A | - | 18 AWG | 30 AWG | - | - | - | D SUBMINIATURE CONNECTOR | - | STANDARD: MIL-C-24308, COMPATIBLE CONTACTS: 0311007000; 0311007001; 0311007004 | - | D Type Connectors | YES | NO | NO | NO | NO | - | 15 | - | compliant | - | CHROMATE | - | MIL-C-24308 | - | - | - | - | 0.494 inch | FEMALE | - | YES | 0.186 inch | 5 A | RND PIN-SKT | 55 mΩ | 0.108 inch | RECEPTACLE | CRIMP | 1500VAC V | - | - | - | STAGGERED | 0.112 inch | GREEN | PREASSEM CONN | - | - | - | 50u inch | - | ||
![]() DAMA15SF225 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | ITT Interconnect Solutions | DAMA-15S-F225 | - | - | - | - | - | - | - | Active | - | - | - | 5.7 | Yes | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |