- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Contact Design | Wire Size (Min) | Wire Size (Max) | Contact Arrangement | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCMG17C5SJA197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | Steel | Steel, Tin-Nickel Plated | - | - | Copper Alloy | - | - | - | -55°C~125°C | Bulk | 2011 | Combo D®, D*M | - | - | Active | - | - | Solder | - | Receptacle, Female Sockets | 17 (12 + 5 Coax) | - | - | Black | 2 | Receptacle | - | - | NO | NO | NO | NO | Coax and Signal | YES | GENERAL PURPOSE | 5A 7.5A | - | - | - | - | - | 7.5A | TIN | - | - | Gold | - | - | - | 17 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Socket | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 7.5A | - | - | 4 DC C - 17W5 | 5 | - | - | - | - | Board Lock, Mounting Bracket, Shielded | - | Flash | - | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | ||
![]() DCMD25C3PJK87 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | Steel | Steel, Tin-Nickel Plated | - | - | Copper Alloy | - | - | - | -55°C~125°C | Bulk | 2011 | Combo D®, D*M | - | - | Active | - | - | Solder | EAR99 | Plug, Male Pins | 25 (22 + 3 Coax) | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | Coax and Signal | YES | GENERAL PURPOSE | 5A 7.5A | - | - | - | - | - | 7.5A | TIN | - | - | Gold | - | - | - | 25 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Pin | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 7.5A | - | - | 4 DC C - 25W3 | 3 | - | - | - | - | Grounding Indents, Mounting Brackets, Shielded | - | Flash | - | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | ||
![]() DBME5W5SA197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging | - | - | Polyester | Polychlorinated | Steel | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 3/B | - | - | 2000 | - | - | - | Active | - | - | - | - | D-Sub, Power, Receptacle | - | 125°C | -55°C | Black | 1 | Receptacle | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | TIN | - | UL | - | COMMERCIAL | 2.087 inch | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5A | Socket | - | - | - | - | - | - | SOLDER | 7.5A | - | - | - | 26 AWG | 8 AWG | - | - | - | - | 7.5A | - | - | - | - | PREASSEM CONN | 20 AWG | 20 AWG | - | Shielded | - | - | FLASH inch | - | - | - | No SVHC | RoHS Compliant | ||
![]() DAMMG11X1SJ ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | 11 | Polycyclohexylenedimethylene Terephthalate (PCT) | Thermoplastic | - | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | - | - | - | -55°C~150°C | Bulk | 2013 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | Solder | EAR99 | Receptacle, Female Sockets | 11 (10 + 1 Coax) | - | - | Black | 2 | Female | - | 8536.69.40.30 | YES | NO | NO | NO | Coax and Signal | YES | - | 5A 7.5A | - | 11 | - | - | - | 7.5A | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Socket | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 7.5A | - | Machined | 2 DA A - 11C1 11W1 | - | - | - | - | - | Board Lock, Mounting Bracket, Shielded | - | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | RoHS Compliant | ||
![]() DCMN25C3PNK127 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount, Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | - | Steel, Tin-Nickel Plated | - | - | Copper Alloy | - | - | - | -55°C~125°C | Bulk | 2011 | Combo D®, D*M | - | - | Active | - | - | Solder | - | Plug, Male Pins | 25 (22 + 3 Coax) | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | Coax and Signal | YES | GENERAL PURPOSE | 5A 7.5A | - | - | Straight | - | - | 7.5A | TIN | - | - | Gold | - | - | - | 25 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | 4 DC C - 25W3 | - | - | - | - | - | Board Lock, Grounding Indents, Shielded | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | ||
![]() DDMAR78P ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Thermoplastic | Steel | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | - | - | Active | - | - | Crimp | - | Plug, Male Pins | 78 | - | - | White | 4 | Male | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | 7.5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 22-28 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | Machined | 5 DD D High Density | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | ||
![]() DDMC43X2SJA197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polychlorinated | Steel | Steel, Tin-Nickel Plated | - | - | Copper Alloy | - | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | yes | Active | - | 43 | Solder | EAR99 | Receptacle, Female Sockets | 43 (41 + 2 Coax) | - | - | Black | 3 | Receptacle | APPLICATION: RF AND TELECOM TRANSMISSION, EMI/RFI SHIELDED | - | NO | NO | NO | NO | Coax and Signal | YES | GENERAL PURPOSE | 5A 7.5A | - | 43 | Right Angle | - | - | - | TIN | ONE | UL | Gold | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | 94V-0 | NO | - | Socket | 7.5mOhm | - | 5000000000Ohm | Board Side (4-40) | - | - | - | - | - | D-Sub, Combo | 1 | - | - | - | 500 Cycles | - | - | 7.5A | - | - | 5 DD D - 43W2 | 2 | - | - | - | - | Board Lock, Mounting Bracket, Shielded | - | Flash | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | ||
![]() 2DB52SBRP ITT Cannon, LLC | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Steel | - | Steel, Yellow Chromate Plated Cadmium | - | - | Copper Alloy | - | 85°C | - | - | - | 2007 | Micro, 2D | e4 | no | Active | - | - | Solder | EAR99 | Receptacle, Female Sockets | 52 | - | - | - | 3 | - | PANEL MOUNT, POLARIZED | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 1.9mm | 52 | Right Angle | 24.77mm | compliant | - | CADMIUM YELLOW CHROMATE | ONE | - | Gold | COMMERCIAL | - | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.495 inch | - | NO | 2A | - | 9mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | PLUG | - | - | - | D-Sub, Double Density | 1 | - | - | 2.54 mm | - | - | - | - | 0.065 inch | - | 3 DB B Double Density | - | - | 26 AWG | 22 AWG | - | - | 53.09mm | - | - | - | - | No | - | - | ||
![]() DEX9PK87 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | Thermoplastic | - | Steel | Steel, Tin-Nickel Plated | - | - | Copper Alloy | POLYETHYLENE | - | - | -55°C~125°C | Bulk | 2000 | Original D | - | - | Active | - | - | Solder Cup | - | Plug, Male Pins | 9 | - | - | Black | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 9 | - | - | - | 5A | TIN | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | Cable Side (M3) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | Machined | 1 DE E | - | - | - | - | - | Grounding Indents | - | Flash | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | ||
![]() MDM-15PCBR-F222 ITT Cannon, LLC | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Polymer | - | Aluminum, Yellow Chromate Plated Cadmium | - | - | Copper Alloy | - | - | - | -55°C~200°C | Bulk | 2006 | 83513-Style Micro D Metal Shell (MDM) | - | no | Active | Not Applicable | - | Solder | - | Plug, Male Pins | 15 | - | - | Black | 3 | Male | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.100 Row to Row | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBMV5C5SYA197 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | Steel, Tin-Nickel Plated | - | - | Copper Alloy | POLYESTER | - | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | Not Applicable | - | Solder | - | Receptacle, Female Sockets | 5 (Coax) | - | - | Black | 1 | Receptacle | - | - | NO | NO | NO | NO | Coax | NO | GENERAL PURPOSE | 5A | - | - | - | - | - | - | TIN | - | - | Gold | - | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Socket | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 7.5A | - | - | 3 DB B - 5W5 | - | - | - | - | - | Shielded | - | Flash | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | ||
![]() DBM25SG ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | POLYESTER | - | - | -55°C~125°C | Bulk | 2000 | D*M | - | - | Active | - | - | Solder | - | Receptacle, Female Sockets | 25 | - | - | Black | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | - | 25 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | Machined | 3 DB B | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | ||
![]() 2DD100SBRP ITT Cannon, LLC | In Stock | - | Datasheet | 19 Weeks | - | - | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Steel | - | Steel, Yellow Chromate Plated Cadmium | JACKPOST | - | Copper Alloy | - | 85°C | - | - | - | 2011 | Micro, 2D | e4 | no | Active | - | - | Solder | EAR99 | Receptacle, Female Sockets | 100 | - | - | - | 4 | - | PANEL MOUNT, POLARIZED | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 100 | Right Angle | 27.31mm | compliant | - | - | - | - | Gold | COMMERCIAL | - | 4 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | - | NO | 2A | - | 9mOhm | - | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | 0.075 inch | PLUG | - | - | - | D-Sub, Double Density | 1 | - | - | - | - | 3.336 N | 3.336 N | - | 0.075 inch | - | 5 DD D Double Density | - | - | - | - | - | - | 66.93mm | - | - | - | - | No | - | - | ||
![]() DDMP36C4PJK127 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | 36 | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | - | Steel, Tin-Nickel Plated | - | - | Copper Alloy | - | - | - | -55°C~125°C | Bulk | 2000 | Combo D®, D*M | - | - | Active | - | 44 | Solder | EAR99 | Plug, Male Pins | 36 (32 + 4 Coax) | - | - | Black | 3 | Male | APPLICATION: VIDEO COAXIAL TRANSMISSION, EMI/RFI SHIELDED | - | NO | NO | NO | NO | Coax and Signal | YES | GENERAL PURPOSE | 5A 7.5A | - | 36 | Right Angle | 24.05mm | - | - | TIN | ONE | UL | Gold | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | 7.5mOhm | - | 5000000000Ohm | Board Side (4-40) | - | - | - | - | - | D-Sub, Combo | 1 | - | - | - | 500 Cycles | - | - | - | - | - | 5 DD D - 36W4 | - | - | - | - | - | Grounding Indents, Mounting Brackets, Shielded | 66.93mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | ||
![]() DDM50PC ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polychlorinated | Steel | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | - | - | - | -55°C~125°C | Bulk | 2000 | D*M | - | - | Active | - | - | Solder | - | Plug, Male Pins | 50 | - | - | Black | 3 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | Right Angle | 19.7mm | - | 7.5A | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | 1 | - | - | - | - | - | - | - | - | Machined | 5 DD D | - | - | - | - | - | - | 66.93mm | - | - | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | ||
![]() DBMP5X5SJA197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | Steel, Tin-Nickel Plated | - | - | Copper Alloy | POLYESTER | - | - | -55°C~125°C | Bulk | 2000 | Combo D®, D*M | - | - | Active | - | - | Solder | EAR99 | Receptacle, Female Sockets | 5 (Coax) | - | - | Black | 1 | Receptacle | APPLICATION: RF AND TELECOM TRANSMISSION, EMI/RFI SHIELDED | - | NO | NO | NO | NO | Coax | NO | GENERAL PURPOSE | 5A | - | - | Right Angle | - | - | - | TIN | ONE | UL | Gold | COMMERCIAL | 2.088 inch | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | Socket | - | - | - | Board Side (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 7.5A | - | - | 3 DB B - 5W5 | - | - | - | - | - | Mounting Brackets, Shielded | - | Flash | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | ||
![]() DBMC13H3PJK127 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | 13 | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Tin-Nickel Plated | - | - | Copper Alloy | POLYESTER | - | - | -55°C~125°C | Bulk | 2000 | Combo D®, D*M | - | - | Active | - | - | Solder | EAR99 | Plug, Male Pins | 13 (10 + 3 Power) | - | - | Black | 2 | Male | EMI/RFI SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | Signal and Power | YES | - | 7.5A 40A | - | 13 | Right Angle | - | - | - | TIN | ONE | UL | Gold | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | 7.5mOhm | - | 5000000000Ohm | Board Side (4-40) | - | - | - | - | 1000VAC V | D-Sub, Combo | - | - | - | - | 500 Cycles | - | - | - | - | - | 3 DB B - 13C3 13W3 | - | - | - | - | S10C3 | Board Lock, Grounding Indents, Mounting Brackets, Shielded | - | 30.0μin 0.76μm | 30μin | 0.153 inch | UL94 V-0 | No | - | Non-RoHS Compliant | ||
![]() DDMP24X7PJK127 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | 24 | Polycyclohexylenedimethylene Terephthalate (PCT) | Polychlorinated | - | Steel, Tin-Nickel Plated | - | - | Copper Alloy | - | - | - | -55°C~125°C | Bulk | 2000 | Combo D®, D*M | - | no | Active | - | - | Solder | EAR99 | Plug, Male Pins | 24 (17 + 7 Coax) | - | - | Black | 2 | Male | APPLICATION: RF AND TELECOM TRANSMISSION, EMI/RFI SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | Coax and Signal | YES | GENERAL PURPOSE | 5A 7.5A | - | 24 | Right Angle | - | - | - | TIN | ONE | UL | Gold | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | 7.5mOhm | - | 5000000000Ohm | Board Side (4-40) | - | - | - | - | - | D-Sub, Combo | 1 | - | - | - | 500 Cycles | - | - | - | - | - | 5 DD D - 24W7 | - | - | - | - | - | Grounding Indents, Mounting Brackets, Shielded | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | No | - | RoHS Compliant | ||
![]() DCME-17W5P-K87 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | Steel | Steel, Tin-Nickel Plated | - | - | Copper Alloy | - | - | - | -55°C~125°C | Bulk | - | Combo D®, D*M | e4 | yes | Active | Not Applicable | 15 | Solder Cup | - | Plug, Male Pins | 17 (12 + 5 Coax or Power) | - | - | Black | 2 | Male | EMI/RFI SHIELDED | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | - | Straight | 17.56mm | - | 7.5A | TIN | - | UL | Gold | COMMERCIAL | - | - | 17 | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 5A | Pin | - | 8-26 AWG | - | Cable Side (4-40) | - | - | - | - | - | D-Sub, Combo | 1 | - | - | - | - | - | - | 7.5A | - | - | 4 DC C - 17W5 | 5 | PREASSEM CONN | - | - | - | Grounding Indents, Shielded | 69.32mm | Flash | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | ||
![]() DBMMD5X5PJ ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | 5 | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | POLYESTER | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | Solder | - | Plug, Male Pins | 5 (Coax) | - | - | Black | 1 | Male | STANDARD: MIL-C-24308 | - | YES | NO | NO | NO | Coax | NO | - | 5A | - | 5 | - | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | Pin | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 7.5A | - | Machined | 3 DB B - 5W5 | - | - | - | - | - | Mounting Brackets, Shielded | - | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | RoHS Compliant |