- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Body Orientation | Cable Types | Contact Classification | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Frequency-Max | Mfr | Mounting Styles | Operating Temp Range | Overall Impedance | Package | Power Dissipation (Max) | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Power (Watts) | Capacitance | Max Power Dissipation | Technology | Ingress Protection | Style | Number of Contacts | Contact Gender | Failure Rate | Lead Spacing | Number of Ports | Lead Style | Family | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | 1st Connector | 2nd Connector | Current Rating (Max) | FET Feature | Features | Strain Relief | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB0FC18-10SS ITT | In Stock | - | - | Silver | - | 0805 (2012 Metric) | 0805 | 4 | - | - | - | Straight | - | 4Signal | Copper Alloy | - | - | - | Stackpole Electronics Inc | Wall | -55C to 125C | - | Tape & Reel (TR) | - | 35(mm) | Not Required(mm) | Active | No | - | 18-10 | Solder | - | 700VDC/500VAC | -55°C ~ 155°C | - | RMCF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | Circular | 100 mOhms | - | - | Thick Film | - | - | RCP | 0.125W, 1/8W | - | - | - | - | - | 4(POS) | SKT | - | - | 1(Port) | - | CB | - | - | - | - | - | - | - | - | - | 41(A) | - | Automotive AEC-Q200 | No | 41.5(mm) | - | 0.026 (0.65mm) | - | - | - | 35(mm) | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | RN73R2B | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.05% | 2 | ±5ppm/°C | - | 328 Ohms | - | - | Thin Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() CT1FC16-10SC ITT | In Stock | - | - | - | - | - | - | - | - | - | CBT31 | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT6FA24-5PS ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.05 % | 2 | 5 ppm/°C | - | 93.1 kΩ | 125 °C | -55 °C | Thin Film | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 660.4 µm | - | 3.2004 mm | 1.6002 mm | - | - | - | ||
![]() CB6LC28A51P0 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT6FC18-1PWS ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB6TC36-3PC ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver | - | - | - | 9 | - | - | - | Straight | - | 9Signal | Copper Alloy | - | - | - | - | Panel | -55C to 125C | - | - | - | 38(mm) | Not Required(mm) | - | No | Non-Compliant | 20A9 | Solder | - | 1250VDC/900VAC | - | - | - | - | - | - | - | Circular | - | - | - | - | - | - | RCP | - | - | - | - | - | - | 9(POS) | PIN | - | - | 1(Port) | - | CB | - | - | - | - | - | - | - | - | - | 41(A) | - | - | No | 51.4(mm) | - | - | - | - | - | 38(mm) | - | ||
![]() 031-8716-007 ITT | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | 50V | - | -55°C ~ 150°C | - | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | C0G, NP0 | - | - | - | - | - | - | Automotive | - | - | 56 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temperature | - | - | - | - | - | - | 0.057 (1.45mm) | - | AEC-Q200 | ||
![]() 031-8716-029 ITT | In Stock | - | - | - | - | - | - | - | - | - | 120066 | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 031-8716-000 ITT | In Stock | - | - | - | - | - | - | - | - | - | 121062 | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 031-8716-020 ITT | In Stock | - | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | 200V | - | -55°C ~ 150°C | - | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±2% | - | C0G, NP0 | - | - | - | - | - | - | Automotive | - | - | 560 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.076 (1.94mm) | - | AEC-Q200 | ||
![]() 031-8716-017 ITT | In Stock | - | - | - | Through Hole | TO-220-3 | TO-220AB | - | - | - | - | - | - | - | - | 75A (Tc) | 4.5V, 10V | - | International Rectifier | - | - | - | Bulk | 180W (Tc) | - | - | Active | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | HEXFET® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | N-Channel | 7mOhm @ 60A, 10V | 1V @ 250µA | 3290 pF @ 25 V | 60 nC @ 4.5 V | 30 V | ±16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 031-8716-014 ITT | In Stock | - | - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | RN731J | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | 2 | ±5ppm/°C | - | 16.9 kOhms | - | - | Thin Film | - | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() 031-8716-051 ITT | In Stock | - | - | - | - | - | - | - | - | - | 120123 | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 031-8716-024 ITT | In Stock | - | - | - | - | - | - | - | Female | Male | Q-2H03R0 | - | RG-178 | - | - | - | - | 4 GHz | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMB Plug, Right Angle | N-Type Plug | - | - | Shielded | - | - | - | - | 108.0 (2.7m) 9.0 | - | - | - | - | ||
![]() 020419-0018 ITT | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | 50V | - | -55°C ~ 150°C | - | VJ High Q | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1pF | - | C0G, NP0 | - | - | - | - | - | - | RF, Microwave, High Frequency | - | - | 1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | - | 0.057 (1.45mm) | - | - | ||
![]() 031-1040-007 ITT | In Stock | - | - | - | - | - | - | - | - | - | 120406 | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 031-8714-624 ITT | In Stock | - | - | - | - | - | - | - | - | - | 098371 | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |