- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Contact Arrangement | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | BOARD | STEEL | - | - | - | - | - | - | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DCMP13C6SVA197 | - | - | - | - | - | - | - | - | Active | - | - | 5.2 | - | 4/C | - | - | - | - | D SUBMINIATURE CONNECTOR | - | COMPATIBLE CONTACTS: 110238-1014; 110238-1013; D130356-1; D130356; D130356-3, EMI/RFI SHIELDED, PANEL MOUNT | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 13 | compliant | - | TIN | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMF-37S ITT | In Stock | - | - | - | - | PANEL | STEEL | - | HOLE .087-.098 | FLOAT BUSHING | 2.729 inch | - | AU ON NI | PHOSPHOR BRONZE | CINCH CONNECTIVITY SOLUTIONS | DIALLYL PHTHALATE | Cinch Connectivity Solutions | DCMF-37S | 1 | - | - | - | 2 | - | 125 °C | -65 °C | Obsolete | - | No | 5.65 | - | - | - | - | - | - | - | - | - | - | D Type Connectors | YES | - | - | - | - | - | 37 | unknown | - | ZINC/YELLOW CHROMATE | UL | MIL-C-24308 | - | - | 0.494 inch | FEMALE | - | - | - | 5 A | RND PIN-SKT | 2.7 mΩ | 5000000000 Ω | 0.109 inch | PLUG | SOLDER LUG | 1250VAC V | - | - | GOLD | STAGGERED | 3.336 N | .1946 N | 0.112 inch | GREEN | PREASSEM CONN | - | 0.077 inch | 20u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DBMM-17H2P-N-A101 | - | - | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDMF-50S ITT | In Stock | - | - | - | - | PANEL | STEEL | - | HOLE .087-.098 | FLOAT BUSHING | 2.635 inch | - | AU ON NI | PHOSPHOR BRONZE | CINCH CONNECTIVITY SOLUTIONS | DIALLYL PHTHALATE | Cinch Connectivity Solutions | DDMF-50S | 1 | - | - | - | 3 | - | 125 °C | -65 °C | Obsolete | - | - | 5.67 | - | - | - | - | - | - | - | - | - | - | D Type Connectors | YES | - | - | - | - | - | 50 | unknown | - | ZINC/YELLOW CHROMATE | UL | MIL-C-24308 | - | - | 0.605 inch | FEMALE | - | - | - | 5 A | RND PIN-SKT | 2.7 mΩ | 5000000000 Ω | 0.109 inch | PLUG | SOLDER LUG | 1250VAC V | - | - | GOLD | STAGGERED | 3.336 N | .1946 N | 0.112 inch | GREEN | PREASSEM CONN | - | 0.077 inch | 20u inch | ||
![]() DEMME9SX ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DEMME-9S-X | - | - | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBME-25S ITT | In Stock | - | - | - | Gold Over Nickel | PANEL | STEEL | 25 | #4-40 | CLINCH NUT | 2.088 inch | Straight | GOLD (30) OVER NICKEL | Copper Alloy | CINCH CONNECTIVITY SOLUTIONS | GLASS FILLED DIALLYL PHTHALATE | Cinch Connectivity Solutions | DBME-25S | - | - | - | 2 | 2 | -55C to 125C | 125 °C | -65 °C | Active | SKT | No | 5.76 | No | 3/B | Solder Pot | e4 | No | EAR99 | D SUBMINIATURE CONNECTOR | D-Subminiature | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | - | 25 | compliant | 7.5(A) | ZINC | UL | MIL-C-24308 | 25(POS) | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | NO | - | 5 A | RND PIN-SKT | 2.7 mΩ | 5000000000 Ω | 0.109 inch | SOCKET | SOLDER | 1250VAC V | 1(Port) | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | 3.336 N | .1946 N | 0.112 inch | GREEN | PREASSEM CONN | - | 0.077 inch | 20u inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DBMX-9C4S-N-A197 | - | - | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDMAT78PA101 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBME25PZ ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DBME-25P-Z | - | - | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDME50PM ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | STEEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DAMD11C1PJK87 | - | - | - | - | - | - | - | - | Active | - | - | 2.24 | Yes | 2/A | - | - | - | - | D SUBMINIATURE CONNECTOR | - | COMPATIBLE CONTACTS: 110238-1015; 110238-1012; D130357-1; D130357; D130357-4, EMI/RFI SHIELDED, PANEL MOUNT | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 11 | compliant | - | TIN | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DBME-17X2S-N-A222 | - | - | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMA62PK52 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAU15PBB ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBM17W2PA176 ITT | 1048 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks, 4 Days | - | BOARD | STEEL | - | #4-40 | CLINCH NUT | 2.634 inch | - | AU ON NI | COPPER ALLOY | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DDMV24C7SNA197 | - | STRAIGHT | ONE | - | - | - | 100 °C | -55 °C | Active | - | - | 2.24 | Yes | 5/D | - | - | Yes | EAR99 | D SUBMINIATURE CONNECTOR | - | COMPATIBLE CONTACT: DM130346-2, EMI/RFI SHIELDED, PANEL MOUNT | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 24 | compliant | - | TIN | UL | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.568 inch | FEMALE | 94V-0 | NO | 0.494 inch | 5 A | RND PIN-SKT | 7.5 mΩ | 5000000000 Ω | - | RECEPTACLE | SOLDER | 1000VAC V | - | 500 Cycles | - | - | - | - | - | - | - | S17C7 | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks, 1 Day | - | BOARD | STEEL | - | #4-40 | CLINCH NUT | 2.729 inch | - | AU ON NI | COPPER ALLOY | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DCMZ17H5SNA197 | - | STRAIGHT | ONE | - | - | - | 100 °C | -55 °C | Active | - | - | 2.25 | Yes | 4/C | - | - | - | - | D SUBMINIATURE CONNECTOR | - | COMPATIBLE CONTACT: DM53744-98, EMI/RFI SHIELDED, PANEL MOUNT | - | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 17 | compliant | - | TIN | UL | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.187 inch | FEMALE | 94V-0 | NO | 0.494 inch | 5 A | RND PIN-SKT | 7.5 mΩ | 5000000000 Ω | - | RECEPTACLE | SOLDER | 1000VAC V | - | 500 Cycles | - | - | - | - | - | - | - | S12C5 | - | - | ||
![]() DBMM17W2PK87 ITT | In Stock | - | - | 7 Weeks, 1 Day | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | - | ITT Interconnect Solutions | DBMM-17W2P-K87 | - | - | - | - | - | - | - | - | Active | - | - | 5.7 | Yes | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMM25SP ITT | In Stock | - | - | 17 Weeks | - | BOARD | STEEL | - | - | - | - | - | - | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DBMM25SP | - | - | - | - | - | - | - | - | Active | - | - | 1.81 | No | 3/B | - | - | No | EAR99 | D SUBMINIATURE CONNECTOR | - | STANDARD: MIL-C-24308, PANEL MOUNT | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 25 | compliant | - | CHROMATE | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMF25SR ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |