- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Contact Rows | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Contact Design | Shell Plating | Contact Arrangement | Terminal Length | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMMY-21WA4S ITT | In Stock | - | - | 17 Weeks | - | PANEL | STEEL | - | - | #4-40 | FLOAT BUSHING | 2.729 inch | - | NOT SPECIFIED | COPPER ALLOY | - | ITT CANNON | POLYETHYLENE | ITT Interconnect Solutions | DCMMY-21WA4S | - | - | - | - | 150 °C | -65 °C | Active | - | - | - | 2.24 | Yes | 4/C | - | 20 AWG | 20 AWG | e4 | No | - | D SUBMINIATURE CONNECTOR | - | - | - | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 21 | compliant | - | CADMIUM | UL | COMMERCIAL | - | - | 0.494 inch | FEMALE | 94V-0 | YES | - | 5 A | HYBRID | 7.5 mΩ | - | SOCKET | SOLDER | 1250VAC V | - | - | Gold (Au) - with Nickel (Ni) barrier | PREASSEM CONN | - | S214A4 | - | - | - | - | ||
![]() DDMMZ24X7PN ITT | In Stock | - | - | - | - | BOARD AND PANEL | STEEL | - | - | - | - | - | - | - | - | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DDMMZ24X7PN | - | - | - | - | - | - | Active | - | - | - | 2.42 | No | 5/D | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | - | YES | NO | NO | NO | YES | - | 24 | compliant | - | CHROMATE | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPKB-64PNA-7 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBME17W2PJ ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 17 Weeks | Gold | BOARD AND PANEL | STEEL | Thermoplastic | 9 | - | - | - | Straight | GOLD (30) | Copper Alloy | 1.37(mm) | ITT CANNON | PLASTIC | ITT Interconnect Solutions | DEMN-9P-N-K127 | Through Hole | - | 2 | -55C to 125C | - | - | Active | PIN | 12.55(mm) | No | 5.65 | Yes | 1/E | Solder | - | - | - | Yes | - | D SUBMINIATURE CONNECTOR | D-Subminiature | STANDARD: MIL-C-24308 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | compliant | 7.5(A) | TIN | - | - | 9(POS) | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | PLUG | SOLDER | - | 1(Port) | - | - | - | Tin Over Nickel | - | - | 30.81(mm) | - | 14.31(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | STEEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DBMD5H5SJA197 | - | - | - | - | - | - | Active | - | - | - | 5.35 | Yes | 3/B | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | COMPATIBLE CONTACT: DM53744-92, EMI/RFI SHIELDED, PANEL MOUNT | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | compliant | - | TIN | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEM-9S-NM ITT | 2318 |
| - | - | - | PANEL | BRASS | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DEM9SNM | - | - | - | - | - | - | Active | - | - | - | 2.41 | No | 1/E | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | STANDARD: MIL-C-24308 | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | compliant | - | CHROMATE | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | NO | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEM9SF225 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | ITT Interconnect Solutions | DEM-9S-F225 | - | - | - | - | - | - | Active | - | - | - | 5.69 | Yes | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMMP9X4SP ITT | 390 |
| - | 8 Weeks, 4 Days | - | CABLE | STEEL | - | - | #4-40 | THREADED | 2.088 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DBMMP9X4SP | RIGHT ANGLE | ONE | - | - | 150 °C | -65 °C | Active | - | - | - | 2.4 | No | 3/B | - | - | - | - | No | - | D SUBMINIATURE CONNECTOR | - | APPLICABLE CABLES: RG 196/U; RG 1788/U; RG 187/U | - | D Type Connectors | YES | NO | NO | NO | YES | - | 9 | compliant | - | CHROMATE | UL | COMMERCIAL | - | - | 0.494 inch | FEMALE | 94V-0 | NO | - | 5 A | HYBRID | 55 mΩ | - | RECEPTACLE | CRIMP | 1700VAC V | - | - | - | - | - | S5C4 | 0.131 inch | - | - | - | ||
![]() DBMMD5H5SJ ITT | In Stock | - | - | - | - | BOARD | STEEL | - | - | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DBMMD5H5SJ | - | - | - | - | - | - | Active | - | - | - | 2.23 | Yes | 3/B | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | STANDARD: MIL-C-24308, PANEL MOUNT | 8536.69.40.30 | - | YES | NO | NO | NO | YES | GENERAL PURPOSE | 5 | compliant | - | CHROMATE | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMA44SK52 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | STEEL | - | - | #4-40 | CLINCH NUT | 1.539 inch | - | AU ON NI | COPPER ALLOY | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DAMP11C1PJK87 | RIGHT ANGLE | ONE | - | - | 100 °C | -55 °C | Active | - | - | - | 5.7 | - | 2/A | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | COMPATIBLE CONTACTS: 110238-1015; 110238-1012; D130357-1; D130357; D130357-4, EMI/RFI SHIELDED, PANEL MOUNT | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 11 | compliant | - | TIN | UL | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | 0.494 inch | 5 A | RND PIN-SKT | 7.5 mΩ | 5000000000 Ω | PLUG | SOLDER | 1000VAC V | - | 500 Cycles | - | - | - | S10C1 | - | - | - | - | ||
![]() DCMAMT62PNM ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDMY50SE ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DDMY-50S-E | - | - | - | - | - | - | Active | - | - | - | 5.7 | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD AND PANEL | STEEL | - | - | #4-40 | ROUND STANDOFF | 1.541 inch | - | AU ON NI | COPPER ALLOY | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DAMV7H2PNK127 | STRAIGHT | ONE | - | - | 100 °C | -55 °C | Active | - | - | - | 5.7 | Yes | 2/A | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | SHIELDED | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | YES | - | 7 | compliant | - | TIN | UL | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.186 inch | MALE | 94V-0 | NO | 0.494 inch | 5 A | RND PIN-SKT | 7.5 mΩ | 5000000000 Ω | PLUG | SOLDER | 1000VAC V | - | 500 Cycles | - | - | - | S5C2 | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD AND PANEL | STEEL | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DCMN8C8SNK126 | - | - | - | - | - | - | Active | - | - | - | 2.24 | Yes | 4/C | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | compliant | - | TIN | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDU50PF225 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD-50P-V ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |