- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Design | Contact Arrangement | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCMMY27W2PN ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAMY7W2S ITT | 32 |
| - | 7 Weeks, 1 Day | Gold Flash | - | - | 5 | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | ITT CANNON | - | ITT Interconnect Solutions | DAMY-7W2S | - | - | -55C to 125C | 125 °C | -55 °C | Active | SKT | No | 5.76 | No | - | Solder Pot | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | Combo D-Subminiature | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | 7.5(A) | - | - | - | 5Signal/2Cavity(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | ||
![]() DEMMP9SF ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks, 1 Day | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DBM-13H3S-N-A197 | - | - | - | - | - | Active | - | - | 1.52 | - | - | - | - | - | - | Yes | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAM15S-A176 ITT | 899 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCME37PF ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCME-37S ITT | In Stock | - | - | 16 Weeks | Gold Over Nickel | PANEL | STEEL | 37 | #4-40 | CLINCH NUT | 2.729 inch | Straight | GOLD OVER NICKEL | Copper Alloy | 1.4(mm) | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DCME-37S | 2 | 2 | -55C to 125C | 150 °C | -65 °C | Active | SKT | No | 2.4 | No | 4/C | Solder Pot | 20 AWG | - | e4 | No | - | D SUBMINIATURE CONNECTOR | D-Subminiature | STANDARD: MIL-C-24308 | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | compliant | 7.5(A) | CHROMATE | - | COMMERCIAL | 37(POS) | - | 0.494 inch | FEMALE | 94V-0 | NO | 0.186 inch | 5 A | RND PIN-SKT | 55 mΩ | 0.109 inch | RECEPTACLE | SOLDER | 1700VAC V | 1(Port) | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | 0.112 inch | GREEN | PREASSEM CONN | - | 0.234 inch | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | STEEL | - | - | - | - | - | - | - | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DDMZ36C4PNK87 | - | - | - | - | - | Active | - | - | 5.36 | Yes | 5/D | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | COMPATIBLE CONTACTS: 110238-1015; 110238-1012; D130357-1; D130357; D130357-4, EMI/RFI SHIELDED, PANEL MOUNT | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | compliant | - | TIN | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMA44PA101 ITT | 2791 |
| - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | ITT Interconnect Solutions | DBMA-44P-A101 | - | - | - | - | - | Active | - | - | 5.78 | No | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDMAMYT50S ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMA44PMK87 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDMK-50S ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBM5X5PJK87 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAMAY26PNM ITT | In Stock | - | - | - | - | CABLE | BRASS | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DAMAY26PNM | - | - | - | - | - | Active | - | - | 2.41 | No | 2/A | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | STANDARD: MIL-C-24308, COMPATIBLE CONTACTS: 030-8882-002; 330-8782-001; 030-8848-020; 330-8944-001, PANEL MOUNT | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 26 | compliant | - | CHROMATE | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | ||
![]() DAMMP7X2PJ ITT | In Stock | - | - | - | - | BOARD AND PANEL | STEEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DAMMP7X2PJ | - | - | - | - | - | Active | - | - | 2.42 | No | 2/A | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | STANDARD: MIL-C-24308 | - | - | YES | NO | NO | NO | YES | - | 7 | compliant | - | CHROMATE | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
![]() DDMMF24W7S ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBW25S2A191 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DBMP-17W2P-J-K127 | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAMME11W1P ITT | In Stock | - | - | - | - | PANEL | STEEL | - | #4-40 | CLINCH NUT | 1.541 inch | - | GOLD OVER NICKEL | COPPER ALLOY | - | ITT CANNON | POLYETHYLENE | ITT Interconnect Solutions | DAMME11W1P | - | - | - | 125 °C | -55 °C | Active | - | - | 2.24 | Yes | 2/A | - | 8 AWG | 26 AWG | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | 11 | compliant | - | CADMIUM | UL | - | - | - | 0.494 inch | MALE | 94V-0 | YES | - | 7.5 A | HYBRID | 10 mΩ | - | PLUG | SOLDER | 2800VAC V | - | 500 Cycles | - | - | - | BLACK | PREASSEM CONN | S10C1 | - |