- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Case Style | Contact Classification | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Dissipation Factor DF | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Size / Insert Arrangement | Temperature Coefficient / Code | Termination Method | Tradename | Transistor Polarity | Unit Weight | Voltage Rating DC | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | Tolerance | ECCN Code | Temperature Coefficient | Type | Resistance | Gender | HTS Code | Capacitance | Subcategory | Power Rating | Pitch | Technology | Total Number of Contacts | Resistor Type | Reach Compliance Code | Shell Finish | Pin Count | Reference Standard | Termination Style | Reliability | Number of Contacts | Body Breadth | Contact Gender | Body Depth | Dielectric | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Lead Diameter | Body/Shell Style | Leakage Current | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Power Dissipation | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Family | Product Type | Operating Temperature Range | ESR | Contact Design | Current Rating (Max) | Resistance Tolerance | Continuous Collector Current | Product | Terminal Length | Product Category | Strain Relief | Product Length | Product Width | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 35 |
| - | - | Gold | - | - | - | - | 25 | - | - | - | - | Straight | - | - | - | - | - | - | - | Copper Alloy | - | - | EAR99 | - | 8536.69.4040 | - | - | Unavailable | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Wrap | - | - | - | - | 300 V | - | - | -55 to 125 °C | - | - | - | - | ± 100ppm/°C | D-Subminiature | 2.2 kOhm | Pin | - | - | - | 5 W | 2.8000 mm | - | - | High Power | - | - | 25 | - | - | - | 25 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | 11 mm | 5 mm | - | - | - | - | - | - | ||
![]() MDB1-31SCBRP ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Diallyl Phthalate | - | Right Angle | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | -55 to 149 °C | - | - | - | - | - | - | - | Receptacle | - | - | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.98 mm | - | - | - | - | - | - | - | ||
![]() MDMV-9PSB ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | Solder Pot | - | - | - | - | 250 V | - | - | -55 to 125 °C | - | - | - | - | ± 200ppm/°C | - | 13 Ohm | Pin | - | - | - | 2 W | 1.2700 mm | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | 6.35 mm | 3.2 mm | - | - | - | - | - | - | ||
![]() 2DB52SBR ITT | 2726 |
| - | - | Gold | - | - | - | GLASS FILLED NYLON | 100 | - | - | Nylon | - | Right Angle | - | - | - | - | - | - | - | Copper Alloy | 1.9(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | Through Hole | 3 | - | - | - | - | - | - | SKT | - | - | - | No | - | - | - | - | - | Crimp | - | NPN | - | - | - | - | - | - | - | - | - | - | - | High Density D-Sub | - | Receptacle | - | - | - | - | 1.9000 mm | - | - | - | - | - | 52 | - | - | - | 100 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 200 | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | 53.09 mm | - | 53.09(mm) | - | - | - | - | - | ||
![]() MDM-25PH011P ITT | 2596 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-25SH006P ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-21SH001F ITT | In Stock | - | - | 19 Weeks | - | CABLE | - | ALUMINUM ALLOY | - | - | HOLE .087-.098 | FLOAT BUSHING | - | 1.085 inch | - | - | - | - | - | - | - | AU ON CU | COPPER ALLOY | - | - | - | - | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | - | ITT Interconnect Solutions | MDM-21SH001F | - | - | - | - | - | - | - | 2 | - | 125 °C | -55 °C | - | Active | - | - | - | - | - | 2.42 | - | No | - | - | - | - | - | - | - | - | 24 AWG | 32 AWG | - | - | - | - | EAR99 | - | - | - | - | 8536.69.40.30 | - | D Type Connectors | - | - | - | 21 | - | compliant | CADMIUM/YELLOW CHROMATE | - | UL | - | COMMERCIAL | - | 0.308 inch | FEMALE | 0.225 inch | - | - | 3 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.05 inch | - | RECEPTACLE | - | WIRE | 900VAC V | - | - | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | PREASSEM CONN | - | - | - | - | 18 inch | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-25SH011F ITT | 2960 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-25PH011F ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB6M18-10SXS ITT | In Stock | - | - | - | Silver | - | - | - | - | 4 | - | - | - | - | Straight | Royalohm | - | - | - | - | 4Signal | - | Copper Alloy | - | - | - | 1000 | - | - | - | - | Royalohm | - | - | - | - | - | - | PCB Mount | - | - | -55C to 125C | - | - | 280-PRM10-3.0-RC | - | - | Not Required(mm) | 36.5(mm) | - | No | - | Details | - | 18-10 | - | Solder | - | - | - | - | 700VDC/500VAC | - | - | - | Bulk | - | - | - | - | Circular | - | PL | - | - | Resistors | - | - | Wirewound | - | - | - | - | - | - | - | - | 4(POS) | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | CB | Wirewound Resistors | - | - | - | 41(A) | - | - | - | - | Wirewound Resistors - Through Hole | No | - | - | 34.1(mm) | - | - | - | - | Not Required(mm) | ||
![]() CT2-16-9PS ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 2200 nF | - | - | Conformally Coated | - | - | - | - | - | - | 1000 | - | - | - | - | KYOCERA AVX | - | + 85 C | - | + 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Z5U | - | SkyCap | - | - | 50 VDC | 50 V | - | - | - | Bulk | SR38 | 20 % | - | - | Radial Leads | - | - | - | 2.2 uF | Capacitors | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | Z5U | 0.375 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | + 10 C to + 85 C | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - Leaded | - | - | - | - | - | - | - | - | - | ||
![]() CT120090-114 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 0.68 nF | - | - | Molded | - | - | - | - | - | - | 1000 | - | - | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | C0G (NP0) | - | Ceralam | - | - | 200 VDC | 200 V | - | - | - | Bulk | MR | 2 % | - | - | Radial Leads/Ceralam | - | - | - | 680 pF | Capacitors | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | C0G (NP0) | 5.08 mm | - | - | - | - | - | 0.635 mm | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - 55 C to + 125 C | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - Leaded | - | - | - | - | - | 2.28 mm | 4.83 mm | 4.83 mm | - | ||
![]() CB0FA14SA7PC ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 1210 | 3528 | - | - | - | - | - | 6 | - | 2500 | - | - | - | - | KYOCERA AVX | - | + 125 C | T Case | - 55 C | - | - | - | - | - | - | - | - | TAJT336M004R | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.003527 oz | 4 VDC | - | - | - | - | Reel | TAJ | 20 % | - | - | Low Profile Surface Mount Tantalum Capacitors | - | - | - | 33 uF | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 uA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | 1.7 Ohms | - | - | - | - | Tantalum Solid Standard Grade - Other Various | - | Tantalum Capacitors - Solid SMD | - | - | - | - | - | 1.2 mm | 3.5 mm | 2.8 mm | - | ||
![]() CT2-20-2P0 ITT | In Stock | - | - | - | Silver | - | - | - | - | 1 | - | - | - | - | Straight | KYOCERA AVX | 6800 nF | - | - | - | 1Power | - | Copper Alloy | - | 6 | - | 1250 | - | - | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | - | Box | - | - | -55C to 125C | - | - | - | - | - | 38.1(mm) | Not Required(mm) | - | No | - | Details | - | 20-2 | - | Solder | - | - | - | 25 VDC | 1250VDC/900VAC | - | - | - | MouseReel | TAP | 10 % | - | - | Dipped | - | RCP | - | 6.8 uF | Capacitors | - | - | - | - | - | - | - | - | - | Radial | - | 1(POS) | - | PIN | - | - | 2.5 mm | - | - | - | - | - | 0.5 mm | - | 1.3 uA | - | - | 1(Port) | - | - | - | - | - | CT | Tantalum Capacitors | - | 3.1 Ohms | - | 245(A) | - | - | Tantalum Solid Dipped | - | Tantalum Capacitors - Solid Leaded | No | - | - | 35.6(mm) | 5 mm | - | 9 mm | - | 38.1(mm) | ||
![]() CT120090-29 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | - | - | - | 6 | - | 500 | - | - | - | - | KYOCERA AVX | - | + 125 C | D Case | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.014110 oz | 16 VDC | - | - | - | - | MouseReel | TPS Auto | 20 % | - | - | - | - | - | - | 47 uF | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 uA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | 80 mOhms | - | - | - | - | Tantalum Solid Low ESR Standard Grade | - | Tantalum Capacitors - Solid SMD | - | - | - | - | - | 2.9 mm | 7.3 mm | 4.3 mm | - | ||
![]() CT120090-31 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 2924 | 7361 | - | - | - | - | - | 8 | - | 400 | - | - | - | - | KYOCERA AVX | - | + 125 C | V Case | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.027030 oz | 6.3 VDC | - | - | - | - | MouseReel | TPS Auto | 20 % | - | - | - | - | - | - | 330 uF | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.8 uA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | 100 mOhms | - | - | - | - | Tantalum Solid Low ESR Standard Grade | - | Tantalum Capacitors - Solid SMD | - | - | - | - | - | 3.55 mm | 7.3 mm | 6.1 mm | - | ||
![]() CE9473-22 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Conformally Coated | - | - | - | - | - | - | 1000 | - | - | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | C0G (NP0) | - | SkyCap | - | - | 50 VDC | 500 V | - | - | - | Bulk | SR | 5 % | - | - | - | - | - | - | 56 pF | Capacitors | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | C0G (NP0) | 5.08 mm | - | - | - | - | - | 0.508 mm | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - 55 C to + 125 C | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - Leaded | - | - | - | - | - | 5.08 mm | 5.08 mm | 5.08 mm | - | ||
![]() CB6T22-E/B ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | - | - | - | - | - | 500 | - | - | - | - | KYOCERA AVX | - | + 125 C | D Case | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.014110 oz | 16 VDC | - | - | - | - | Reel | TPM | 20 % | - | - | - | - | - | - | 68 uF | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | Tantalum Solid Low ESR Standard Grade | - | Tantalum Capacitors - Solid SMD | - | - | - | - | - | 3.1 mm | 7.3 mm | 4.3 mm | - | ||
![]() CB12-14P ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SkyCap | - | - | - | - | - | - | - | Bulk | SL | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | Multilayer Ceramic Capacitors MLCC - Leaded | - | - | - | - | - | - | - | - | - | ||
![]() CB6LC32A10SC ITT | In Stock | - | - | - | - | - | 1111 (2828 metric) | - | - | - | - | - | - | - | - | ATC / KYOCERA AVX | - | 1111 | 2828 | - | - | - | - | - | - | - | 500 | - | - | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Porcelain Superchip | - | - | - | 1500 V | - | - | - | Reel | 100B | 0.1 pF | - | 90 PPM / C | Procelain Superchip MLCCs | - | - | - | 2.7 pF | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | RF/Microwave Multilayer Capacitors (MLC) | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | 2.59 mm | 2.79 mm | 2.79 mm | - |