- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Number of Terminals | Body Orientation | Contact Materials | Contact Pitch (mm) | Mounting Styles | Number of Contact Rows | Operating Temp Range | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Termination Method | Type | Current Rating | Number of Contacts | Number of Ports | Shell Plating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Gold Over Nickel | - | 13 | - | Copper Alloy | - | - | - | -55C to 125C | PIN | - | No | Solder Pot | Combo D-Subminiature | 7.5(A) | 10Signal/3Cavity(POS) | 1(Port) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC37S0L4A190 ITT | In Stock | - | - | Gold Over Nickel | - | 37 | Straight | Copper Alloy | 1.38(mm) | Through Hole | 2 | -55C to 125C | SKT | 12.55(mm) | No | Solder | D-Subminiature | 7.5(A) | 37(POS) | 1(Port) | - | 69.32(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD50S0L4A190 ITT | In Stock | - | - | Gold Over Nickel | - | 50 | Straight | Copper Alloy | 1.38(mm) | Through Hole | 3 | -55C to 125C | SKT | 15.37(mm) | No | Solder | D-Subminiature | 7.5(A) | 50(POS) | 1(Port) | - | 66.93(mm) | - | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | - | 9 | Straight | Copper Alloy | 1.37(mm) | Through Hole | 2 | -55C to 125C | SKT | 12.55(mm) | No | Solder | D-Subminiature | 7.5(A) | 9(POS) | 1(Port) | Tin | 30.81(mm) | - | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | - | 50 | Right Angle | Copper Alloy | - | Through Hole | 3 | -55C to 125C | PIN | - | No | Solder | D-Subminiature | 7.5(A) | 50(POS) | 1(Port) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | Polyester | 5 | Straight | Copper Alloy | - | Through Hole | - | -55C to 125C | SKT | - | No | Solder | Combo D-Subminiature | 7.5(A) | 4Signal/1Cavity(POS) | 1(Port) | Tin Over Nickel | - | - | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | Polyester | 5 | Straight | Copper Alloy | - | Through Hole | - | -55C to 125C | SKT | - | No | Solder | Combo D-Subminiature | 7.5(A) | 4Signal/1Cavity(POS) | 1(Port) | Tin Over Nickel | - | - | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | Thermoplastic | 9 | Right Angle | Copper Alloy | 1.37(mm) | Through Hole | 2 | -55C to 125C | PIN | - | No | Solder | D-Subminiature | 7.5(A) | 9(POS) | 1(Port) | Tin | 30.81(mm) | 13.55(mm) | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | Thermoplastic | - | Right Angle | Copper Alloy | - | Through Hole | - | -55C to 125C | PIN | - | No | Solder | D-Subminiature | 7.5(A) | 9(POS) | - | Tin | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | 25 | - | Copper Alloy | - | Through Hole | - | -55C to 125C | SKT | - | No | - | D-Subminiature | 7.5(A) | 25(POS) | 1(Port) | Tin | - | - | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | - | 25 | Right Angle | Copper Alloy | - | Through Hole | - | -55C to 125C | PIN | - | No | Solder | D-Subminiature | 7.5(A) | 25(POS) | 1(Port) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | Thermoplastic | 25 | Right Angle | Copper Alloy | 2.8(mm) | Through Hole | 2 | -55C to 125C | SKT | - | No | Solder | D-Subminiature | 5(A) | 25(POS) | 1(Port) | Tin | 53.04(mm) | 13.55(mm) | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | Thermoplastic | 15 | Right Angle | Copper Alloy | - | Through Hole | - | -55C to 125C | PIN | 20.8(mm) | No | Solder | D-Subminiature | - | 15Signal/2Cavity(POS) | 1(Port) | Tin | 53.05(mm) | 12.55(mm) | ||
Tiny WHSL | In Stock | - | - | Gold Over Nickel | - | 25 | Straight | Copper Alloy | 1.38(mm) | Through Hole | 2 | -55C to 125C | SKT | 12.55(mm) | No | Solder | D-Subminiature | 7.5(A) | 25(POS) | 1(Port) | Tin | 53.04(mm) | - |