- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Cable Types | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Wire Size-Max | JESD-609 Code | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Cable Length | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Connector Type A | Connector Type B | Contact Design | Current Rating (Max) | Shell Plating | Terminal Length | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM97291-115 ITT | 809 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-9SBRP ITT | 2410 |
| - | - | Gold | - | - | 9 | - | - | - | Right Angle | - | - | Copper Alloy | 1.27(mm) | - | - | - | - | Through Hole | - | 2 | - | -55C to 125C | - | - | - | SKT | 16.59(mm) | No | - | - | - | Solder | - | - | - | - | Micro D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | 3(A) | - | - | 9(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.31(mm) | 7.82(mm) | ||
![]() MDM-37PH003L ITT | 2330 |
| - | 19 Weeks | Gold | CABLE AND PANEL | ALUMINUM ALLOY | 37 | HOLE .087-.098 | JACKSCREW | 1.485 inch | Straight | Hook-up Wire | GOLD | Copper Alloy | 0.64(mm) | ITT CANNON | LIQUID CRYSTAL POLYMER | ITT Interconnect Solutions | MDM-37PH003L | Cable | ONE | 2 | 2 | - | 125 °C | -55 °C | Active | PIN | 15.17(mm) | No | 2.39 | No | F | Crimp | 26 AWG | e4 | EAR99 | MICRO D-SUB | Micro D-Subminiature | Pin | LOW PROFILE | 8536.69.40.30 | D Type Connectors | - | - | - | NO | NO | GENERAL PURPOSE | 37 | compliant | 3(A) | CADMIUM/YELLOW CHROMATE | COMMERCIAL | 37(POS) | - | 0.308 inch | MALE | - | NO | 0.23 inch | 3 A | RND PIN-SKT | 8 mΩ | 26(AWG) | 5000000000 Ω | 0.05 inch | PLUG | CRIMP | 600VAC V | 1(Port) | 0.457(m) | 500 Cycles | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.043 inch | MICRO D-SUB | Not Included | PREASSEM CONN | 3(A) | - | 0.2 inch | 37.72(mm) | 7.82(mm) | ||
![]() MDM-21PH046B ITT | 2898 |
| - | - | Gold | - | - | 21 | - | - | - | Straight | Hook-up Wire | - | Copper Alloy | 0.64(mm) | - | - | - | - | Cable | - | 2 | - | - | - | - | - | PIN | 15.17(mm) | No | - | - | - | Crimp | - | - | - | MICRO D-SUB | Micro D-Subminiature | Pin | - | - | - | - | - | - | - | - | - | - | - | 3(A) | - | - | 21(POS) | - | - | - | - | - | - | - | - | - | 26(AWG) | - | - | - | - | - | 1(Port) | 1.828(m) | - | - | - | - | - | - | MICRO D-SUB | Not Included | - | 3(A) | - | - | 27.56(mm) | 7.82(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24308/2-21Z ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-9PH006L ITT | In Stock | - | - | - | Gold | - | - | 9 | - | - | - | Straight | Hook-up Wire | - | Copper Alloy | 0.64(mm) | - | - | - | - | Cable | - | 2 | - | - | - | - | - | PIN | 15.17(mm) | No | - | - | - | Crimp | - | - | - | MICRO D-SUB | Micro D-Subminiature | Pin | - | - | - | - | - | - | - | - | - | - | - | 3(A) | - | - | 9(POS) | - | - | - | - | - | - | - | - | - | 26(AWG) | - | - | - | - | - | 1(Port) | 0.914(m) | - | - | - | - | - | - | MICRO D-SUB | Not Included | - | 3(A) | - | - | 19.94(mm) | 7.82(mm) | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | Gold | - | - | 15 | - | - | - | Straight | - | - | Copper Alloy | 1.27(mm) | ITT CANNON | - | ITT Interconnect Solutions | MDM-15PSL-A174 | Panel | - | 2 | - | -55C to 125C | - | - | Active | PIN | 15.65(mm) | No | 2.25 | Yes | - | Solder Pot | - | - | EAR99 | D MICROMINIATURE CONNECTOR | Micro D-Subminiature | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | compliant | 3(A) | - | - | 15(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | 23.75(mm) | 7.82(mm) | ||
![]() MDM9PH004P ITT | 2688 |
| - | - | Gold | - | - | 9 | - | - | - | Straight | - | - | Copper Alloy | 0.64(mm) | - | - | - | - | Cable | - | 2 | - | - | - | - | - | PIN | 15.17(mm) | No | - | - | - | Crimp | - | - | - | - | Micro D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | 3(A) | - | - | 9(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.94(mm) | 7.82(mm) | ||
![]() DCM37PA191 ITT | 1076 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | STEEL | - | - | - | - | - | - | - | - | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DBA9W4SA197F0 | - | - | - | - | - | - | - | Active | - | - | - | 2.04 | - | 3/B | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | COMPATIBLE CONTACTS: 030-2488-017; 030-2488-016; 980-2000-926; 980-2000-923, EMI/RFI SHIELDED, PANEL MOUNT | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 9 | compliant | - | TIN | - | - | DBA9W4PK87F0 | - | FEMALE | 94V-0 | YES | - | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAM7W2SMA197 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 990-8504-001 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA19977-40 ITT | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 980-2000-435 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAM15PA191 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAMF15SF179A ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDMMG24H7PJ ITT | In Stock | - | - | - | Gold Over Nickel | BOARD | STEEL | 24 | - | - | - | Right Angle | - | NOT SPECIFIED | Copper Alloy | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DDMMG24H7PJ | - | - | - | - | -55C to 150C | - | - | Active | PIN | - | No | 2.42 | No | 5/D | Solder | - | - | - | D SUBMINIATURE CONNECTOR | Combo D-Subminiature | - | STANDARD: MIL-C-24308, PANEL MOUNT | - | - | YES | NO | NO | NO | YES | GENERAL PURPOSE | 24 | compliant | 40/7.5(A) | CHROMATE | - | 7Power/17Signal(POS) | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | PLUG | SOLDER | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDMK-50P ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |