- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Cable Types | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Contact Rows | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Cable Length | Durability | Connector Type A | Connector Type B | Current Rating (Max) | Shell Plating | Contact Arrangement | Terminal Length | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Gold | - | - | 13 | - | - | - | Right Angle | - | - | Copper Alloy | - | - | - | - | - | - | - | - | -55C to 125C | - | - | - | SKT | - | No | - | - | - | Solder | - | - | Combo D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | 5/7.5(A) | - | - | - | 3Coaxial/10Signal(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | Tin Over Nickel | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24308/1-3Z ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMM-25W3SA ITT | In Stock | - | - | - | Gold Over Nickel | - | - | 22 | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | -55C to 150C | - | - | - | F | - | No | - | - | - | Solder Pot | - | - | Combo D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | 7.5(A) | - | - | - | 22Signal/3Cavity(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | Tin Over Nickel | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24308/4-5Z ITT | In Stock | - | - | - | Gold Over Nickel | - | - | 50 | - | - | - | Straight | - | - | Copper Alloy | - | - | - | - | - | Panel | - | 3 | -55C to 150C | - | - | - | PIN | 15.6(mm) | No | - | - | - | Crimp | - | - | D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | 7.5(A) | - | - | - | 50(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | Tin | - | - | 66.93(mm) | 15.37(mm) | ||
![]() MDM21SH002L ITT | 2243 |
| - | 19 Weeks | Gold | CABLE | ALUMINUM ALLOY | 21 | - | - | - | Straight | Hook-up Wire | - | Copper Alloy | 1.27(mm) | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-21SH002L | Cable | - | 2 | - | - | - | Active | SKT | 15.65(mm) | No | 2.07 | - | C | Crimp | - | MICRO D-SUB | Micro D-Subminiature | SKT | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | compliant | 3(A) | YELLOW CHROMATE/CADMIUM | - | - | 21(POS) | - | - | FEMALE | - | NO | - | - | - | - | 26(AWG) | - | - | CRIMP | - | 1(Port) | 0.304(m) | - | MICRO D-SUB | Not Included | 3(A) | - | - | - | 27.56(mm) | 7.82(mm) | ||
![]() M24308/3-16Z ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | 21 | - | - | - | Straight | - | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | -55C to 125C | - | - | - | PIN | - | No | - | - | - | Solder | - | - | Combo D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | 5/7.5(A) | - | - | - | 1Power/20Signal(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | Tin Over Nickel | - | - | - | - | ||
![]() DCC-37P ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMV5X5PNK87 ITT | 109 |
| - | - | Gold Flash | BOARD AND PANEL | STEEL | 5 | #4-40 | ROUND STANDOFF | 2.087 inch | Straight | - | AU ON NI | Copper Alloy | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DBMV5X5PNK87 | Through Hole | ONE | - | -55C to 125C | 100 °C | -55 °C | Active | PIN | - | No | 2.25 | Yes | 3/B | Solder | EAR99 | D SUBMINIATURE CONNECTOR | Combo D-Subminiature | - | SHIELDED | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | compliant | 5(A) | TIN | UL | COMMERCIAL | 5Power(POS) | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | NO | 0.268 inch | 5 A | RND PIN-SKT | 7.5 mΩ | - | 5000000000 Ω | PLUG | SOLDER | 1000VAC V | 1(Port) | - | 500 Cycles | - | - | - | Tin Over Nickel | S0C5 | 0.153 inch | - | - | ||
![]() DBMAF-25S FO ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDMAM78P-FO ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBR-25S ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCCK-37P FO ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBM-13W3PA ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBMAMR25P-FO ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |