- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | JESD-609 Code | ECCN Code | Connector Type | Type | HTS Code | Subcategory | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Shell Plating | Terminal Length | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB-25P-A191 ITT | 668 |
| - | - | Gold Over Nickel | - | - | - | 25 | - | - | - | Straight | - | Copper Alloy | 1.4(mm) | - | - | - | - | Panel | - | 2 | - | -55C to 125C | - | - | - | PIN | - | No | - | - | - | Solder Pot | - | - | - | D-Subminiature | - | - | - | - | - | - | - | - | 7.5(A) | - | - | - | 25(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | Gold | BOARD | ALUMINUM ALLOY | - | 15 | #2-56 | JACKPOST | 1.39 inch | Straight | GOLD | Copper Alloy | 0.64(mm) | ITT CANNON | LIQUID CRYSTAL POLYMER | ITT Interconnect Solutions | MDM-15SBSP-A174 | Through Hole | ONE | 2 | 2 | -55C to 125C | 125 °C | -55 °C | Active | SKT | 7.82(mm) | No | 2.38 | No | B | Solder | e4 | EAR99 | D MICROMINIATURE CONNECTOR | Micro D-Subminiature | 8536.69.40.30 | D Type Connectors | NO | NO | GENERAL PURPOSE | 15 | 2.54 mm | compliant | 3(A) | NICKEL | COMMERCIAL | 2 | 15(POS) | STAGGERED | 0.308 inch | FEMALE | NO | 0.555 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 600VAC V | 1(Port) | 2.54 mm | 500 Cycles | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | Electroless Nickel | 0.109 inch | 35.31(mm) | 14.1(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | Aluminum Alloy | 31 | - | - | - | Straight | - | Copper Alloy | 0.64(mm) | - | - | - | - | Through Hole | - | 2 | - | -55C to 125C | - | - | - | SKT | 7.82(mm) | No | - | - | - | Solder | - | - | - | Micro D-Subminiature | - | - | - | - | - | - | - | - | 3(A) | - | - | - | 31(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | Electroless Nickel | - | 51.82(mm) | 14.1(mm) | ||
![]() M24308/2-15Z ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold Flash | - | - | - | 47 | - | - | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | - | - | - | -55C to 125C | - | - | - | SKT | - | No | - | - | - | Solder | - | - | - | Combo D-Subminiature | - | - | - | - | - | - | - | - | 5/7.5(A) | - | - | - | 1Power/46Signal(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | Tin Over Nickel | - | - | - | ||
![]() M24308413Z ITT | In Stock | - | - | - | Gold Over Nickel | - | - | - | 44 | - | - | - | Straight | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | -55C to 150C | - | - | - | PIN | - | No | - | - | - | Crimp | - | - | - | High Density D-Sub | - | - | - | - | - | - | - | - | 7.5(A) | - | - | - | 44(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | Tin | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24308/4-12F ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold Over Nickel | - | - | - | 24 | - | - | - | Straight | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | -55C to 150C | - | - | - | SKT | - | No | - | - | - | Solder | - | - | - | Combo D-Subminiature | - | - | - | - | - | - | - | - | 7.5(A) | - | - | - | 17POWER/7SIGNAL(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | Cadmium | - | - | - | ||
![]() M24308411Z ITT | 102 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDMM36W4PE ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | SKT | 17.06(mm) | No | - | - | - | Crimp | - | - | - | D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | Zinc | - | 69.7(mm) | 12.93(mm) | ||
![]() DCMMV8X8SN ITT | In Stock | - | - | - | Gold Over Nickel | - | - | - | 8 | - | - | - | Straight | - | Copper Alloy | - | - | - | - | - | Through Hole | - | 2 | - | -55C to 150C | - | - | - | SKT | - | No | - | - | - | Solder | - | - | - | D-Subminiature | - | - | - | - | - | - | - | - | 5/7.5(A) | - | - | - | 8(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - |