- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Material | Housing Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Cable Types | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Plug / Receptacle | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Gender | Power (Watts) | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Failure Rate | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Current Rating (Max) | Assembly Item Name | Shell Plating | Contact Arrangement | Features | Terminal Length | Product Length | Product Length (mm) | Height Seated (Max) | Plating Thickness | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Gold | BOARD | - | STEEL | - | - | Polyester | 9 | #4-40 | CLINCH NUT | - | - | 1.539 inch | Right Angle | - | NOT SPECIFIED | Copper Alloy | 6.86(mm) | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DAMC-3C3S-J-A197 | - | - | - | Through Hole | ONE | 1 | - | -55C to 125C | 100 °C | -55 °C | - | - | Active | SKT | - | 21.42(mm) | - | No | 5.67 | Yes | 2/A | Solder | - | - | - | - | - | - | - | Yes | - | EAR99 | - | D SUBMINIATURE CONNECTOR | D-Subminiature | - | - | - | - | COMPATIBLE CONTACTS: 110238-1014; 110238-1013; D130356-1; D130356; D130356-3, EMI/RFI SHIELDED, PANEL MOUNT | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | - | compliant | 5(A) | TIN | - | UL | COMMERCIAL | - | 3Coaxial(POS) | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | 0.494 inch | - | 5 A | RND PIN-SKT | 7.5 mΩ | - | 5000000000 Ω | - | RECEPTACLE | SOLDER | - | 1000VAC V | 1(Port) | - | 500 Cycles | - | - | - | - | - | - | - | - | - | Tin Over Nickel | S0C3 | - | - | - | 39.14(mm) | - | - | 12.55(mm) | - | ||
Tiny WHSL | 219 |
| - | 17 Weeks | - | PANEL | - | STEEL | - | - | - | - | #4-40 | CLINCH NUT | - | - | 2.087 inch | - | RG-179 | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DBME5W5SA197 | - | - | - | - | - | - | - | -55C to 125C | 150 °C | -65 °C | - | - | Active | - | - | - | - | No | 1.65 | Yes | 3/B | - | 20 AWG | 20 AWG | - | - | - | - | - | Yes | - | - | - | D SUBMINIATURE CONNECTOR | Housing | - | - | RCP | - | EMI/RFI SHIELDED | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | - | compliant | - | TIN | - | UL | COMMERCIAL | - | 5(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | Black | NO | - | - | 5 A | COAX | 55 mΩ | 8-26(AWG) | - | - | RECEPTACLE | SOLDER | - | 1500VAC V | - | - | - | - | - | - | - | - | - | PREASSEM CONN | 7.5(A) | - | - | S0C5 | - | - | - | - | - | FLASH inch | - | - | ||
![]() DBMM25SM ITT | In Stock | - | - | 17 Weeks | Gold | BOARD | - | STEEL | - | - | - | 25 | HOLE .112-.124 | LOCKING | - | Polyester | 2.088 inch | Straight | - | AU ON NI | Copper Alloy | 1.4(mm) | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DBMM-25S-M | - | - | Through Hole | Through Hole | - | 2 | 2 | -55C to 150C | 125 °C | -55 °C | - | - | Active | SKT | - | 12.55(mm) | - | No | 1.82 | No | 3/B | Solder | - | - | - | - | - | - | e4 | No | - | EAR99 | - | D SUBMINIATURE CONNECTOR | D-Subminiature | - | - | Receptacle | - | STANDARD: MIL-C-24308, PANEL MOUNTABLE | 8536.69.40.30 | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | 2.7686 mm | compliant | 7.5(A) | CHROMATE | - | UL | MIL-C-24308 | 2 | 25(POS) | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | - | NO | - | - | 7.5 A | RND PIN-SKT | - | - | - | - | RECEPTACLE | SOLDER | - | 1250VAC V | 1(Port) | 2.8448 mm | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | - | GREEN | - | - | - | - | - | - | 0.158 inch | 53.04 mm | 53.04(mm) | - | 50u inch | 13.8(mm) | - | ||
Tiny WHSL | 1173 |
| - | 17 Weeks | Gold | BOARD | - | STEEL | - | - | Polyester | 9 | #4-40 | CLINCH NUT | - | - | 2.087 inch | Right Angle | - | GOLD FLASH | Copper Alloy | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DBMC9H4SJA197 | - | - | - | Through Hole | ONE | - | - | -55C to 125C | 100 °C | -55 °C | - | - | Active | SKT | - | - | - | No | 2.21 | Yes | 3/B | Solder | - | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | D-Subminiature | - | - | - | - | COMPATIBLE CONTACT: DM53744-92, EMI/RFI SHIELDED, PANEL MOUNT | - | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 9 | - | unknown | 40/7.5(A) | TIN | - | UL | COMMERCIAL | - | 4Power/5Signal(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | - | NO | 1.127 inch | - | 5 A | RND PIN-SKT | 7.5 mΩ | - | 5000000000 Ω | - | RECEPTACLE | SOLDER | - | 1000VAC V | 1(Port) | - | 500 Cycles | - | - | - | - | - | - | - | - | - | Tin Over Nickel | S5C4 | - | 0.153 inch | - | 53.04(mm) | - | - | 12.55(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | PANEL | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | DDMY24W7PNMBK52 | DDMY | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 1.49 | No | 5/D | - | - | - | - | - | - | - | - | No | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | YES | - | - | 24 | - | unknown | - | GOLD | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | NO | - | - | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks, 4 Days | - | BOARD AND PANEL | - | STEEL | - | - | - | - | #4-40 | ROUND STANDOFF | - | - | 2.729 inch | - | - | AU ON NI | COPPER ALLOY | - | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DCMV-17H5P-N-K127 | - | - | - | STRAIGHT | ONE | - | - | - | 100 °C | -55 °C | - | - | Active | - | - | - | - | - | 2.25 | Yes | 4/C | - | - | - | - | - | - | - | - | No | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | SHIELDED | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | YES | - | - | 17 | - | compliant | - | TIN | - | UL | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.19 inch | MALE | 94V-0 | - | NO | 0.494 inch | - | 5 A | RND PIN-SKT | 7.5 mΩ | - | 5000000000 Ω | - | PLUG | SOLDER | - | 1000VAC V | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | - | S12C5 | - | - | - | - | - | 30u inch | - | - | ||
![]() DE9P1A0NK87 ITT | In Stock | - | - | 12 Weeks | Gold Flash | BOARD AND PANEL | - | STEEL | - | - | Polyester | 9 | HOLE .112-.124 | LOCKING | - | - | 1.213 inch | Right Angle | - | GOLD FLASH | Copper Alloy | - | ITT CANNON | PLASTIC | ITT Interconnect Solutions | DE9P-1A0N-K87 | - | - | - | Through Hole | - | 2 | 2 | -55C to 125C | 125 °C | -55 °C | - | - | Active | M | - | - | - | No | 5.69 | Yes | 1/E | Solder | - | - | - | - | - | - | - | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | D-Subminiature | - | - | - | - | STANDARD: DIN 41652 | 8536.69.40.30 | D Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 9 | 2.7432 mm | compliant | 7.5(A) | TIN | - | UL | COMMERCIAL | 2 | 9(POS) | STAGGERED | - | 0.494 inch | MALE | 94V-0 | - | NO | 0.47 inch | - | 7.5 A | RND PIN-SKT | 8 mΩ | - | - | 0.108 inch | RECEPTACLE | SOLDER | - | 1250VAC V | 1(Port) | 2.54 mm | - | - | STAGGERED | - | - | 0.1 inch | GREEN | - | - | - | Tin | - | - | 0.185 inch | - | - | - | - | - | - | ||
![]() 2DD100S-6 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.18 mm | - | - | - | - | - | ||
![]() 2DEF19S ITT | In Stock | - | - | 18 Weeks, 1 Day | - | CABLE AND PANEL | - | STEEL | - | - | - | - | HOLE .088 | FLOAT MOUNT | - | - | 1.213 inch | - | - | GOLD | COPPER ALLOY | - | ITT CANNON | GLASS FILLED NYLON | ITT Interconnect Solutions | 2DEF19S | - | - | - | STRAIGHT | ONE | - | 3 | - | - | - | - | - | Active | - | - | - | - | - | 5.72 | No | 1/E | - | 22 AWG | 26 AWG | - | - | - | - | e4 | No | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | POLARIZED | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 19 | - | compliant | - | YELLOW CHROMATE/CADMIUM | - | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | - | - | NO | 0.312 inch | - | 5 A | RND PIN-SKT | 9 mΩ | - | 5000000000 Ω | 0.075 inch | RECEPTACLE | CRIMP | - | 1000VAC V | - | - | - | Gold (Au) | STAGGERED | 3.336 N | 3.336 N | 0.065 inch | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2DD100P ITT | In Stock | - | - | 18 Weeks, 1 Day | Gold | CABLE AND PANEL | - | STEEL | - | - | - | - | HOLE .112-.124 | - | - | Melamine | 2.635 inch | Straight | - | GOLD | Silver Alloy | - | ITT CANNON | GLASS FILLED NYLON | ITT Interconnect Solutions | 2DD100P | - | - | Panel Mount | - | ONE | - | 4 | - | - | - | - | - | Active | - | SP6T | - | - | - | 2.38 | No | 5/D | Crimp | 22 AWG | 26 AWG | -55 to 125 °C | - | - | - | e4 | - | - | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | Pin | - | COMPATIBLE CONTACTS: 030-2259-000; 030-1975-009; 030-1975-010, PANEL MOUNT, POLARIZED | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.9000 mm | 100 | - | compliant | - | CADMIUM YELLOW CHROMATE | 100 | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | MALE | - | - | NO | 0.555 inch | - | 5 A | RND PIN-SKT | 9 mΩ | - | 5000000000 Ω | 0.075 inch | RECEPTACLE | CRIMP | - | 1400VAC V | - | - | - | Gold (Au) | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | - | - | - | - | - | - | 66.92 mm | - | - | - | - | - | ||
![]() DE51224-1 ITT | 1216 |
| - | 16 Weeks | - | - | 0805 (2012 Metric) | - | 0805 | STAINLESS STEEL | - | - | #4-40 | SCREW | RS73F2ART | - | - | Straight | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | DE51224-1 | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ROHS COMPLIANT | Active | - | - | 3.66(mm) | Active | - | 1.64 | Yes | - | - | - | - | -55°C ~ 155°C | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | 2 | - | ±25ppm/°C | - | Retainer Assembly | 11.3 Ohms | Thick Film | - | 0.25W, 1/4W | - | - | - | NO | NO | NO | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | HARDWARE-SLIDE LOCK ASSEMBLY | - | - | Automotive AEC-Q200 | - | 35.05 mm | 35.05(mm) | 0.023 (0.60mm) | - | 12.7(mm) | AEC-Q200 | ||
![]() M24308/2-12F ITT | In Stock | - | - | - | Gold Over Nickel | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 3 | - | -55C to 150C | - | - | - | - | - | SKT | - | - | - | No | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | High Density D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5(A) | - | - | - | - | - | 26(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | Cadmium | - | - | - | - | - | - | - | - | - | ||
![]() DAMAM-15S ITT | 27 |
| - | - | Gold Over Nickel | CABLE | - | STEEL | - | - | - | 15 | HOLE .112-.124 | - | - | - | 1.541 inch | Straight | - | GOLD OVER NICKEL | Copper Alloy | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DAMAM15S | - | - | Cable Mount | Cable | - | 2 | 2 | -55C to 150C | 150 °C | -65 °C | - | - | Active | SKT | - | - | - | No | 1.79 | No | 2/A | Crimp | 18 AWG | 30 AWG | -55 to 125 °C | - | - | - | e4 | - | - | - | - | D SUBMINIATURE CONNECTOR | D-Subminiature | - | - | Receptacle | - | STANDARD: MIL-C-24308, COMPATIBLE CONTACTS: 031-1007-042; 031-1147-000, PANEL MOUNTABLE | - | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | - | compliant | 7.5(A) | CHROMATE | - | - | MIL-C-24308 | - | 15(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | - | - | NO | 0.189 inch | - | 5 A | RND PIN-SKT | 55 mΩ | - | - | 0.108 inch | RECEPTACLE | CRIMP | - | 1500VAC V | 1(Port) | - | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | 0.112 inch | GREEN | PREASSEM CONN | - | - | Tin | - | - | - | - | - | - | 50u inch | - | - | ||
![]() ZDA15S ITT | 1157 | - | - | 8 Weeks | Gold | PANEL | - | STEEL | - | - | Thermoplastic | 15 | - | - | - | Thermoplastic | 1.539 inch | Straight | - | NOT SPECIFIED | Phosphor Bronze | 1.37(mm) | ITT CANNON | GLASS FILLED POLYETHYLENE | ITT Interconnect Solutions | ZDA15S | ZD | - | Panel Mount | Panel | - | 2 | 2 | -55C to 105C | 105 °C | -55 °C | - | ROHS COMPLIANT | Active | SKT | - | - | - | No | 1.64 | Yes | 2/A | Solder Cup | - | - | -55 to 105 °C | - | - | - | - | Yes | - | EAR99 | - | D SUBMINIATURE CONNECTOR | D-Subminiature | - | - | Receptacle | - | PANEL MOUNT | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.7700 mm | 15 | - | unknown | 5(A) | TIN | - | UL | - | - | 15(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | - | NO | - | - | 5 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | 0.109 inch | RECEPTACLE | SOLDER | - | 1000VAC V | 1(Port) | - | - | - | STAGGERED | - | - | 0.112 inch | BLACK | - | - | - | Tin | - | - | - | 39.1 mm | 39.1(mm) | - | - | 12.55(mm) | - | ||
![]() DBMM9W4P ITT | 40 | - | - | 17 Weeks | Gold | PANEL | - | STEEL | - | - | Polyester | 9 | HOLE .112-.124 | - | - | Polyester | 2.088 inch | Straight | - | NOT SPECIFIED | Copper Alloy | - | ITT CANNON | POLYETHYLENE | ITT Interconnect Solutions | DBMM-9W4P | - | - | Panel Mount | Panel | - | - | 2 | -55C to 150C | 150 °C | -65 °C | - | - | Active | PIN | - | 17.56(mm) | - | No | 2.39 | No | 3/B | Solder Cup | 20 AWG | 20 AWG | -55 to 125 °C | - | - | - | - | No | - | EAR99 | - | D SUBMINIATURE CONNECTOR | D-Subminiature | - | - | Pin | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 9 | 0.109 mm | compliant | 7.5(A) | CADMIUM | - | UL | COMMERCIAL | - | 5Signal/4Cavity(POS) | - | - | 0.494 inch | MALE | 94V-0 | - | NO | - | - | 5 A | HYBRID | 7.5 mΩ | - | - | - | RECEPTACLE | SOLDER | - | 1250VAC V | 1(Port) | - | - | - | - | - | - | - | - | PREASSEM CONN | - | - | - | S5C4 | - | - | 53.04 mm | 53.04(mm) | - | - | 12.55(mm) | - | ||
![]() MDM-25SSB ITT | 2248 |
| - | 19 Weeks | Gold | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | - | HOLE .087-.098 | LOCKING | - | LCP (Liquid Crystal Polymer) | 1.185 inch | Straight | - | GOLD | Copper Alloy | - | ITT CANNON | LIQUID CRYSTAL POLYMER | ITT Interconnect Solutions | MDM-25SSB | - | - | Panel Mount | - | ONE | - | 2 | - | 125 °C | -55 °C | - | - | Active | - | - | - | - | - | 2.4 | No | D | Solder Pot | 26 AWG | 32 AWG | -55 to 125 °C | - | - | - | e4 | - | - | EAR99 | - | D MICROMINIATURE CONNECTOR | - | - | - | Receptacle | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | NO | NO | GENERAL PURPOSE | - | 25 | - | compliant | - | CADMIUM/YELLOW CHROMATE | - | - | COMMERCIAL | - | - | - | - | 0.308 inch | FEMALE | - | - | NO | 0.225 inch | - | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 600VAC V | - | - | 500 Cycles | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | PREASSEM CONN | - | - | - | - | - | 0.2 inch | 30.1 mm | - | - | - | - | - | ||
![]() MDM-25PBSP ITT | 2940 |
| - | 19 Weeks | Gold | BOARD | - | ALUMINUM ALLOY | - | - | - | 25 | #2-56 | JACKPOST | - | - | 1.74 inch | Straight | - | GOLD | Copper Alloy | - | ITT CANNON | LIQUID CRYSTAL POLYMER | ITT Interconnect Solutions | MDM-25PBSP | - | - | - | Through Hole | ONE | 2 | 2 | -55C to 125C | 125 °C | -55 °C | - | - | Active | PIN | - | 7.82(mm) | - | No | 2.37 | No | D | Solder | - | - | - | - | - | - | e4 | - | - | EAR99 | - | D MICROMINIATURE CONNECTOR | Micro D-Subminiature | - | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | NO | NO | GENERAL PURPOSE | - | 25 | 2.54 mm | compliant | 3(A) | CADMIUM/YELLOW CHROMATE | - | - | COMMERCIAL | 2 | 25(POS) | STAGGERED | - | 0.308 inch | MALE | - | - | NO | 0.555 inch | - | 3 A | RND PIN-SKT | 8 mΩ | - | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | - | 600VAC V | 1(Port) | 2.54 mm | 500 Cycles | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | - | - | - | - | 0.109 inch | - | 44.2(mm) | - | - | 14.1(mm) | - | ||
![]() DBMM-25P-D ITT | 63 |
| - | 17 Weeks | Gold | BOARD | - | STEEL | - | - | - | - | HOLE .112-.124 | LOCKING | - | PCT (Polychlorinated Terphenyl) | 2.088 inch | Right Angle | - | GOLD OVER NICKEL | Copper Alloy | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DBMM-25P-D | - | - | Through Hole | RIGHT ANGLE | - | - | 2 | - | 125 °C | -55 °C | - | - | Active | - | - | - | - | - | 2.41 | No | 3/B | Solder | - | - | -55 to 150 °C | - | - | - | - | No | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | Pin | - | STANDARD: MIL-C-24308, PANEL MOUNTABLE | - | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | 2.794 mm | compliant | - | CHROMATE | 25 | UL | MIL-C-24308 | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | - | NO | 0.514 inch | - | 7.5 A | RND PIN-SKT | - | - | - | - | PLUG | SOLDER | - | 1250VAC V | - | 2.8448 mm | - | - | STAGGERED | - | - | - | GREEN | - | - | - | - | - | - | 0.127 inch | 53.04 mm | - | - | 50u inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.66 mm | - | - | - | - | - |