- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Gender | Power (Watts) | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Base Part Number | Shell Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Failure Rate | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Speed | PCB Contact Row Spacing | Core Processor | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Shell Plating | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Features | Terminal Length | Product Length | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.72 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.72 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | Gold | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-9SCBRM7-T | Through Hole | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | - | - | - | EAR99 | - | D MICROMINIATURE CONNECTOR | - | - | - | Receptacle | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.94 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 950 |
| - | - | Gold | BOARD | - | ALUMINUM ALLOY | - | - | #2-56 | JACKPOST | LCP (Liquid Crystal Polymer) | 1.435 inch | Right Angle | AU | Copper Alloy | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-51SCBRM7TL56-A172 | Through Hole | RIGHT ANGLE | - | 3 | - | 125 °C | -55 °C | Active | - | - | 5.78 | - | No | - | Solder | - | - | -55 to 125 °C | - | - | - | - | e4 | Yes | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | Receptacle | - | - | - | D Type Connectors | - | - | - | - | - | - | 51 | 2.54 mm | compliant | - | - | GOLD OVER NICKEL | COMMERCIAL | 5 | - | STAGGERED | - | 0.351 inch | FEMALE | - | 0.65 inch | - | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 900VAC V | - | - | 2.54 mm | - | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 inch | 36.45 mm | - | ||
Tiny WHSL | 938 |
| - | - | Gold | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.66 mm | - | ||
![]() DAMA-15P ITT | In Stock | - | - | 17 Weeks | Gold | CABLE | - | STEEL | - | 15 | HOLE .112-.124 | - | Thermoplastic | 1.541 inch | Straight | GOLD | Copper Alloy | 1.37(mm) | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DAMA15P | Cable Mount | Cable | 2 | 2 | -55C to 125C | 150 °C | -65 °C | Active | PIN | No | 1.79 | - | No | 2/A | Crimp | 18 AWG | 30 AWG | -55 to 125 °C | - | * | - | - | e4 | No | Active | - | EAR99 | - | D SUBMINIATURE CONNECTOR | D-Subminiature | - | - | Pin | - | COMPATIBLE CONTACTS: 330-5291-000; 330-5291-001; 330-5291-004, PANEL MOUNTABLE | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | compliant | 7.5(A) | - | CHROMATE | COMMERCIAL | - | 15(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | NO | 0.189 inch | - | 5 A | RND PIN-SKT | 55 mΩ | - | 0.108 inch | PLUG | CRIMP | 1500VAC V | 1(Port) | - | - | - | Gold (Au) | STAGGERED | - | - | 0.112 inch | GREEN | PREASSEM CONN | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | BOARD | - | ALUMINUM ALLOY | - | - | #2-56 | JACKPOST | LCP (Liquid Crystal Polymer) | 1.485 inch | Right Angle | AU | Copper Alloy | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-37SCBRM7T-A174 | Through Hole | RIGHT ANGLE | - | 2 | - | 125 °C | -55 °C | Active | - | - | 5.78 | - | No | - | Solder | - | - | -55 to 125 °C | - | * | - | - | e4 | No | Active | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | Receptacle | - | - | - | D Type Connectors | - | - | - | - | - | - | 37 | 2.54 mm | compliant | - | - | NICKEL | COMMERCIAL | 4 | - | STAGGERED | - | 0.308 inch | FEMALE | - | 0.52 inch | - | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 900VAC V | - | - | 2.54 mm | - | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.109 inch | 37.72 mm | - | ||
Tiny WHSL | 2499 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-51PCBRP-L56 | - | - | - | - | - | - | - | Active | - | - | 5.65 | - | - | - | - | - | - | - | - | * | - | - | - | - | Active | - | EAR99 | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 536 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | Gold | BOARD | - | ALUMINUM ALLOY | - | - | - | - | LCP (Liquid Crystal Polymer) | 2.34 inch | Straight | GOLD | Copper Alloy | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-37PBSTL57 | Through Hole | STRAIGHT | - | 2 | - | 125 °C | -55 °C | Active | - | - | 5.78 | - | No | - | Solder | - | - | -55 to 125 °C | - | * | - | - | e4 | No | Active | - | EAR99 | - | D MICROMINIATURE CONNECTOR | - | - | - | Pin | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 37 | 2.54 mm | compliant | - | - | CADMIUM/YELLOW CHROMATE | COMMERCIAL | 2 | - | STAGGERED | - | 0.308 inch | MALE | - | 0.555 inch | - | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 900VAC V | - | - | 2.54 mm | - | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.19 inch | 59.44 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | QorIQ P1 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P1020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | 2.5V, 3.3V | 10/100/1000 Mbps (3) | 2 Core, 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | - | -- | -- | -- | -- | - | - | - | - | ||
Tiny WHSL | 2368 |
| - | - | - | - | 1295-BBGA, FCBGA | - | 1295-FCPBGA (37.5x37.5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Bulk | QorIQ P5 | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0GHz | - | PowerPC e5500 | - | - | - | - | - | - | - | -- | 1 Gbps (5), 10 Gbps (1) | 1 Core, 64-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | - | -- | -- | -- | SATA 3Gbps (2) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial, Radial Bend | - | Panasert | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | CF | 0.091 Dia x 0.236 L (2.30mm x 6.00mm) | ±5% | - | - | Active | 2 | - | 0/ -400ppm/°C | - | - | 4.3 kOhms | Carbon Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | Axial | - | Axial | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55°C ~ 275°C | Tape & Box (TB) | PAC | 0.295 Dia x 1.024 L (7.50mm x 26.00mm) | ±1% | - | - | Active | 2 | - | ±100ppm/°C | - | - | 2.5 kOhms | Wirewound | Pin | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | 19.94 mm | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | - | - | Active | 2 | - | ±15ppm/°C | - | - | 75 Ohms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | -- | ||
![]() MDM96516-606 ITT | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | - | - | Active | 2 | - | ±10ppm/°C | - | - | 20 Ohms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.1% | - | - | Active | 2 | - | ±5ppm/°C | - | - | 200 Ohms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | -- |