- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Mounting Option 1 | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | ECCN | Harmonized Code | Ihs Manufacturer | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Cable Length | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Shell Plating | Terminal Length | Product Length | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEMM-9S-M ITT | In Stock | - | - | 17 Weeks | Gold | BOARD | STEEL | 9 | HOLE .112-.124 | PCT (Polychlorinated Terphenyl) | 1.213 inch | Straight | AU ON NI | Copper Alloy | 1.37(mm) | - | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | - | ITT Interconnect Solutions | DEMM-9S-M | Through Hole | Through Hole | 2 | 2 | -55C to 150C | 150 °C | -65 °C | Active | F | 12.55(mm) | No | 2.39 | No | 1/E | Solder | - | - | - | -55 to 125 °C | e4 | No | - | D SUBMINIATURE CONNECTOR | D-Subminiature | - | Receptacle | STANDARD: MIL-C-24308, PANEL MOUNTABLE | - | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2.8400 mm | 9 | 2.7432 mm | compliant | 7.5(A) | CHROMATE | - | MIL-C-24308 | 2 | 9 POS | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | NO | 0.235 inch | - | RND PIN-SKT | 55 mΩ | - | 0.109 inch | RECEPTACLE | SOLDER | - | 1 | - | 2.8448 mm | Gold (Au) | STAGGERED | - | - | 0.112 inch | GREEN | - | - | 0.158 inch | 30.81 mm | 30.81(mm) | 50u inch | 13.8(mm) | ||
Tiny WHSL | In Stock | - | - | - | Gold | BOARD | ALUMINUM ALLOY | - | - | LCP (Liquid Crystal Polymer) | 2.27 inch | Straight | GOLD | Copper Alloy | - | - | - | ITT CANNON | DIALLYL PHTHALATE | - | ITT Interconnect Solutions | MDM-51PBSL57-A174 | Through Hole | STRAIGHT | - | 3 | - | 125 °C | -55 °C | Active | - | - | - | 5.78 | No | - | Solder | - | - | - | -55 to 125 °C | e4 | No | - | D MICROMINIATURE CONNECTOR | - | - | Pin | - | - | D Type Connectors | - | - | - | - | - | - | - | 51 | 2.54 mm | compliant | - | NICKEL | - | COMMERCIAL | 3 | - | STAGGERED | - | 0.351 inch | MALE | - | - | 0.555 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 900VAC V | - | - | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | 0.19 inch | 57.66 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2213 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | -55 to 125 °C | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.94 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | ITT Interconnect Solutions | MDM-100PBS-L58 | - | - | - | - | - | - | - | Active | - | - | - | 5.7 | - | - | - | - | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | -55 to 125 °C | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77.98 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8536.69.4040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEM-9PA ITT | In Stock | - | - | - | - | BOARD | STEEL | - | - | - | - | - | - | - | - | - | - | ITT CANNON | POLYESTER | - | ITT Interconnect Solutions | DEM9PA | - | - | - | - | - | - | - | Active | - | - | - | 1.82 | No | 1/E | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | PANEL MOUNT | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | compliant | - | CHROMATE | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | -55 to 125 °C | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.1 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | Gold | PANEL | ALUMINUM ALLOY | 37 | HOLE .125-.137 | LCP (Liquid Crystal Polymer) | 1.485 inch | Straight | AU | Copper Alloy | 1.27(mm) | - | - | ITT CANNON | LIQUID CRYSTAL POLYMER (LCP) | - | ITT Interconnect Solutions | MDM-37SSP-A174 | Panel Mount | Panel | 2 | 2 | -55C to 125C | 125 °C | -55 °C | Active | SKT | 15.17(mm) | No | 5.7 | Yes | - | Solder Pot | - | 26 AWG | 32 AWG | -55 to 125 °C | e4 | - | EAR99 | - | Micro D-Subminiature | - | Receptacle | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | 37 | - | compliant | 3(A) | - | UL | COMMERCIAL | - | 37(POS) | - | - | 0.308 inch | FEMALE | - | - | 0.106 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER LUG | 600VAC V | 1(Port) | - | - | Gold (Au) | STAGGERED | 2.224 N | .139 N | - | - | PREASSEM CONN | Electroless Nickel | 0.2 inch | 37.72 mm | 37.72(mm) | - | 7.82(mm) | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | 25 AWG | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.076 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2177 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |