- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Number of Pins | Shell Material | Material | Number of Terminals | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | ECCN | Harmonized Code | Ihs Manufacturer | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Outside Diameter | Bushing Type | Terminal Length | Product Length | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8536.69.4040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8536.69.4040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD AND PANEL | - | - | - | - | - | - | - | NOT SPECIFIED | - | EAR99 | 8536.69.4040 | ITT CANNON | - | Unavailable | ITT Interconnect Solutions | M24308/23-34Z | - | - | - | - | - | - | - | - | Active | - | No | 2.06 | - | 4/C | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | STANDARD: MIL-DTL-24308, POLARIZED | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8536.69.4040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8536.69.4040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8536.69.4040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD AND PANEL | - | - | - | - | - | - | - | NOT SPECIFIED | - | EAR99 | 8536.69.4040 | ITT CANNON | - | Unavailable | ITT Interconnect Solutions | M24308/23-46Z | - | - | - | - | - | - | - | - | Obsolete | - | No | 5.67 | - | 4/C | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | STANDARD: MIL-DTL-24308, POLARIZED | 8536.69.40.30 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24308/23-4F ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8536.69.4040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8536.69.4040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8536.69.4040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8536.69.4040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD AND PANEL | - | - | - | - | - | - | - | NOT SPECIFIED | - | EAR99 | 8536.69.4040 | ITT CANNON | - | Unavailable | ITT Interconnect Solutions | M24308/24-59Z | - | - | - | - | - | - | - | - | Active | - | - | 2.06 | - | 5/D | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | STANDARD: MIL-DTL-24308, POLARIZED | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24308/24-8Z ITT | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8536.69.4040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24308/24-9Z ITT | In Stock | - | - | - | Gold Over Nickel | - | - | - | - | 25 | - | - | Straight | - | Copper Alloy | EAR99 | 8536.69.4040 | - | - | Unavailable | - | - | - | - | Through Hole | 2 | - | -55C to 150C | - | - | - | PIN | No | - | - | - | Solder | - | - | - | - | - | D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5(A) | - | - | - | 25(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 003-8608-110 ITT | In Stock | - | - | - | - | Back Mount | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-79663 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | 2 m | ||
![]() 011-8567-100 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 596641733 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coils | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 096518-0154 ITT | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | Dynalco | 270A-100816 | - | - | - | - | - | - | - | - | Active | - | - | 5.7 | Yes | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 024256-0019W ITT | In Stock | - | - | - | - | - | - | - | Cast Iron | - | - | - | - | - | - | - | - | ITT CANNON | - | - | Maurey Power Transmission | 4B5.8 | - | - | - | - | - | - | - | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.15 Inches | SD | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pot | -55 to 125 °C | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.75 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | BOARD | - | ALUMINUM ALLOY | - | - | LCP (Liquid Crystal Polymer) | 1.485 inch | Right Angle | AU | Copper Alloy | - | - | ITT CANNON | DIALLYL PHTHALATE | - | ITT Interconnect Solutions | MDM-37SCBRT-A174 | - | Through Hole | RIGHT ANGLE | - | 2 | - | 125 °C | -55 °C | Active | - | - | 5.78 | No | - | Solder | -55 to 125 °C | e4 | No | - | D MICROMINIATURE CONNECTOR | - | Receptacle | - | - | D Type Connectors | - | - | - | - | - | - | 37 | 2.54 mm | compliant | - | NICKEL | COMMERCIAL | 4 | - | STAGGERED | - | 0.308 inch | FEMALE | - | 0.52 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 900VAC V | - | 2.54 mm | - | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | 0.109 inch | 37.72 mm | - | - |