- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Power Dissipation (Max) | Risk Rank | Rohs Code | Shell Sizes | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Part Status | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Technology | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Attachment Method | Height Off Base (Height of Fin) | Dielectric Withstanding Voltage | Thermal Resistance @ Forced Air Flow | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Contact Design | FET Feature | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Terminal Length | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | 8-PowerSMD, Flat Leads | - | 8-DFN (5x6) | - | - | - | - | - | - | - | - | - | 48A (Tc) | 4.5V, 10V | - | - | - | - | - | - | - | - | - | - | 113.5W (Tc) | - | - | - | - | - | -55°C ~ 150°C (TJ) | AlphaSGT™ | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 6.2 mOhm @ 20A, 10V | 2.3V @ 250µA | 4525pF @ 50V | 95nC @ 10V | 100V | ±20V | - | -- | - | - | - | - | - | - | ||
![]() MDM-37PL1K ITT | 2045 |
| - | 32 Weeks | PANEL | - | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | HOLE .087-.098 | - | 1.485 inch | AU | COPPER ALLOY | - | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-37PL1K | - | - | 2 | - | - | Active | - | 5.78 | No | - | 25 AWG | 26 AWG | - | pushPIN™ | - | Active | EAR99 | - | Top Mount | JACKSCREW STANDARD | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | 37 | - | compliant | CADMIUM/YELLOW CHROMATE | COMMERCIAL | - | - | 0.308 inch | MALE | - | 0.23 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER LUG | Push Pin | 0.500 (12.70mm) | 600VAC V | 26.99°C/W @ 100 LFM | - | - | STAGGERED | 2.224 N | .139 N | 0.1 inch | - | - | - | - | - | - | - | PREASSEM CONN | - | -- | -- | 0.11 inch | -- | 2.126 (54.01mm) | 1.575 (40.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | - | 26.99°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 2.126 (54.01mm) | 1.575 (40.00mm) | ||
![]() MDB06-B15 ITT | In Stock | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | - | 5.23°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
Tiny WHSL | In Stock | - | - | 17 Weeks | BOARD | - | ALUMINUM ALLOY | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | #2-56 | JACKPOST | 2.04 inch | GOLD | COPPER ALLOY | - | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-31SBSP-A30 | - | STRAIGHT | 2 | 125 °C | -55 °C | Active | - | 5.78 | No | - | - | - | - | pushPIN™ | e4 | Active | EAR99 | - | Top Mount | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | 31 | 2.54 mm | compliant | BLACK ANODIZE | COMMERCIAL | 2 | STAGGERED | 0.308 inch | FEMALE | - | 0.555 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | Push Pin | 1.181 (30.00mm) | 900VAC V | 6.69°C/W @ 100 LFM | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | - | - | - | - | - | - | -- | -- | 0.109 inch | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | BOARD | - | ALUMINUM ALLOY | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | #4-40 | JACKPOST | 2.17 inch | AU | COPPER ALLOY | - | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-100PCBRM17-A174 | - | RIGHT ANGLE | 4 | 125 °C | -55 °C | Active | - | 5.78 | No | - | - | - | - | pushPIN™ | e4 | Active | EAR99 | - | Top Mount | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | 100 | 2.54 mm | compliant | NICKEL | COMMERCIAL | 8 | STAGGERED | 1 inch | MALE | - | 0.42 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | Push Pin | 0.394 (10.00mm) | 900VAC V | 7.71°C/W @ 100 LFM | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | - | - | - | - | - | - | -- | -- | 0.109 inch | -- | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | CABLE | - | ALUMINUM ALLOY | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-25SH010L-F222 | - | - | - | - | - | Active | - | 5.7 | - | D | - | - | - | pushPIN™ | - | Active | - | D MICROMINIATURE CONNECTOR | Top Mount | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | - | compliant | YELLOW CHROMATE/CADMIUM | - | - | - | - | FEMALE | NO | - | - | - | - | - | - | - | CRIMP | Push Pin | 1.378 (35.00mm) | - | 5.77°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | - | 5.77°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() MDM97390-329 ITT | 770 |
| - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | - | 2.90°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | CABLE | - | ALUMINUM ALLOY | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-25PH001L-F222 | - | - | - | - | - | Active | - | 5.7 | - | D | - | - | - | pushPIN™ | - | Active | - | D MICROMINIATURE CONNECTOR | Top Mount | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | - | compliant | YELLOW CHROMATE/CADMIUM | - | - | - | - | MALE | NO | - | - | - | - | - | - | - | CRIMP | Push Pin | 1.181 (30.00mm) | - | 7.29°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-15SH003B-F222 | - | - | - | - | - | Active | - | 5.69 | - | - | - | - | - | pushPIN™ | - | Active | - | D MICROMINIATURE CONNECTOR | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | - | 4.14°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-100PH046B-A174-F222 | - | - | - | - | - | Active | - | 5.68 | - | - | - | - | - | pushPIN™ | - | Active | - | D MICROMINIATURE CONNECTOR | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | - | 7.00°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | - | 8.92°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 2.126 (54.01mm) | 2.126 (54.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | - | 4.82°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | - | 16.48°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | - | 10.11°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | - | 10.11°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-15SH025K-F222 | MICRO | - | - | - | - | Active | - | 5.68 | - | - | - | - | - | pushPIN™ | - | Active | - | D MICROMINIATURE CONNECTOR | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | - | 4.02°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | - | 9.48°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | - | 5.52°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) |