- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Wire Size-Max | Wire Size-Min | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Shell Plating | Terminal Length | Product Length | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2430 |
| - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.31 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.47 mm | - | - | ||
![]() DDMA-50S ITT | 144 | - | - | 17 Weeks | Gold | CABLE | STEEL | 50 | HOLE .112-.124 | - | PCT (Polychlorinated Terphenyl) | 2.635 inch | Straight | GOLD OVER NICKEL | Copper Alloy | 1.4(mm) | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DDMA-50S | Cable Mount | Cable | 3 | 3 | -55C to 125C | 150 °C | -65 °C | Active | F | - | No | 2.39 | No | 5/D | Crimp | 18 AWG | 30 AWG | -55 to 125 °C | e4 | No | EAR99 | D SUBMINIATURE CONNECTOR | D-Subminiature | Receptacle | COMPATIBLE CONTACTS: 031-1007-000; 031-1007-001; 031-1007-004, PANEL MOUNTABLE | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | compliant | 7.5(A) | CHROMATE | - | COMMERCIAL | - | 50(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | FEMALE | NO | 0.186 inch | 5 A | RND PIN-SKT | 55 mΩ | - | 0.108 inch | RECEPTACLE | CRIMP | 1500VAC V | 1(Port) | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | 0.112 inch | GREEN | PREASSEM CONN | Tin | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | BOARD | ALUMINUM ALLOY | - | #2-56 | JACKPOST | LCP (Liquid Crystal Polymer) | 1.69 inch | Right Angle | AU | Copper Alloy | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-21PBRPTL39-A172 | Through Hole | RIGHT ANGLE | - | 2 | - | 125 °C | -55 °C | Active | - | - | - | 5.78 | No | - | Solder | - | - | -55 to 125 °C | e4 | No | - | D MICROMINIATURE CONNECTOR | - | Pin | - | - | D Type Connectors | - | - | - | - | - | - | - | 21 | 2.54 mm | compliant | - | GOLD OVER NICKEL | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.308 inch | MALE | - | 0.455 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 900VAC V | - | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | 0.25 inch | 42.93 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2640 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2646 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.82 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.93 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | BOARD | ALUMINUM ALLOY | - | #2-56 | JACKPOST | LCP (Liquid Crystal Polymer) | 1.185 inch | Right Angle | AU | Copper Alloy | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-25SCBRPTL57-A174 | Through Hole | RIGHT ANGLE | - | 2 | - | 125 °C | -55 °C | Active | - | - | - | 5.78 | No | - | Solder | - | - | -55 to 125 °C | e4 | No | - | D MICROMINIATURE CONNECTOR | - | Receptacle | - | - | D Type Connectors | - | - | - | - | - | - | - | 25 | 2.54 mm | compliant | - | NICKEL | - | COMMERCIAL | 3 | - | STAGGERED | - | 0.308 inch | FEMALE | - | 0.42 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 900VAC V | - | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | 0.19 inch | 30.1 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55.12 mm | - | - | ||
Tiny WHSL | 2543 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 976 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | BOARD | ALUMINUM ALLOY | - | - | - | LCP (Liquid Crystal Polymer) | 1.74 inch | Straight | AU | Copper Alloy | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-25SBSL57-A174 | Through Hole | STRAIGHT | - | 2 | - | 125 °C | -55 °C | Active | - | - | - | 5.78 | No | - | Solder | - | - | -55 to 125 °C | e4 | No | - | D MICROMINIATURE CONNECTOR | - | Receptacle | - | - | D Type Connectors | - | - | - | - | - | - | - | 25 | 2.54 mm | compliant | - | NICKEL | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.308 inch | FEMALE | - | 0.555 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 900VAC V | - | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | 0.19 inch | 44.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.63 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55.12 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | BOARD | ALUMINUM ALLOY | - | #2-56 | JACKPOST | LCP (Liquid Crystal Polymer) | 1.39 inch | Straight | GOLD | Copper Alloy | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-9PBSPL56-A174 | Through Hole | STRAIGHT | - | 2 | - | 125 °C | -55 °C | Active | - | - | - | 5.78 | No | - | Solder | - | - | -55 to 125 °C | e4 | Yes | - | D MICROMINIATURE CONNECTOR | - | Pin | - | - | D Type Connectors | - | - | - | - | - | - | - | 9 | 2.54 mm | compliant | - | NICKEL | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.308 inch | MALE | - | 0.555 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 900VAC V | - | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | 0.15 inch | 35.31 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | BOARD | ALUMINUM ALLOY | 21 | #2-56 | JACKPOST | LCP (Liquid Crystal Polymer) | 1.69 inch | Straight | AU | Copper Alloy | 2.54(mm) | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-21PBSPT-A174 | Through Hole | Through Hole | 2 | 2 | -55C to 125C | 125 °C | -55 °C | Active | PIN | 7.82(mm) | No | 5.68 | No | - | Solder | - | - | -55 to 125 °C | e4 | No | - | D MICROMINIATURE CONNECTOR | Micro D-Subminiature | Pin | - | - | D Type Connectors | - | - | - | - | - | - | - | 21 | 2.54 mm | compliant | 3(A) | NICKEL | - | COMMERCIAL | 2 | 21(POS) | STAGGERED | - | 0.308 inch | MALE | - | 0.555 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 900VAC V | 1(Port) | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | Electroless Nickel | 0.109 inch | 42.93 mm | 42.93(mm) | 14.1(mm) |