- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Operating Temperature | JESD-609 Code | Pbfree Code | Connector Type | Type | Number of Rows | Gender | Additional Feature | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Product Length | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 821 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMM-37P-D ITT | In Stock | - | - | 17 Weeks | Gold | BOARD | STEEL | Polyester | 37 | HOLE .112-.124 | - | Polyester | 2.729 inch | Right Angle | GOLD (30) OVER NICKEL | Copper Alloy | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DCMM37PD | Through Hole | Through Hole | 2 | 2 | -55C to 150C | 150 °C | -65 °C | Active | M | 19.14(mm) | No | 1.79 | No | 4/C | Solder | -55 to 125 °C | - | No | D SUBMINIATURE CONNECTOR | D-Subminiature | - | Pin | STANDARD: MIL-C-24308, PANEL MOUNTABLE | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 37 | 2.7686 mm | compliant | 7.5(A) | CHROMATE | MIL-C-24308 | 2 | 37(POS) | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | NO | 0.395 inch | - | RND PIN-SKT | 55 mΩ | - | 0.109 inch | PLUG | SOLDER | - | 1(Port) | 2.8448 mm | - | STAGGERED | - | - | 0.112 inch | GREEN | 0.127 inch | 69.32 mm | 69.32(mm) | 50u inch | 12.55(mm) | ||
Tiny WHSL | In Stock | - | - | - | Gold | BOARD | ALUMINUM ALLOY | - | - | - | - | LCP (Liquid Crystal Polymer) | 1.185 inch | Right Angle | AU | Copper Alloy | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-25PCBRL61-A174 | Through Hole | RIGHT ANGLE | - | 2 | - | 125 °C | -55 °C | Active | - | - | - | 5.78 | No | - | Solder | -55 to 125 °C | e4 | No | D MICROMINIATURE CONNECTOR | - | - | Pin | - | D Type Connectors | - | - | - | - | - | - | - | 25 | 2.54 mm | compliant | - | NICKEL | COMMERCIAL | 3 | - | STAGGERED | - | 0.308 inch | MALE | - | - | 0.42 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 900VAC V | - | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | 0.125 inch | 30.1 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2368 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 19 Weeks | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-37PSB-A174 | Panel Mount | - | - | - | - | - | - | Active | - | - | - | 2.03 | - | - | Solder Pot | -55 to 125 °C | - | - | D MICROMINIATURE CONNECTOR | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.72 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | -55 to 125 °C | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.31 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | BOARD | ALUMINUM ALLOY | - | 15 | #2-56 | JACKPOST | LCP (Liquid Crystal Polymer) | 0.935 inch | Right Angle | GOLD | Copper Alloy | 2.54(mm) | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-15SCBRM7T | Through Hole | Through Hole | 2 | 2 | -55C to 125C | 125 °C | -55 °C | Active | SKT | 15.7(mm) | No | 5.69 | No | - | Solder | -55 to 125 °C | e4 | No | D MICROMINIATURE CONNECTOR | Micro D-Subminiature | - | Receptacle | - | D Type Connectors | - | - | - | - | - | - | - | 15 | 2.54 mm | compliant | 3(A) | CADMIUM/YELLOW CHROMATE | COMMERCIAL | 3 | 15(POS) | STAGGERED | - | 0.308 inch | FEMALE | - | - | 0.42 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 900VAC V | 1(Port) | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | 0.109 inch | 23.75 mm | 23.75(mm) | - | 7.82(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM96510-806 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEMM-9S-M ITT | In Stock | - | - | 17 Weeks | Gold | BOARD | STEEL | - | 9 | HOLE .112-.124 | - | PCT (Polychlorinated Terphenyl) | 1.213 inch | Straight | AU ON NI | Copper Alloy | 1.37(mm) | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DEMM-9S-M | Through Hole | Through Hole | 2 | 2 | -55C to 150C | 150 °C | -65 °C | Active | F | 12.55(mm) | No | 2.39 | No | 1/E | Solder | -55 to 125 °C | e4 | No | D SUBMINIATURE CONNECTOR | D-Subminiature | - | Receptacle | STANDARD: MIL-C-24308, PANEL MOUNTABLE | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | 2.8400 mm | 9 | 2.7432 mm | compliant | 7.5(A) | CHROMATE | MIL-C-24308 | 2 | 9 POS | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | NO | 0.235 inch | - | RND PIN-SKT | 55 mΩ | - | 0.109 inch | RECEPTACLE | SOLDER | - | 1 | 2.8448 mm | Gold (Au) | STAGGERED | - | - | 0.112 inch | GREEN | 0.158 inch | 30.81 mm | 30.81(mm) | 50u inch | 13.8(mm) | ||
Tiny WHSL | In Stock | - | - | - | Gold | BOARD | ALUMINUM ALLOY | - | - | - | - | LCP (Liquid Crystal Polymer) | 2.27 inch | Straight | GOLD | Copper Alloy | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-51PBSL57-A174 | Through Hole | STRAIGHT | - | 3 | - | 125 °C | -55 °C | Active | - | - | - | 5.78 | No | - | Solder | -55 to 125 °C | e4 | No | D MICROMINIATURE CONNECTOR | - | - | Pin | - | D Type Connectors | - | - | - | - | - | - | - | 51 | 2.54 mm | compliant | - | NICKEL | COMMERCIAL | 3 | - | STAGGERED | - | 0.351 inch | MALE | - | - | 0.555 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 900VAC V | - | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | 0.19 inch | 57.66 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |