- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Max Frequency | Contact Design | Shell Plating | Disconnect Type | Terminal Length | Nominal Input Voltage (AC) | Product Length | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55.12 mm | - | - | - | ||
![]() MDM-51PBSP ITT | In Stock | - | - | 19 Weeks | Gold | BOARD | ALUMINUM ALLOY | 51 | #2-56 | JACKPOST | LCP (Liquid Crystal Polymer) | 2.27 inch | Straight | GOLD | Copper Alloy | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-51PBSP | - | Through Hole | Through Hole | 3 | 3 | -55C to 125C | 125 °C | -55 °C | Active | PIN | 8.92(mm) | No | 2.41 | No | G | Solder | - | - | -55 to 125 °C | - | e4 | - | - | EAR99 | - | Micro D-Subminiature | Pin | - | 8536.69.40.30 | D Type Connectors | - | - | - | NO | NO | - | 51 | 2.54 mm | compliant | 3(A) | CADMIUM/YELLOW CHROMATE | COMMERCIAL | 3 | 51(POS) | STAGGERED | - | 0.351 inch | MALE | NO | 0.355 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 900VAC V | 1(Port) | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.1 inch | - | - | - | - | - | 0.109 inch | - | 57.66 mm | - | 67.66(mm) | 18.69(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | ALUMINUM ALLOY | - | - | - | - | 2.04 inch | - | AU | COPPER ALLOY | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-31PBS-L56A174 | MDM | - | STRAIGHT | - | 2 | - | 125 °C | -55 °C | Active | - | - | - | 5.64 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 31 | 2.54 mm | compliant | - | NICKEL | COMMERCIAL | 2 | - | STAGGERED | - | 0.308 inch | MALE | - | 0.555 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 900VAC V | - | 2.54 mm | GOLD | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | - | - | 0.15 inch | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.47 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | ALUMINUM ALLOY | - | #2-56 | JACKPOST | - | 1.185 inch | - | AU | COPPER ALLOY | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-25PCBRM7TL39-A174 | - | - | RIGHT ANGLE | - | 2 | - | 125 °C | -55 °C | Active | - | - | - | 5.7 | - | - | - | - | - | - | - | e4 | No | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | D Type Connectors | - | - | - | - | - | - | 25 | 2.54 mm | compliant | - | NICKEL | COMMERCIAL | 3 | - | STAGGERED | - | 0.308 inch | MALE | - | 0.42 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 900VAC V | - | 2.54 mm | GOLD | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | - | - | 0.25 inch | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Caltronics | 40-627-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-CD-015A-4 | - | Panel, Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 Hz | - | - | Disconnect Switch | - | 480 VAC | - | IP21 | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.72 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-9SCBRM7-T | - | Through Hole | - | - | - | - | - | - | Active | - | - | - | 5.7 | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Receptacle | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.94 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 637 |
| - | - | Gold | BOARD | ALUMINUM ALLOY | - | #2-56 | JACKPOST | LCP (Liquid Crystal Polymer) | 1.435 inch | Right Angle | AU | Copper Alloy | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-51SCBRM7TL56-A172 | - | Through Hole | RIGHT ANGLE | - | 3 | - | 125 °C | -55 °C | Active | - | - | - | 5.78 | No | - | Solder | - | - | -55 to 125 °C | - | e4 | Yes | - | - | D MICROMINIATURE CONNECTOR | - | Receptacle | - | - | D Type Connectors | - | - | - | - | - | - | 51 | 2.54 mm | compliant | - | GOLD OVER NICKEL | COMMERCIAL | 5 | - | STAGGERED | - | 0.351 inch | FEMALE | - | 0.65 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 900VAC V | - | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | - | - | 0.15 inch | - | 36.45 mm | - | - | - | ||
Tiny WHSL | 984 |
| - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 125 °C | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.66 mm | - | - | - | ||
![]() DAMA-15P ITT | In Stock | - | - | 17 Weeks | Gold | CABLE | STEEL | 15 | HOLE .112-.124 | - | Thermoplastic | 1.541 inch | Straight | GOLD | Copper Alloy | 1.37(mm) | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DAMA15P | - | Cable Mount | Cable | 2 | 2 | -55C to 125C | 150 °C | -65 °C | Active | PIN | - | No | 1.79 | No | 2/A | Crimp | 18 AWG | 30 AWG | -55 to 125 °C | * | e4 | No | Active | EAR99 | D SUBMINIATURE CONNECTOR | D-Subminiature | Pin | COMPATIBLE CONTACTS: 330-5291-000; 330-5291-001; 330-5291-004, PANEL MOUNTABLE | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | compliant | 7.5(A) | CHROMATE | COMMERCIAL | - | 15(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | NO | 0.189 inch | 5 A | RND PIN-SKT | 55 mΩ | - | 0.108 inch | PLUG | CRIMP | 1500VAC V | 1(Port) | - | Gold (Au) | STAGGERED | - | - | 0.112 inch | GREEN | - | PREASSEM CONN | Tin | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | BOARD | ALUMINUM ALLOY | - | #2-56 | JACKPOST | LCP (Liquid Crystal Polymer) | 1.485 inch | Right Angle | AU | Copper Alloy | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-37SCBRM7T-A174 | - | Through Hole | RIGHT ANGLE | - | 2 | - | 125 °C | -55 °C | Active | - | - | - | 5.78 | No | - | Solder | - | - | -55 to 125 °C | * | e4 | No | Active | - | D MICROMINIATURE CONNECTOR | - | Receptacle | - | - | D Type Connectors | - | - | - | - | - | - | 37 | 2.54 mm | compliant | - | NICKEL | COMMERCIAL | 4 | - | STAGGERED | - | 0.308 inch | FEMALE | - | 0.52 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 900VAC V | - | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | - | - | 0.109 inch | - | 37.72 mm | - | - | - |