- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Shell Plating | Contact Arrangement | Terminal Length | Product Length | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2942 |
| - | - | - | BOARD | ALUMINUM ALLOY | - | - | - | - | - | 2.27 inch | - | AU | COPPER ALLOY | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-51SBSL57-A174 | - | STRAIGHT | - | 3 | - | 125 °C | -55 °C | Active | - | - | - | 5.78 | No | - | - | - | e4 | Yes | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | D Type Connectors | - | - | - | - | - | - | - | 51 | 2.54 mm | compliant | - | NICKEL | - | COMMERCIAL | 3 | - | STAGGERED | - | 0.351 inch | FEMALE | - | - | 0.555 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 900VAC V | - | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | 0.19 inch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBM13W3SA197 ITT | In Stock | - | - | 17 Weeks | Gold | CABLE | STEEL | Polyester | 13 | - | - | Polyester | 2.088 inch | Straight | GOLD | Copper Alloy | ITT CANNON | POLYESTER | ITT Interconnect Solutions | DBM-13W3S-A197 | Panel Mount | Through Hole | ONE | 2 | -55C to 125C | 150 °C | -65 °C | Active | SKT | 16.85(mm) | No | 2.23 | Yes | 3/B | Solder Cup | -55 to 125 °C | - | Yes | - | D SUBMINIATURE CONNECTOR | Combo D-Subminiature | - | Receptacle | EMI/RFI SHIELDED | - | D Type Connectors | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 13 | - | compliant | 7.5(A) | TIN | UL | COMMERCIAL | - | 10Signal/3Cavity(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | NO | 0.39 inch | 5 A | RND PIN-SKT | 55 mΩ | - | - | RECEPTACLE | SOLDER | - | 1(Port) | - | - | - | - | - | - | - | Tin Over Nickel | S10C3 | - | 53.04 mm | 53.04(mm) | - | 12.55(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | BOARD | ALUMINUM ALLOY | - | - | #2-56 | JACKPOST | LCP (Liquid Crystal Polymer) | 1.485 inch | Right Angle | AU | Copper Alloy | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-37SCBRPT-A174 | Through Hole | RIGHT ANGLE | - | 2 | - | 125 °C | -55 °C | Active | - | - | - | 5.78 | No | - | Solder | -55 to 125 °C | e4 | No | - | D MICROMINIATURE CONNECTOR | - | - | Receptacle | - | - | D Type Connectors | - | - | - | - | - | - | - | 37 | 2.54 mm | compliant | - | NICKEL | - | COMMERCIAL | 4 | - | STAGGERED | - | 0.308 inch | FEMALE | - | - | 0.52 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 900VAC V | - | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | - | 0.109 inch | 37.72 mm | - | - | - | ||
![]() MDMV96638-13 ITT | 946 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDM-25PSB-10 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2701 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2055 |
| - | - | Gold | - | - | - | - | - | - | Aluminum/LCP(Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | ITT CANNON | - | ITT Interconnect Solutions | MDM-9SCBR-A174-F222 | Through Hole | - | - | - | - | - | - | Active | - | - | - | 2.04 | - | - | Solder | -55 to 200 °C | - | Yes | - | D MICROMINIATURE CONNECTOR | - | 2 | RCP | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | compliant | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.94 mm | - | - | - | ||
Tiny WHSL | 2581 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2726 |
| - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | ITT CANNON | - | ITT Interconnect Solutions | MDM-9SCBRM7-F222 | - | - | - | - | - | - | - | Active | - | - | - | 5.66 | No | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | -55 to 125 °C | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55.12 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DDMM50PZ ITT | In Stock | - | - | - | Gold | BOARD | STEEL | - | - | HOLE .112-.124 | - | Polyester | 2.635 inch | Straight | GOLD (50) OVER NICKEL | Copper Alloy | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | DDMM-50P-Z | Through Hole | STRAIGHT | - | 3 | - | 150 °C | -65 °C | Active | - | - | - | 2.4 | No | 5/D | Solder | -55 to 125 °C | e4 | No | EAR99 | D SUBMINIATURE CONNECTOR | - | - | Pin | STANDARD: MIL-C-24308, PANEL MOUNTABLE | 8536.69.40.30 | D Type Connectors | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | 2.7686 mm | compliant | - | CHROMATE | - | MIL-C-24308 | 3 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.605 inch | MALE | 94V-0 | NO | 0.235 inch | - | RND PIN-SKT | 55 mΩ | - | 0.109 inch | PLUG | SOLDER | - | - | 2.8448 mm | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | 0.112 inch | GREEN | - | - | 0.183 inch | 66.93 mm | - | 50u inch | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | -55 to 125 °C | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.93 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |