- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Cable Length | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Design | Shell Plating | Terminal Length | Product Length | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 514 |
| - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | -55 to 125 °C | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.63 mm | - | - | ||
![]() DB25PK87 ITT | 168 | - | - | 16 Weeks | Gold | CABLE | STEEL | 25 | HOLE .112-.124 | - | Polyester | 2.087 inch | Straight | GOLD OVER NICKEL | Copper Alloy | 1.4(mm) | ITT CANNON | POLYETHYLENE | ITT Interconnect Solutions | DB-25P-K87 | - | Panel Mount | Panel | 2 | 2 | -55C to 125C | 105 °C | -55 °C | Active | PIN | 17.67(mm) | No | 2.22 | Yes | 3/B | Solder Cup | - | 20 AWG | 20 AWG | - | - | Yes | - | D SUBMINIATURE CONNECTOR | D-Subminiature | Pin | PANEL MOUNT | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | - | compliant | 7.5(A) | TIN | UL | COMMERCIAL | - | 25(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | NO | 0.39 inch | 5 A | RND PIN-SKT | 15 mΩ | - | 0.108 inch | PLUG | SOLDER | 1000VAC V | 1(Port) | - | - | - | STAGGERED | - | - | 0.112 inch | STAMPED, PREASSEM | Tin | - | 53.04 mm | 53.04(mm) | 12.55(mm) | ||
Tiny WHSL | 2645 |
| - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | -55 to 125 °C | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59.44 mm | - | - | ||
Tiny WHSL | In Stock | - | - | 15 Weeks | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | ITT CANNON | - | ITT Interconnect Solutions | MDM-100PBSP-A172 | - | Through Hole | - | - | - | - | - | - | Active | - | - | - | 5.78 | No | - | Solder | - | - | - | -55 to 125 °C | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Pin | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77.98 mm | - | - | ||
![]() MDVB1-25SS ITT | In Stock | - | - | 13 Weeks | Gold | PANEL | THERMOPLASTIC | - | HOLE .087-.098 | NON-THREADED | Polyester | 1.188 inch | Straight | GOLD | Copper Alloy | - | ITT CANNON | GLASS FILLED POLYESTER | ITT Interconnect Solutions | MDVB1-25SS | MD | Panel Mount | - | - | 2 | - | 125 °C | -55 °C | Active | - | - | - | 5.58 | Yes | - | Solder Pot | - | 26 AWG | 32 AWG | -65 to 125 °C | e4 | - | EAR99 | - | - | Receptacle | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 1.2700 mm | 25 | - | compliant | - | - | - | COMMERCIAL | - | - | - | - | 0.218 inch | FEMALE | - | - | 0.19 inch | 3 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER LUG | - | - | - | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | PREASSEM CONN | - | - | 30.18 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | 25 AWG | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | Gold | BOARD | ALUMINUM ALLOY | - | - | - | LCP (Liquid Crystal Polymer) | 1.79 inch | Right Angle | GOLD | Copper Alloy | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-25PBR-L56 | - | Through Hole | RIGHT ANGLE | - | 2 | - | 125 °C | -55 °C | Active | - | - | - | 5.78 | No | - | Solder | - | - | - | -55 to 125 °C | e4 | - | EAR99 | - | - | Pin | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | 25 | 2.54 mm | compliant | - | CADMIUM/YELLOW CHROMATE | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.308 inch | MALE | - | - | 0.455 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 900VAC V | - | - | 2.54 mm | Gold (Au) | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | 0.15 inch | 45.47 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | -55 to 125 °C | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.47 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | -55 to 125 °C | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59.44 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | BOARD | STEEL | - | #2-56 | SCREW | Steel | 0.783 inch | Straight | AU ON PD-NI | Copper Alloy | - | ITT CANNON | THERMOPLASTIC | ITT Interconnect Solutions | MDSM-9PA-Z10-VR25 | - | Through Hole | STRAIGHT | - | 2 | - | 125 °C | -55 °C | Active | - | - | - | 5.66 | Yes | - | Crimp | - | - | - | -55 to 125 °C | e3 | - | EAR99 | D MICROMINIATURE CONNECTOR | - | Pin | ROHS COMPLIANT | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 1.2700 mm | 9 | 1.27 mm | compliant | - | - | UL | COMMERCIAL | 2 | - | STAGGERED | - | 0.305 inch | MALE | - | - | 0.236 inch | 1.5 A | RND PIN-SKT | 20 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | - | - | - | 1.0922 mm | TIN | STAGGERED | - | - | - | - | - | 0.091 inch | 19.9 mm | - | - | ||
![]() 050908-0001 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2568 |
| - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | -55 to 125 °C | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59.44 mm | - | - | ||
![]() MDM-21PSL ITT | In Stock | - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pot | - | - | - | -55 to 125 °C | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.56 mm | - | - | ||
![]() MDB1-25SL2P ITT | In Stock | - | - | 13 Weeks | Gold | CABLE | ALUMINUM ALLOY | - | #2-56 | JACKPOST | - | 1.188 inch | - | AU ON CU | Copper Alloy | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | MDB1-25SL2P | - | - | - | - | 2 | - | 125 °C | -55 °C | Active | - | - | - | 5.7 | - | - | Crimp | 25 AWG | 25 AWG | 25 AWG | -55 to 149 °C | e4 | - | EAR99 | - | - | Receptacle | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | 25 | - | compliant | - | - | - | COMMERCIAL | - | - | - | - | 0.218 inch | FEMALE | - | - | 0.19 inch | 3 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | WIRE | 900VAC V | - | 0.025 m | - | GOLD | STAGGERED | 2.224 N | .139 N | 0.043 inch | - | - | - | - | - | - | ||
![]() MDB1-15SL2P ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | 25 AWG | - | - | -55 to 149 °C | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pot | - | - | - | -55 to 125 °C | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.45 mm | - | - | ||
![]() MD1-15PL1 ITT | In Stock | - | - | 13 Weeks | Gold | PANEL | - | - | HOLE .087-.098 | - | - | 0.662 inch | - | AU | Copper Alloy | - | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | ITT Interconnect Solutions | MD1-15PL1 | MD | - | - | - | 2 | - | 149 °C | -55 °C | Active | - | - | - | 5.58 | Yes | - | Crimp | 25 AWG | 25 AWG | 26 AWG | -55 to 149 °C | - | - | EAR99 | - | - | Pin | STANDARD MOUNTING | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | 15 | - | compliant | - | - | - | COMMERCIAL | - | - | - | - | 0.215 inch | MALE | - | - | 0.171 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER LUG | 600VAC V | - | 0.012 m | - | - | STAGGERED | - | - | - | PREASSEM CONN | - | - | - | - | - | ||
![]() MDM-51PSK ITT | In Stock | - | - | - | Gold | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pot | - | - | - | -55 to 125 °C | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.45 mm | - | - | ||
Tiny WHSL | In Stock | - | - | 32 Weeks | Gold | CABLE | ALUMINUM ALLOY | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-25PSM3-A174 | - | Panel Mount | - | - | - | - | - | - | Active | - | - | - | 2.08 | - | D | Solder Pot | - | - | - | -55 to 125 °C | - | No | - | D MICROMINIATURE CONNECTOR | - | Pin | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 25 | - | compliant | - | NICKEL | - | - | - | - | - | - | - | MALE | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | 30.1 mm | - | - | ||
![]() MDM-51PL91B ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | 25 AWG | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |