- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Body/Shell Style | Max Current Rating | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Durability | Contact Current Rating | Contact Form | Shell Size, Connector Layout | Number of Power Positions | Contact Design | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBMC5X5SJK126 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | Steel, Tin-Nickel Plated | Copper Alloy | POLYESTER | -55°C~125°C | Bulk | 2000 | Combo D®, D*M | - | yes | Active | - | Solder | EAR99 | Receptacle, Female Sockets | 5 (Coax) | Black | 1 | Receptacle | APPLICATION: RF AND TELECOM TRANSMISSION, EMI/RFI SHIELDED | - | NO | NO | NO | NO | Coax | NO | GENERAL PURPOSE | 5A | - | - | Right Angle | - | - | TIN | ONE | UL | Gold | COMMERCIAL | 2.088 inch | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | - | 3 DB B - 5W5 | - | - | Board Lock, Mounting Bracket, Shielded | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | No | No SVHC | RoHS Compliant | ||
![]() DDMM50SB ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | - | Steel, Yellow Chromate Plated Zinc | Copper Alloy | - | -55°C~150°C | Bulk | 2015 | 24308-Style, D*MM | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 50 | Black | 3 | Female | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.8mm | 50 | Straight | 15.37mm | 7.5A | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | 1 | - | - | Machined | 5 DD D | - | - | - | 66.93mm | 50.0μin 1.27μm | - | - | UL94 V-0 | No | - | RoHS Compliant | ||
![]() M24308/23-1F ITT Cannon, LLC | 412 |
| - | - | - | - | Panel Mount, Through Hole | - | Polyester | - | - | Steel, Yellow Chromate Plated Cadmium | - | - | -55°C~150°C | Bulk | 2011 | 24308-Style, D*MM | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | Receptacle | - | - | - | - | - | - | Signal | - | - | 7.5A | - | - | - | - | - | - | - | - | Gold | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | 1 DE E | - | - | - | - | 50.0μin 1.27μm | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBMM-25S-M ITT Cannon, LLC | 65 |
| Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | Steel | Steel, Yellow Chromate Plated Zinc | Copper Alloy | - | -55°C~150°C | Bulk | - | 24308-Style, D*MM | e4 | no | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | Receptacle | - | 8536.69.40.30 | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 25 | Straight | 12.55mm | 7.5A | - | - | UL | Gold | - | - | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | 7.5A | Chromate, Steel | - | D-Sub | 1 | - | - | Machined | 3 DB B | - | - | - | 53.04mm | 50.0μin 1.27μm | - | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | ||
![]() DBMN9H4SNA197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polychlorinated | Steel | Steel, Tin-Nickel Plated | Copper Alloy | - | -55°C~125°C | Bulk | 2000 | Combo D®, D*M | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 9 (5 + 4 Power) | Black | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal and Power | YES | GENERAL PURPOSE | 7.5A 40A | - | - | Straight | - | - | TIN | - | - | Gold | - | - | - | 9 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | Socket | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, Combo | - | - | 7.5A | - | 3 DB B - 9W4 | 4 | - | Board Lock, Shielded | - | Flash | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | ||
![]() MDM-9PCBRM7-F222 ITT Cannon, LLC | In Stock | - | Datasheet | 15 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | Metal | Liquid Crystal Polymer (LCP) | Polymer | - | Aluminum, Yellow Chromate Plated Cadmium | Copper Alloy | - | -55°C~200°C | Bulk | 2002 | 83513-Style Micro D Metal Shell (MDM) | - | - | Active | - | Solder | - | Plug, Male Pins | 9 | - | 2 | Male | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 2.54mm | 9 | Right Angle | - | 3A | YELLOW CHROMATE/CADMIUM | - | - | Gold | - | - | - | - | - | - | - | - | NO | - | - | Pin | - | - | - | Mating Side, Female Screwlock (2-56) | - | 3A | Aluminium, Cadmium, Chromate | - | D-Type, Micro-D | 1 | - | - | - | 0.050 Pitch x 0.100 Row to Row | - | - | Shielded | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBMC17C2SJA197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | Steel, Tin-Nickel Plated | Copper Alloy | POLYESTER | -55°C~125°C | Bulk | 2000 | Combo D®, D*M | - | - | Active | - | Solder | EAR99 | Receptacle, Female Sockets | 17 (15 + 2 Coax) | Black | 2 | Receptacle | - | 8536.69.40.30 | NO | NO | NO | NO | Coax and Signal | YES | GENERAL PURPOSE | 5A 7.5A | - | - | Right Angle | - | - | TIN | ONE | UL | Gold | COMMERCIAL | - | - | 17 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | 0.494 inch | - | Socket | 7.5mOhm | - | 5000000000Ohm | Board Side (4-40) | - | - | - | 1000VAC V | D-Sub, Combo | - | 500 Cycles | 7.5A | - | 3 DB B - 17W2 | - | - | Board Lock, Mounting Bracket, Shielded | - | Flash | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | ||
![]() DCMMP8X8SP ITT Cannon, LLC | In Stock | - | - | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | Steel, Yellow Chromate Plated Zinc | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~150°C | Bulk | 2014 | 24308-Style, Combo D®, D*MM | - | no | Active | - | Solder | - | Receptacle, Female Sockets | 8 (Coax) | Black | 1 | Receptacle | - | - | YES | NO | NO | NO | Coax | YES | - | 5A | - | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 2.729 inch | - | 8 | - | - | 0.494 inch | - | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | Machined | 4 DC C - 8W8 | - | - | Mounting Brackets, Shielded | - | 50.0μin 1.27μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | ||
![]() DCMMP13X6SP ITT Cannon, LLC | In Stock | - | - | - | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | Steel, Yellow Chromate Plated Zinc | Copper Alloy | GLASS FILLED DIALLYL PHTHALATE | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | - | no | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 13 (7 + 6 Coax) | Black | 2 | Receptacle | - | - | YES | NO | NO | NO | Coax and Signal | YES | - | 5A 7.5A | - | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | - | 13 | - | - | 0.494 inch | 94V-0 | NO | - | - | - | 55mOhm | - | - | Board Side (4-40) | - | - | - | 1700VAC V | D-Sub, Combo | - | - | - | Machined | 4 DC C - 13W6 | 6 | - | Mounting Brackets, Shielded | - | 50.0μin 1.27μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | ||
![]() DAMC15SJK126 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Gold, Tin | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | Steel | Steel, Tin-Nickel Plated | Copper Alloy | - | -55°C~125°C | Bulk | 2013 | D*M | - | - | Active | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | Receptacle | - | 8536.69.40.30 | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 15 | Right Angle | - | 7.5A | TIN | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | Machined | 2 DA A | - | - | Board Lock, Mounting Brackets | 39.14mm | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | Non-RoHS Compliant | ||
![]() DCMME27W2P ITT Cannon, LLC | 59 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | - | Steel, Yellow Chromate Plated Zinc | Copper Alloy | - | -55°C~150°C | Bulk | 2011 | 24308-Style, Combo D®, D*MM | - | - | Active | - | Solder Cup | EAR99 | Plug, Male Pins | 27 (25 + 2 Coax or Power) | Black | 2 | Male | - | 8536.69.40.30 | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | GENERAL PURPOSE | - | - | - | - | - | 7.5A | CADMIUM | - | UL | Gold | COMMERCIAL | - | - | 27 | - | - | 0.494 inch | 94V-0 | YES | - | 5A | Pin | 7.5mOhm | 8-26 AWG | - | Cable Side (4-40) | - | - | - | - | D-Sub, Combo | - | - | 7.5A | Machined | 4 DC C - 27W2 | - | PREASSEM CONN | Shielded | - | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | ||
![]() DBME25SP ITT Cannon, LLC | 75 |
| Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | Steel | Steel, Yellow Chromate Plated Zinc | Copper Alloy | - | -55°C~125°C | Bulk | 2015 | D*M | - | - | Active | - | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | Receptacle | - | 8536.69.40.30 | - | - | - | - | Signal | - | - | - | - | 25 | Right Angle | - | 7.5A | TIN | - | UL | Gold | COMMERCIAL | - | 2 | - | STAGGERED | - | - | - | - | - | - | - | 10mOhm | - | 10000000000Ohm | Board Side (4-40) | PLUG | - | - | - | D-Sub | - | - | - | Machined | 3 DB B | - | - | Shielded | - | - | - | 0.158 inch | UL94 V-0 | No | No SVHC | Non-RoHS Compliant | ||
![]() DCMMN21HA4SN ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | - | Steel, Yellow Chromate Plated Zinc | Copper Alloy | - | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | - | - | Active | - | Solder | - | Receptacle, Female Sockets | 21 (17 + 4 Power) | Black | 2 | Receptacle | - | - | YES | NO | NO | NO | Signal and Power | YES | GENERAL PURPOSE | 7.5A 40A | - | - | Straight | - | 7.5A | - | - | - | Gold | - | - | - | 21 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | Machined | 4 DC C - 21WA4 | - | - | Board Lock, Shielded | - | 50.0μin 1.27μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | ||
![]() DBMY13W3SNMK52 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | Brass | Brass, Gold Plated | Copper Alloy | - | -55°C~125°C | Bulk | 2011 | Combo D®, D*M | - | - | Active | - | Solder Cup | - | Receptacle, Female Sockets | 13 (10 + 3 Coax or Power) | Black | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | - | - | - | - | Straight | - | 7.5A | - | - | - | Gold | - | - | - | 13 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | 8-26 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | 3 DB B - 13C3 13W3 | 3 | - | Shielded | - | 50.0μin 1.27μm | - | - | UL94 V-0 | No | No SVHC | Non-RoHS Compliant | ||
![]() DCMG8X8PJK87 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | - | Steel, Tin-Nickel Plated | Copper Alloy | - | -55°C~125°C | Bulk | 2011 | Combo D®, D*M | - | - | Active | - | Solder | - | Plug, Male Pins | 8 (Coax) | Black | 1 | Male | APPLICATION: RF AND TELECOM TRANSMISSION, EMI/RFI SHIELDED | - | NO | NO | NO | NO | Coax | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 5A | TIN | - | - | Gold | - | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | NO | - | - | Pin | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, Combo | - | - | 7.5A | - | 4 DC C - 8W8 | - | - | Board Lock, Grounding Indents, Mounting Brackets, Shielded | - | Flash | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | ||
![]() M24308/4-5F ITT Cannon, LLC | 198 |
| - | 12 Weeks | - | Panel | Panel Mount | - | Thermoplastic | - | Steel | Steel, Yellow Chromate Plated Cadmium | - | - | -55°C~150°C | Bulk | 2002 | 24308-Style, D*MAM | - | - | Active | Not Applicable | Crimp | EAR99 | Plug, Male Pins | 50 | - | 3 | - | - | - | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | - | 50 | - | - | 7.5A | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | 5 DD D | - | - | Shielded | - | 50.0μin 1.27μm | - | - | - | - | No SVHC | Non-RoHS Compliant | ||
![]() DBMP13X3SJA197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | Steel, Tin-Nickel Plated | Copper Alloy | POLYESTER | -55°C~125°C | Bulk | 2000 | Combo D®, D*M | - | - | Active | - | Solder | EAR99 | Receptacle, Female Sockets | 13 (10 + 3 Coax) | Black | 2 | Receptacle | APPLICATION: RF AND TELECOM TRANSMISSION, EMI/RFI SHIELDED | - | NO | NO | NO | NO | Coax and Signal | YES | GENERAL PURPOSE | 5A 7.5A | - | - | Right Angle | - | - | TIN | ONE | UL | Gold | COMMERCIAL | - | - | 13 | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | - | Socket | 7.5mOhm | - | 5000000000Ohm | Board Side (4-40) | - | - | - | 1000VAC V | D-Sub, Combo | - | 500 Cycles | 7.5A | - | 3 DB B - 13C3 13W3 | 3 | - | Mounting Brackets, Shielded | - | Flash | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | ||
![]() DAMY-11W1S-K126 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | Steel | Steel, Tin-Nickel Plated | Copper Alloy | - | -55°C~125°C | Bulk | - | Combo D®, D*M | - | yes | Active | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 11 (10 + 1 Coax or Power) | Black | 2 | Receptacle | - | - | NO | NO | NO | NO | Signal and Coax or Power (Not Included) | YES | - | - | - | - | - | - | 7.5A | TIN | - | UL | Gold | COMMERCIAL | - | - | 11 | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | - | 5A | - | 55mOhm | 8-26 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | 2 DA A - 11C1 11W1 | 1 | PREASSEM CONN | Shielded | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | - | No SVHC | RoHS Compliant | ||
![]() DBMC9X4SJA197 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Through Hole | Panel Mount, Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel | Steel, Tin-Nickel Plated | Copper Alloy | POLYESTER | -55°C~125°C | Bulk | 2000 | Combo D®, D*M | - | - | Active | - | Solder | - | Receptacle, Female Sockets | 9 (5 + 4 Coax) | Black | 2 | Receptacle | APPLICATION: RF AND TELECOM TRANSMISSION, EMI/RFI SHIELDED | - | NO | NO | NO | NO | Coax and Signal | YES | GENERAL PURPOSE | 5A 7.5A | - | - | Right Angle | - | - | TIN | ONE | UL | Gold | COMMERCIAL | - | - | 9 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | NO | - | - | Socket | 7.5mOhm | - | 5000000000Ohm | Board Side (4-40) | - | - | - | 1000VAC V | D-Sub, Combo | - | 500 Cycles | 7.5A | - | 3 DB B - 9W4 | 4 | - | Board Lock, Mounting Bracket, Shielded | - | Flash | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | ||
![]() DAM-11X1S-N-A197 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polyester | Steel | Steel, Tin-Nickel Plated | Copper Alloy | - | -55°C~125°C | Bulk | - | Combo D®, D*M | - | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 11 (10 + 1 Coax) | Black | 2 | Female | - | 8536.69.40.30 | - | - | - | - | Coax and Signal | - | - | 5A 7.5A | - | - | Straight | - | 7.5A | - | - | - | Gold | - | - | - | 11 | - | - | - | - | - | - | - | Socket | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | 7.5A | - | 2 DA A - 11C1 11W1 | 1 | - | Shielded | - | Flash | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant |