- Part Status
- Connector Type
- Dielectric Material
- Termination
- Mounting Type
- Number of Rows
- Connector Style
- Contact Finish
- Contact Type
- Flange Feature
- Number of Positions
- RoHS Status
Attribute column
Manufacturer
ITT D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Product Length | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2877 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | ALUMINUM ALLOY | - | - | #2-56 | JACKPOST | - | 2.34 inch | - | AU | COPPER ALLOY | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-37PBSM7-L58A172 | MDM | - | STRAIGHT | - | 2 | - | 125 °C | -55 °C | Active | - | - | - | 5.64 | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | 37 | 2.54 mm | compliant | - | GOLD OVER NICKEL | - | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.308 inch | MALE | - | - | 0.555 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | RECEPTACLE | WIRE WRAP | 900VAC V | - | 2.54 mm | GOLD | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | 0.375 inch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | - | Copper Alloy | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | -55 to 125 °C | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.66 mm | - | - | - | ||
![]() 096511-0843 ITT | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | 096511-0843 | 096511-0843 | - | - | - | - | - | - | - | Active | - | - | - | 5.78 | No | - | - | - | - | - | EAR99 | D MICROMINIATURE CONNECTOR | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | -55 to 125 °C | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55.12 mm | - | - | - | ||
Tiny WHSL | 736 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCM-37P ITT | 21 |
| - | - | Gold Over Nickel | PANEL | STEEL | Polyester | 37 | HOLE .112-.124 | - | - | 2.729 inch | Straight | GOLD (30) OVER NICKEL | Copper Alloy | - | CINCH CONNECTIVITY SOLUTIONS | GLASS FILLED DIALLYL PHTHALATE | Cinch Connectivity Solutions | DCM-37P | - | - | Panel | 2 | 2 | -55C to 125C | 125 °C | -65 °C | Active | M | 17.56(mm) | No | 1.47 | No | 4/C | Solder Cup | - | e4 | No | EAR99 | D SUBMINIATURE CONNECTOR | D-Subminiature | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | - | - | 37 | - | compliant | 7.5(A) | ZINC | - | UL | MIL-C-24308 | - | 37(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | MALE | 94V-0 | NO | - | 5 A | RND PIN-SKT | 2.7 mΩ | 5000000000 Ω | 0.109 inch | PLUG | SOLDER | 1250VAC V | 1(Port) | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | 3.336 N | .1946 N | 0.112 inch | GREEN | PREASSEM CONN | 0.077 inch | - | 69.32(mm) | 20u inch | 12.55(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | 51 | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | Micro D-Subminiature | - | SKT | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | 37 | - | - | - | 51 POS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 59.44 mm | - | - | - | ||
Tiny WHSL | 2696 |
| - | - | Gold | CABLE | ALUMINUM ALLOY | - | 9 | - | - | Aluminum/LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | 1.27(mm) | ITT CANNON | LIQUID CRYSTALLINE POLYMER | ITT Interconnect Solutions | MDM-9PCBRM7-F222 | - | Through Hole | Through Hole | 2 | - | -55C to 125C | - | - | Active | PIN | 15.39(mm) | No | 2.03 | - | A | Crimp | -55 to 200 °C | - | - | - | D MICROMINIATURE CONNECTOR | D-Subminiature | 2 | Plug | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 9 | - | compliant | 3(A) | YELLOW CHROMATE/CADMIUM | - | - | - | - | 9 | - | - | - | MALE | - | NO | - | - | - | - | - | - | - | CRIMP | - | 1(Port) | - | - | - | - | - | - | - | - | - | 19.94 mm | 19.94(mm) | - | 7.82(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | ALUMINUM ALLOY | - | - | - | - | - | 2.34 inch | - | AU | COPPER ALLOY | - | ITT CANNON | DIALLYL PHTHALATE | ITT Interconnect Solutions | MDM-37SBS-L56A174 | MDM | - | STRAIGHT | - | 2 | - | 125 °C | -55 °C | Active | - | - | - | 5.64 | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | 37 | 2.54 mm | compliant | - | NICKEL | - | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.308 inch | FEMALE | - | - | 0.555 inch | 3 A | RND PIN-SKT | 8 mΩ | 5000000000 Ω | 0.05 inch | PLUG | SOLDER | 900VAC V | - | 2.54 mm | GOLD | STAGGERED | 2.224 N | .139 N | 0.05 inch | - | - | 0.15 inch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | -55 to 125 °C | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.45 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |