- Connector Support Type
- Reach Compliance Code
- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Material
- Assembly Item Name
Attribute column
Manufacturer
ITT D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Insert Material | Mounting Option 1 | Mounting Option 2 | Approvals | Body Orientation | Contact Sizes | Content | For Use With | Ihs Manufacturer | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Package Description | Part Life Cycle Code | Product Depth (mm) | Product Style | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Capacitance | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Base Part Number | Military Standard | Shell Finish | Shell Size - Insert | Contact Finish | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Wire Gauge | Row Spacing | Note | Connector Support Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Number of Bits | Manufacturer Size Code | Cable Termination | Power - Max | Utilized IC / Part | Supplied Contents | Data Interface | Voltage - Zener (Nom) (Vz) | Product Type | Includes | Sampling Rate (Per Second) | Wire Type | Number of A/D Converters | Assembly Item Name | Input Range | Power (Typ) @ Conditions | Military Connector Accessory Name | Associated Mil-Specs | Features | Product Length | Product Length (mm) | Diameter | Height Seated (Max) | Length | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA20961-23 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 025-9503-000 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D20418-80 ITT | 4225 |
| - | - | - | - | - | - | - | - | - | - | STEEL | - | - | #4-40, #4-40 | SCREW | - | Straight | - | - | - | ITT CANNON | - | - | - | ITT Interconnect Solutions | D20418-80 | D20418 | - | Active | 4.78(mm) | - | - | 1.83 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking Hardware | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCREWLOCK | - | - | - | - | - | - | 12.7(mm) | - | - | - | - | - | - | ||
![]() DE24657-16 ITT | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | ITT Interconnect Solutions | DE24657-16 | - | - | Active | - | - | No | 1.98 | - | - | - | - | - | -40 to 120 °C | - | Easy Drive™ | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | LTC2493 | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | 24 | - | - | - | LTC2493 | Board(s) | I²C, Serial | - | - | - | 15 | - | 1 | - | -- | -- | - | - | - | 30.56 mm | - | - | - | - | - | - | - | ||
![]() D110277 ITT | 589 | - | - | 16 Weeks | - | - | - | - | - | - | - | - | STAINLESS STEEL | - | - | #4-40 | SCREW | - | Straight | - | - | - | ITT CANNON | - | - | - | ITT Interconnect Solutions | D110277 | - | ROHS COMPLIANT | Active | 15.57(mm) | - | - | 1.64 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARDWARE-SPRING LATCH | - | - | - | - | - | 14.35 mm | 14.35(mm) | - | - | - | - | - | - | ||
![]() DMA51235-1 ITT | In Stock | - | - | - | - | - | Through Hole | Radial | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160V | -55°C ~ 110°C | Tray | MKP385 | 1.240 L x 0.354 W (31.50mm x 9.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | 1.2µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 0.748 (19.00mm) | - | - | - | -- | ||
![]() DC509071 ITT | 452 |
| - | - | - | - | - | - | - | - | - | - | NYLON | - | - | PANEL | SCREW | - | - | - | - | - | ITT CANNON | - | - | - | ITT Interconnect Solutions | DC50907-1 | DC50907-1 | ROHS COMPLIANT | Active | - | - | - | 1.68 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POTTING SHELL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D20419-189 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 217-0607-016 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD20964 ITT | 192 | - | - | 16 Weeks | - | - | - | - | - | - | - | - | CARBON STEEL | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | ITT Interconnect Solutions | DD20964 | - | - | Active | 26.98 mm | - | - | 1.39 | - | - | DD | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | - | - | - | - | - | YES | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BACKSHELL | MIL-M85049 | - | 66.68 mm | 66.68 mm | - | - | - | - | - | - | ||
![]() D121073-42 ITT | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | BRASS | - | - | M3, M3 | SCREW | - | Straight | - | - | - | ITT CANNON | - | - | - | ITT Interconnect Solutions | D121073-42 | - | - | Active | 5(mm) | - | - | 2.41 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack Post | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCREWLOCK | - | - | - | - | - | 11.25 mm | 11.25(mm) | - | - | - | - | - | - | ||
![]() DA-59-20BA ITT | 523 |
| - | 16 Weeks | - | - | Surface Mount | DO-219AB | - | - | - | DO-219AB (SMF) | POLYETHYLENE | - | - | - | - | - | - | - | - | - | ITT CANNON | 7 Ohms | - | - | ITT Interconnect Solutions | DA-59-20BA | - | ROHS COMPLIANT | Active | - | - | - | 1.61 | - | Yes | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Automotive, AEC-Q101, BZD27C | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | 10µA @ 1V | - | 1.2V @ 200mA | - | - | - | 800mW | - | - | - | 4.7V | - | - | - | - | - | PROTECTIVE COVER | - | - | - | - | - | 28.45 mm | - | - | - | - | - | - | - | ||
![]() 025-9531-000 ITT | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Composite | - | - | - | Plastic | - | - | - | Straight | 20 | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, ACT | - | - | Active | - | - | - | Plug Housing | For Female Sockets | - | 55 | - | - | - | - | - | - | - | Threaded | - | - | - | Crimp | - | D | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 23-55 | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | H | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | -- | - | ||
![]() 015-0339-000 ITT | In Stock | - | - | 16 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | POLYESTER | - | - | - | - | UL | - | - | - | D-Subminiature Connectors | ITT CANNON | - | - | - | ITT Interconnect Solutions | 015-0339-000 | - | - | Active | - | - | - | 1.5 | - | - | - | - | - | - | Tube | AMPMODU MTE | - | - | Obsolete | - | - | - | Receptacle | Bracket | - | 11 | - | - | - | Black | - | 1 | - | Latch Lock | NO | NO | NO | Female Socket | 0.100 (2.54mm) | - | - | - | compliant | - | - | - | - | Tin-Lead | - | - | - | - | 26-30 AWG | -- | - | CONNECTOR ACCESSORY | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | Discrete or Ribbon Cable | - | RIGHT BRACKET | - | - | - | - | Closed End | 39.4 mm | - | - | - | - | 100.0µin (2.54µm) | - | - | ||
![]() DA59-20 ITT | 2660 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CINCH CONNECTIVITY SOLUTIONS | - | - | - | Cinch Connectivity Solutions | DA-59-20 | - | - | Active | - | - | - | 2.28 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 980-2000-443 ITT | 1588 |
| - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Subminiature Connectors | - | - | -- | -- | - | - | - | - | - | - | - | No | - | - | - | - | 20V | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, 293D | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±10% | Active | -- | - | - | - | Molded | - | - | - | - | - | - | - | - | 10µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Ohm | -- | -- | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | 56.9 mm | - | - | 0.122 (3.10mm) | - | - | - | - | ||
![]() D110277-4 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.37(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Latch Assembly | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD60-20BA ITT | 653 |
| - | - | - | - | - | - | - | - | - | - | POLYETHYLENE | - | - | - | - | - | Straight | - | - | - | ITT CANNON | - | - | - | ITT Interconnect Solutions | DD-60-20BA | - | ROHS COMPLIANT | Active | - | - | - | 1.61 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Cap | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PROTECTIVE COVER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D20419-18 ITT | 11283 |
| - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 1 % | - | - | - | 50 ppm/°C | - | Male Screw Lock | 4.53 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.1 mm | 14.1(mm) | 4.57 mm | - | 17.45 mm | - | - | - |