- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Rohs Code
- Contact Materials
- ECCN Code
- HTS Code
- Contact Finish Mating
Attribute column
Manufacturer
ITT D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Dielectric Material | Housing Material | Body Material | Shell Material, Finish | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | Termination Type | Max Current Rating | Connector Style | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Finish Termination | Contact Current Rating | Mating Cycles | Shell Size, Connector Layout | Number of Power Positions | Contact Arrangement | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDSM-9SC-Z11-VS1 ITT Cannon, LLC | In Stock | - | Datasheet | 21 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | Metal | Steel | Thermoplastic | - | - | Steel, Tin-Nickel Plated | - | Copper | - | -55°C~125°C | Bulk | 1999 | MDSM | - | - | Active | Not Applicable | Crimp | - | Receptacle for Female Contacts | 9 | Black | 2 | Receptacle | COMPATIBLE CONTACTS: MDS-S-TS; MDS-S-RL | - | - | - | NO | Signal | NO | GENERAL PURPOSE | 9 | Straight | 2.5A | - | - | UL | 350V | - | - | - | - | - | - | YES | - | - | - | 20mOhm | 5GOhm | Contacts Not Included | Cable Side, Male Jackscrew (2-56) | - | 2.5A | D-Type, Micro-D | 28 AWG | 26 AWG | 28 AWG | - | - | 500 | 0.050 Pitch x 0.100 Row to Row | - | - | Shielded | 19.9mm | No | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() DCM-8W8P-K87 ITT Cannon, LLC | In Stock | - | Datasheet | 17 Weeks | - | - | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Tin Plated | NOT SPECIFIED | COPPER ALLOY | POLYESTER | -55°C~125°C | Bulk | 2011 | Combo D®, D*M | - | - | Active | Not Applicable | - | - | Plug for Male Contacts | 8 (Coax or Power) | Black | 1 | - | EMI/RFI SHIELDED | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 8 | - | - | TIN | ONE | UL | - | COMMERCIAL | 2.729 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | 94V-0 | NO | 0.39 inch | 5A | - | 55mOhm | - | Contacts Not Included | Housing/Shell (Unthreaded) | SOLDER | - | D-Sub, Combo | - | - | - | Gold Flash (Au) | - | - | 4 DC C - 8W8 | - | S0C8 | Grounding Indents, Shielded | - | - | - | RoHS Compliant | - | ||
![]() DCMA62PF0 ITT Cannon, LLC | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | Steel | Steel, Yellow Chromate Plated Zinc | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | - | - | Active | - | - | EAR99 | Plug for Male Contacts | 62 | - | 3 | Male | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, High Density | - | - | - | - | - | 200 | 4 DC C High Density | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() MDSM-15SC-Z11-VS1 ITT Cannon, LLC | In Stock | - | Datasheet | 13 Weeks | Gold | Free Hanging, Panel | Free Hanging (In-Line) | Metal | Steel | Thermoplastic | - | - | Steel, Tin-Nickel Plated | - | - | - | -55°C~125°C | Bulk | 1999 | MDSM | - | - | Active | Not Applicable | Crimp | - | Receptacle for Female Contacts | 15 | Black | 2 | Receptacle | COMPATIBLE CONTACTS: MDS-S-TS; MDS-S-RL | NO | NO | NO | NO | Signal | NO | - | 15 | Straight | 2.5A | - | - | - | 350V | - | - | - | - | - | 94V-0 | YES | - | - | - | 20mOhm | 5GOhm | Contacts Not Included | Mating Side (2-56) | - | 2.5A | D-Type, Micro-D | 28 AWG | 26 AWG | - | - | - | 500 | 0.050 Pitch x 0.100 Row to Row | - | - | Shielded | 23.7mm | - | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() DCA-8W8S-A197-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyester | Polychlorinated | - | Steel, Tin Plated | GOLD OVER NICKEL | COPPER ALLOY | - | -55°C~125°C | Bulk | 2011 | Combo D®, D*A | - | - | Active | Not Applicable | - | - | Receptacle for Female Contacts | 8 (Coax or Power) | Black | 1 | Female | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | - | Straight | - | TIN | - | - | - | - | - | 8 | - | - | 94V-0 | YES | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | CRIMP | 5A | D-Sub, Combo | 28 AWG | 20 AWG | - | - | - | - | 4 DC C - 8W8 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DDMAY50PF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | Steel, Yellow Chromate Plated Zinc | GOLD OVER NICKEL | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | -55°C~125°C | Bulk | 2015 | D*MA | e4 | - | Active | - | - | EAR99 | Plug for Male Contacts | 50 | - | 3 | Male | - | NO | NO | NO | NO | Signal | NO | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | 200 | 5 DD D | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DCM8W8PA101 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | Gold | Free Hanging, Panel | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polychlorinated | Steel | Steel, Yellow Chromate Plated Cadmium | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Bulk | 2015 | Combo D®, D*M | - | - | Active | - | Solder | EAR99 | Plug for Male Contacts | 8 (Coax or Power) | Black | 1 | Male | - | - | - | - | - | Coax or Power | - | - | - | Straight | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | - | - | 7.5A | - | 4 DC C - 8W8 | 8 | - | Shielded | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() DDMA78PNMF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | Brass, Yellow Chromate Plated Cadmium | - | - | DIALLYL PHTHALATE | -55°C~125°C | Bulk | 2015 | D*MA | - | - | Active | - | - | EAR99 | Plug for Male Contacts | 78 | - | 4 | - | - | YES | NO | NO | NO | Signal | NO | - | 78 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | YES | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, High Density | - | - | - | - | - | 200 | 5 DD D High Density | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DDMA78SNMF0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | Brass, Yellow Chromate Plated Cadmium | NOT SPECIFIED | NOT SPECIFIED | DIALLYL PHTHALATE | -55°C~125°C | Bulk | 2015 | D*MA | - | - | Active | - | - | - | Receptacle for Female Contacts | 78 | - | 4 | Female | - | YES | NO | NO | NO | Signal | NO | - | 78 | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | YES | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, High Density | - | - | - | - | - | 200 | 5 DD D High Density | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DEMAME9SF0 ITT Cannon, LLC | In Stock | - | Datasheet | 5 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | Steel, Yellow Chromate Plated Zinc | - | - | GLASS FILLED DIALLYL PHTHALATE | -55°C~150°C | Bulk | 2015 | 24308-Style, D*MAM | - | - | Active | - | - | - | Receptacle for Female Contacts | 9 | - | 2 | Receptacle | - | YES | NO | NO | NO | Signal | NO | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | D-Sub | - | - | - | - | - | 500 | 1 DE E | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MDSM-9SC-Z24-VS1 ITT Cannon, LLC | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | Steel | - | Steel, Tin-Nickel Plated | GOLD FLASH (30) OVER PALLADIUM NICKEL | COPPER ALLOY | - | -55°C~125°C | Bulk | - | MDSM | e3 | yes | Active | - | - | - | Receptacle for Female Contacts | 9 | Black | 2 | Female | COMPATIBLE CONTACTS: MDS-S-TS; MDS-S-RL | NO | NO | NO | NO | Signal | NO | - | 9 | Straight | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | Contacts Not Included | Mating Side (2-56) | CRIMP | 2.5A | D-Type, Micro-D | 28 AWG | 26 AWG | - | Tin (Sn) | - | 500 | 0.050 Pitch x 0.100 Row to Row | - | - | Shielded | 19.9mm | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCMK8W8PA101 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEMAMY9SNMF0 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2DCF-79SF0 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DAMAY-15S-FO ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |