- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Rohs Code
- Contact Materials
- ECCN Code
- HTS Code
- Contact Finish Mating
Attribute column
Manufacturer
ITT D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Shell Sizes | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Shell Finish | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Note | Flange Feature | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | Contact Finish Termination | Contact Pattern | Contact Current Rating | Mating Cycles | Shell Size, Connector Layout | Contact Design | Wire Size (Min) | Wire Size (Max) | Contact Arrangement | Features | Plating Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DEMAY9SA197F0 ITT Cannon, LLC | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | - | Steel, Tin-Lead Plated | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | D*MA | - | - | Active | - | - | Receptacle for Female Contacts | 9 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | 200 | 1 DE E | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DAMY-3W3P-K87 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | #4-40 | Steel, Tin Plated | FLOAT BUSHING | AU ON NI | COPPER ALLOY | POLYESTER | - | -55°C~125°C | Bulk | 2000 | Combo D®, D*M | e4 | - | Active | - | - | Plug for Male Contacts | 3 (Coax or Power) | Black | 1 | - | EMI/RFI SHIELDED | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 3 | TIN | - | UL | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | - | 5A | - | 55mOhm | Contacts Not Included | Housing/Shell (Unthreaded) | - | SOLDER | - | D-Sub, Combo | Gold (Au) | - | - | - | 2 DA A - 3W3 | PREASSEM CONN | 20 AWG | 20 AWG | S0C3 | Grounding Indents, Shielded | FLASH inch | RoHS Compliant | ||
![]() ZDEA15SF0 ITT Cannon, LLC | In Stock | - | - | - | - | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | Steel | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | - | -55°C~105°C | - | 2013 | ZD | - | yes | Active | - | - | Receptacle for Female Contacts | 15 | Black | 3 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 15 | - | - | - | - | - | - | - | - | - | 94V-0 | YES | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | CRIMP | - | D-Sub, High Density | - | - | - | 50 | 1 DE E High Density | - | - | - | - | - | - | RoHS Compliant | ||
![]() DBMM-5W5S-A101 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | - | Polyester | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | THERMOPLASTIC PCT | - | -55°C~150°C | Bulk | - | 24308-Style, Combo D®, D*MM | - | - | Active | - | EAR99 | Receptacle for Female Contacts | 5 (Coax or Power) | Black | 1 | - | 5 SPECIAL CONTACTS ARE AVAILABLE | 8536.69.40.30 | - | - | - | NO | Coax or Power | NO | GENERAL PURPOSE | 5 | - | ONE | UL | - | - | - | - | - | - | 94V-0 | YES | - | 7.5A | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | CRIMP | 500VAC V | D-Sub, Combo | - | - | - | - | 3 DB B - 5W5 | - | 26 AWG | 8 AWG | S0P5 | Shielded | - | Non-RoHS Compliant | ||
![]() DBMM-5W5P-A101 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | - | Polyester | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | -55°C~150°C | Bulk | - | 24308-Style, Combo D®, D*MM | - | - | Active | - | EAR99 | Plug for Male Contacts | 5 (Coax or Power) | Black | 1 | - | - | 8536.69.40.30 | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | - | - | - | 3 DB B - 5W5 | - | - | - | - | Shielded | - | Non-RoHS Compliant | ||
![]() DCMME-8W8S ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | - | Polyester | - | Steel, Yellow Chromate Plated Zinc | THREADED | NOT SPECIFIED | COPPER ALLOY | POLYETHYLENE | - | -55°C~150°C | Bulk | - | 24308-Style, Combo D®, D*MM | e4 | no | Active | Not Applicable | - | Receptacle for Female Contacts | 8 (Coax or Power) | Black | 1 | - | - | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 8 | CADMIUM | - | UL | COMMERCIAL | 2.729 inch | - | - | 0.494 inch | - | 94V-0 | YES | - | 5A | - | 7.5mOhm | Contacts Not Included | Cable Side (4-40) | SOCKET | SOLDER | - | D-Sub, Combo | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 4 DC C - 8W8 | PREASSEM CONN | 20 AWG | 20 AWG | S0C8 | Shielded | - | Non-RoHS Compliant | ||
![]() DAMAM-15P-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | Steel, Yellow Chromate Plated Zinc | - | GOLD OVER NICKEL | COPPER ALLOY | DIALLYL PHTHALATE/POLYESTER | - | -55°C~150°C | Bulk | 2011 | 24308-Style, D*MAM | - | no | Active | - | - | Plug for Male Contacts | 15 | - | 3 | - | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 15 | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | CRIMP | - | D-Sub, High Density | - | - | - | 500 | 1 DE E High Density | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DCMA-37S-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | Steel, Yellow Chromate Plated Zinc | - | GOLD OVER NICKEL | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | -55°C~125°C | Bulk | 2012 | D*MA | e4 | yes | Active | - | - | Receptacle for Female Contacts | 37 | - | 2 | - | COMPATIBLE CONTACTS: 031-1007-000; 031-1007-001; 031-1007-004 | - | NO | NO | NO | NO | Signal | NO | - | 37 | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | Gold (Au) - with Nickel (Ni) barrier | - | - | 200 | 4 DC C | - | - | - | - | - | - | RoHS Compliant | ||
![]() DAMMY-3W3S-A101 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | - | Polyester | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | -55°C~150°C | Bulk | - | 24308-Style, Combo D®, D*MM | - | - | Active | - | EAR99 | Receptacle for Female Contacts | 3 (Coax or Power) | Black | 1 | - | - | 8536.69.40.30 | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | Shielded | - | Non-RoHS Compliant | ||
![]() DCMAME-37S-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | Steel, Yellow Chromate Plated Zinc | - | - | - | GLASS FILLED DIALLYL PHTHALATE | - | -55°C~150°C | Bulk | 2012 | 24308-Style, D*MAM | - | no | Active | - | - | Receptacle for Female Contacts | 37 | - | 2 | - | - | - | YES | NO | NO | NO | Signal | NO | - | 37 | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | Contacts Not Included | Cable Side (4-40) | - | - | - | D-Sub | - | - | - | 500 | 4 DC C | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DAMX-3W3P-K87 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin Plated | - | - | - | POLYETHYLENE | - | -55°C~125°C | Bulk | - | Combo D®, D*M | - | - | Active | - | - | Plug for Male Contacts | 3 (Coax or Power) | Black | 1 | - | EMI/RFI SHIELDED | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 3 | TIN | - | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | Contacts Not Included | Cable Side (M3) | - | SOLDER | - | D-Sub, Combo | - | - | - | - | 2 DA A - 3W3 | - | - | - | - | Grounding Indents, Shielded | - | RoHS Compliant | ||
![]() 2DB52P-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Glass Filled | - | Steel, Yellow Chromate Plated Cadmium | - | - | - | - | - | -55°C~85°C | Bulk | - | Micro, 2D | - | - | Active | - | - | Plug for Male Contacts | 52 | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Double Density | - | - | - | - | 3 DB B Double Density | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DDMAM-78S-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | Steel, Yellow Chromate Plated Zinc | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED DIALLYL PHTHALATE | - | -55°C~150°C | Bulk | - | 24308-Style, D*MAM | - | no | Active | - | - | Receptacle for Female Contacts | 78 | - | 4 | - | - | - | YES | NO | NO | NO | Signal | NO | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, High Density | - | - | - | 500 | 5 DD D High Density | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DDMAMY-50P-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | Steel, Yellow Chromate Plated Zinc | - | GOLD OVER NICKEL | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | -55°C~150°C | Bulk | - | 24308-Style, D*MAM | e4 | no | Active | - | - | Plug for Male Contacts | 50 | - | 3 | - | - | - | YES | NO | NO | NO | Signal | NO | - | 50 | - | ONE | - | - | - | - | - | 0.605 inch | - | - | YES | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | Gold (Au) - with Nickel (Ni) barrier | - | - | 500 | 5 DD D | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DDMAMY78SF0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | CABLE AND PANEL | - | STEEL | - | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 5/D | - | - | - | - | e4 | - | Active | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | COMPATIBLE CONTACT: 031-1147-000 | - | YES | NO | NO | NO | - | NO | - | - | CHROMATE | ONE | - | - | 2.635 inch | - | - | 0.605 inch | FEMALE | - | YES | - | - | RND PIN-SKT | - | - | - | RECEPTACLE | - | - | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DEUE-9P-K87-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Glass Filled | - | Steel, Tin-Lead Plated | CLINCH NUT | - | - | GLASS FILLED THERMOPLASTIC | - | -55°C~125°C | Bulk | - | D*U | - | - | Active | - | - | Plug for Male Contacts | 9 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 9 | TIN | - | UL, CSA | COMMERCIAL | - | - | - | - | - | - | - | 0.375 inch | 5A | - | 15mOhm | Contacts Not Included | Cable Side (4-40) | RECEPTACLE | CRIMP | 1000VAC V | D-Sub | - | - | - | - | 1 DE E | MACH OR STAMPED | - | 18 AWG | - | Grounding Indents | - | RoHS Compliant | ||
![]() DCMY-8W8P-K87 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | #4-40 | Steel, Tin Plated | FLOAT BUSHING | AU ON NI | COPPER ALLOY | POLYESTER | - | -55°C~125°C | Bulk | 2000 | Combo D®, D*M | e4 | - | Active | - | - | Plug for Male Contacts | 8 (Coax or Power) | Black | 1 | - | EMI/RFI SHIELDED | - | NO | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 8 | TIN | - | UL | COMMERCIAL | 2.728 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | - | 94V-0 | NO | - | 5A | - | 55mOhm | Contacts Not Included | Housing/Shell (Unthreaded) | - | SOLDER | - | D-Sub, Combo | Gold (Au) | - | - | 50 | 4 DC C - 8W8 | PREASSEM CONN | 20 AWG | 20 AWG | S0C8 | Grounding Indents, Shielded | FLASH inch | RoHS Compliant | ||
![]() DCM8W8PNM ITT Cannon, LLC | In Stock | - | - | 12 Weeks | Free Hanging | Panel Mount | SOD | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Brass, Yellow Chromate Plated Cadmium | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED DIALLYL PHTHALATE | - | -55°C~125°C | Bulk | - | Combo D®, D*M | - | - | Active | - | - | Plug for Male Contacts | 8 (Coax or Power) | Black | 1 | - | STANDARD: MIL-C-24308, COMPATIBLE CONTACTS: DM53745-28; DM53745-27; DM53745-25; DM53745-72; DM53745-77 | - | YES | NO | NO | NO | Coax or Power | NO | GENERAL PURPOSE | 8 | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | SOLDER | - | D-Sub, Combo | - | - | - | - | 4 DC C - 8W8 | - | - | - | - | Shielded | - | Non-RoHS Compliant | ||
![]() DBMMV5W5PK87 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | - | - | Polyester | - | Steel, Tin Plated | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | 24308-Style, Combo D®, D*MM | - | - | Active | - | - | Plug for Male Contacts | 5 (Coax or Power) | Black | 1 | Male | - | - | - | - | - | - | Coax or Power | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | Pin | - | Contacts Not Included | Cable Side (4-40) | - | - | - | D-Sub, Combo | - | - | 7.5A | - | 3 DB B - 5W5 | - | - | - | - | Grounding Indents, Shielded | - | Non-RoHS Compliant | ||
![]() DEMA-9P-K87-F0 ITT Cannon, LLC | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | Steel, Tin Plated | - | - | - | - | - | -55°C~125°C | Bulk | - | D*MA | - | - | Active | - | - | Plug for Male Contacts | 9 | - | 2 | - | - | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | 200 | 1 DE E | - | - | - | - | Grounding Indents | - | RoHS Compliant |