- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Rohs Code
- Contact Materials
- ECCN Code
- HTS Code
- Contact Finish Mating
Attribute column
Manufacturer
ITT D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Body Length or Diameter | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Design | Wire Size (Min) | Wire Size (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBMAMK13W3PF0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DCMAMF37PNMF0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DCA21WA4SF0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DDA50SA197F0 ITT Cannon, LLC | In Stock | - | - | - | CABLE | STEEL | HOLE .112-.124 | NON-THREADED | GOLD OVER NICKEL | COPPER ALLOY | GLASS FILLED POLYETHYLENE | 105°C | -55°C | 5/D | 2003 | - | - | Active | - | EAR99 | D SUBMINIATURE CONNECTOR | 3 | EMI/RFI SHIELDED, COMPATIBLE CONTACTS: 980-2000-926; 980-2000-944; 980-2000-923; 980-2000-943; ZD110238-1010, PANEL MOUNTABLE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | TIN | UL, CSA | COMMERCIAL | 2.634 inch | - | 0.605 inch | FEMALE | 94V-0 | YES | 0.43 inch | 5A | RND PIN-SKT | 15mOhm | 0.109 inch | RECEPTACLE | CRIMP | 1000VAC V | - | STAGGERED | 0.112 inch | BLACK | STRIP OR LOOSE | 28 AWG | 20 AWG | RoHS Compliant | ||
![]() GDB26SF225F0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DDMAR78S-FO ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DAMAMY26SFO ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DAMAMY15SA101F0 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M243086491F ITT Cannon, LLC | In Stock | - | - | - | CABLE AND PANEL | - | - | - | NOT SPECIFIED | - | - | - | - | 1/E | - | - | - | Active | - | - | D SUBMINIATURE CONNECTOR | - | STANDARD: MIL-DTL-24308, POLARIZED | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 9 | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | YES | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | ||
![]() GDB44SF225F0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DDMA50P-WS-F0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GDC62PF225F0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBMA25SNMKK47F0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() R2DDF-100S ITT Cannon, LLC | In Stock | - | - | - | BOARD AND CABLE | STEEL | - | - | GOLD | COPPER ALLOY | GLASS FILLED POLYAMIDE | - | - | 5/D | - | e4 | yes | Active | - | - | D SUBMINIATURE CONNECTOR | - | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | CADMIUM | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | NO | - | - | - | - | - | - | CRIMP | - | GOLD | - | - | - | - | - | - | RoHS Compliant | ||
![]() DAMAM7W2PF0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DBA21W1PK87F0 ITT Cannon, LLC | In Stock | - | - | - | CABLE | STEEL | - | - | - | - | POLYESTER | - | - | 3/B | - | - | - | Active | - | - | D SUBMINIATURE CONNECTOR | - | COMPATIBLE CONTACTS: 030-2487-017; 030-2487-016; 980-2000-925; 980-2000-946, EMI/RFI SHIELDED, PANEL MOUNT | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 21 | - | TIN | - | - | - | DBA21W1SA197F0 | - | MALE | 94V-0 | YES | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DCBMA37PSF0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GDA26SF225F0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GDE9PF225F0 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZDDA78PF0 ITT Cannon, LLC | In Stock | - | - | - | CABLE AND PANEL | STEEL | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYETHYLENE | - | - | 5/D | - | - | yes | Active | - | - | D SUBMINIATURE CONNECTOR | - | EMI/RFI SHIELDED, COMPATIBLE CONTACTS: 980-2000-925; 980-2000-946; 980-2000-924; 980-2000-945; ZD110238-1009, PANEL MOUNTABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 78 | - | - | - | - | - | - | - | MALE | 94V-0 | YES | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | RoHS Compliant |