- Body Orientation
- Gender
- Housing Material
- Mounting Styles
- Product Length (mm)
- Termination Style
- Number of Contact Rows
- Operating Temp Range
- Total Number of Contacts
- Product Height (mm)
- Type
- Product Depth (mm)
Attribute column
Manufacturer
ITT Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Body Orientation | Contact Materials | Mounting Styles | Number of Contact Rows | Operating Temp Range | Product Depth (mm) | Voltage Rating Max | Type | Gender | Total Number of Contacts | Termination Style | Number of Contacts | Housing Color | Current Rating (Max) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Gold | Aluminum Alloy | Straight | Copper Alloy | Panel | 4 | - | - | - | - | PL | 26SIGNAL(POS) | Crimp | - | - | - | 50.8(mm) | 52(mm) | ||
![]() 110960-0002 ITT | In Stock | - | - | Gold Over Nickel | Aluminum Alloy | Straight | Copper Alloy | Panel | 24 | -55C TO 71C | 23.5(mm) | - | Rectangular | RCP | 624(POS) | Crimp | - | - | 5(A) | 122.44(mm) | 101.85(mm) | ||
![]() TST06RA00 ITT | In Stock | - | - | - | Nylon | Straight | - | Panel | 3 | -55C to 105C | 25.2(mm) | 250VAC | Rectangular | RCP | 12(POS) | Crimp | 12(POS) | Black | 13(A) | 19(mm) | 24(mm) | ||
Tiny WHSL | In Stock | - | - | Gold | Aluminum Alloy | Straight | Copper Alloy | Panel | - | -54C to 125C | - | - | - | PL | 10(POS) | Crimp | - | - | - | 50.8(mm) | 52(mm) | ||
![]() TST04RA00 ITT | In Stock | - | - | - | Nylon | Straight | - | Panel | 1 | -55C to 105C | 25.2(mm) | 250VAC | Rectangular | F | 4(POS) | Crimp | 12(POS) | Black | 13(A) | 13.5(mm) | 29(mm) |