- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Series
- Number of Positions
- Moisture Sensitivity Level (MSL)
- Accessory Type
- Connector Support Type
- Pbfree Code
- Connector Type
- ECCN Code
Attribute column
Manufacturer
ITT Rectangular Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Material | Alternate PN | Approvals | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | CSA | ECCN | Harmonized Code | Head Dia (mm) | Ihs Manufacturer | Insulator Material | Itar Registered | Locking Step | Manufacturer | Manufacturer Part Number | MaxPanel Thickness (in) | MaxPanel Thickness (mm) | Mfr | Mounting Hole Dia. (in) | Mounting Hole Dia. (mm) | Note-1 | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Overall Height (in) | Overall Height (mm) | Package | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | Rohs Code | UL | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | ECCN Code | Temperature Coefficient | Connector Type | Type | Applications | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Reach Compliance Code | Failure Rate | Lead Spacing | Connector Support Type | Lead Style | Family | Temperature Range | Rated Current | Assembly Item Name | Rated Voltage(AC) | Features | Product Length | Product Length (mm) | Height Seated (Max) | Thickness (Max) | Product Height (mm) | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TST36AH00 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.5 mm | - | - | - | - | - | - | ||
![]() TST06AH00 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55C to 105C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 020420-0015 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 192990-0460 ITT | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | ITT CANNON | - | - | - | ITT Interconnect Solutions | 192990-0460 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 2.33 | Yes | - | - | - | - | - | - | - | EAR99 | - | RECTANGULAR POWER CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 46.2 mm | - | - | - | - | - | - | ||
![]() VG95234BOD18 ITT | In Stock | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.5(mm) | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dummy Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35(mm) | - | - | - | - | - | ||
![]() 980-8672-034 ITT | In Stock | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 125C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Bell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32(mm) | - | - | - | - | - | ||
![]() 192991-0673 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | PLUG DUST CAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 058-8578-102 ITT | In Stock | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 140C | - | - | - | - | - | - | 5.6(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Bell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.1(mm) | - | - | 1.85(mm) | - | - | ||
![]() 351-8697-001 ITT | In Stock | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 125C | - | - | - | - | - | - | - | 21.5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Sealing Set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5(mm) | - | - | - | - | - | ||
![]() 121004-0005 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 121004 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 320-0021-001 ITT | In Stock | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D20420 ITT | In Stock | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Screw Lock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.66(mm) | - | - | - | - | - | ||
![]() 192923-5970 ITT | In Stock | - | - | 7 Weeks | - | - | - | - | UL | - | Straight | - | - | - | - | - | - | ITT CANNON | NYLON | - | - | ITT Interconnect Solutions | 192923-5970 | - | - | - | - | - | - | -55C to 105C | 105 °C | -55 °C | - | - | - | Active | 16.4 mm | - | - | - | 2.23 | Yes | - | - | - | - | - | - | - | - | - | - | Hood | - | - | - | NO | NO | NO | compliant | - | - | CONNECTOR ACCESSORY | - | - | - | 13 A | STRAIN RELIEF | 250 V | - | 46.2 mm | 46.2 mm | - | - | 19 mm | - | - | ||
![]() TST 24 AH 00 ITT | In Stock | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 mm | 51 mm | - | - | 24.1 mm | - | - | ||
![]() 192990-0440 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | ITT Interconnect Solutions | 192990-0440 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 192923-5980 ITT | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | EAR99 | - | - | ITT CANNON | - | Unavailable | - | ITT Interconnect Solutions | 192923-5980 | - | - | - | - | - | - | -55C to 105C | - | - | - | - | - | Active | - | - | - | - | 2.3 | Yes | - | - | - | - | - | - | - | EAR99 | - | RECTANGULAR POWER CONNECTOR | - | - | 8536.69.40.30 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TST04AH00 ITT | In Stock | - | - | - | - | - | Nylon 6/6 | POP 250 | - | - | - | - | - | File 8919 | - | - | 10,7 | - | - | - | PRYOUT | - | - | 0.156 | 4.0 | - | 0.250 | 6,4 | POP in closures for pipe and tubing ends | - | - | - | 0.33 | 8,3 | - | - | - | - | - | - | - | - | Recognized File E51579 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to +105C | - | - | - | - | - | - | - | - | - | 94V-2 | - | ||
![]() 192990-0420 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT CANNON | - | - | - | ITT Interconnect Solutions | 192990-0420 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.71 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | 0201BN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Novacap | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | 50V | -55°C ~ 125°C | - | - | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | - | C0G, NP0 | - | - | General Purpose | - | 22 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 (0.33mm) | - | - | - | ||
![]() 029-0281-001 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Latch Clip Retainer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |