- Body Orientation
- Termination Method
- Contact Materials
- Contact Plating
- Contact Gender
- Mounting Styles
- Connector Type
- Gender
- Contact Type
- Packaging
- Mounting
- Shielded
Attribute column
Manufacturer
ITT Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Number of Terminals | Body Orientation | Contact Materials | Contact Resistance Max | Contact Sizes | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Termination Method | Tolerance (+ or -) | Wire Form | Wire Size-Max | Packaging | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Reach Compliance Code | Termination Style | Contact Gender | Failure Rate | Polarity | Wire Gauge | Voltage | Connector Support Type | Terminal Type | Shielded | Rated Current | Contact Design | Current Rating (Max) | Size(mm) | Assembly Item Name | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VG95234P160 ITT | In Stock | - | - | Silver | - | - | Straight | Copper Alloy | 0.5(mohm) | 160 | - | - | - | - | Cable | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | MACHINED POWER | - | - | PIN | - | - | 6(AWG) | - | - | - | NO | - | - | 135(A) | - | - | 39.6(mm) | - | ||
![]() VG95234P500 ITT | In Stock | - | - | Silver | - | - | Straight | Copper Alloy | 0.2(mohm) | 500 | - | - | - | - | Cable | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | MACHINED POWER | - | - | PIN | - | - | 0(AWG) | - | - | - | NO | - | - | 245(A) | - | - | 41(mm) | - | ||
![]() T2P16FC1LY ITT | In Stock | - | - | Gold | - | - | Straight | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | Crimp | - | - | - | Bag | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | SIGNAL | - | - | SKT | - | - | 16-20(AWG) | - | - | - | - | - | - | 13(A) | - | - | - | - | ||
![]() 121668-0022 ITT | In Stock | - | - | Gold | - | - | Straight | Copper Alloy | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | Crimp | - | - | - | Reel | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | NO | - | - | 30(A) | - | - | - | - | ||
![]() T3P16FS1LY ITT | In Stock | - | - | Gold | - | - | Straight | Brass | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | Solder Cup | - | - | - | Bag | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | SIGNAL | - | - | SKT | - | - | 16(AWG) | - | - | - | NO | - | - | - | - | - | 18.26(mm) | - | ||
![]() 330-8672-002 ITT | In Stock | - | - | - | - | - | Straight | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | 18-21(AWG) | - | - | - | NO | - | - | - | - | - | - | - | ||
![]() T3P24MC1LX ITT | In Stock | - | - | Gold | - | - | Straight | Brass | 5(mohm) | - | - | - | - | - | Cable | - | - | - | - | - | - | - | Crimp | - | - | - | Bulk | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | SIGNAL | - | - | PIN | - | - | 24(AWG) | - | - | - | NO | - | - | 13(A) | - | - | 18.2(mm) | - | ||
![]() 192991-0160 ITT | In Stock | - | - | Gold | - | - | Straight | Brass | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | Crimp | - | - | - | Bag | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | SIGNAL | - | - | PIN | - | - | 16(AWG) | - | - | - | - | - | - | 13(A) | - | - | 27.1(mm) | - | ||
![]() 121668-0125 ITT | In Stock | - | - | Tin | - | - | Straight | Copper Alloy | 5(mohm) | 10 | ITT CANNON | - | ITT Interconnect Solutions | 121668-0125 | Cable | - | Active | - | - | - | 2.23 | Yes | Crimp | - | - | - | Reel | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | - | compliant | - | SKT | - | - | - | - | CONNECTOR ACCESSORY | - | NO | - | - | 35(A) | - | - | 20.3(mm) | - | ||
![]() 192900-0633 ITT | In Stock | - | - | Gold | BRASS | - | Straight | Brass | 5(mohm) | - | ITT CANNON | - | ITT Interconnect Solutions | 192900-0633 | Cable | - | Active | - | - | - | 1.64 | Yes | Solder Cup | - | - | 16 AWG | Bag | EAR99 | CONNECTOR CIRCULAR | - | CONTACT FINISH: GOLD | 8536.90.40.00 | - | NO | NO | NO | SIGNAL | compliant | - | PIN | - | - | 16(AWG) | - | CONNECTOR ACCESSORY | SOLDER | NO | 13 A | MACHINED, LOOSE | 13(A) | - | CONTACT | 26.19(mm) | - | ||
![]() 192990-0030 ITT | In Stock | - | - | Tin | - | 2 | Straight | Brass | 5(mohm) | - | - | 3.5(mm) | - | - | Cable | -55C to 105C | - | Not Required(mm) | 8(mm) | No | - | - | Crimp | 20% | LONG LEAD | - | Bag | - | CONNECTOR CIRCULAR | Electrolytic | - | - | 330000000PF(pF) | - | - | - | SIGNAL | - | Radial | SKT | Not Required | Polar | 24-26(AWG) | 25VDC | - | - | NO | - | - | 13(A) | 8 X 11.5 | - | 18.42(mm) | 11.5(mm) | ||
![]() T3P16MS1LT ITT | In Stock | - | - | Tin | - | - | Straight | Brass | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | Solder | - | - | - | Bulk | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | SIGNAL | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | 26.19(mm) | - | ||
![]() T2P20MC1ST ITT | In Stock | - | - | Tin | - | - | Straight | Brass | 5(mohm) | - | - | - | - | - | Cable | - | - | - | - | - | - | - | Crimp | - | - | - | Reel | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | SIGNAL | - | - | PIN | - | - | 20-22(AWG) | - | - | - | NO | - | - | 13(A) | - | - | 27.69(mm) | - | ||
![]() 031-8703-055 ITT | In Stock | - | - | Gold/Silver | - | - | Straight | Copper Alloy | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2P20FC1LT ITT | In Stock | - | - | Tin | - | - | Straight | Brass | 5(mohm) | - | - | - | - | - | Cable | - | - | - | - | - | - | - | Crimp | - | - | - | Bag | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | SIGNAL | - | - | SKT | - | - | 20-22(AWG) | - | - | - | NO | - | - | 13(A) | - | - | 18.42(mm) | - | ||
![]() T2P24FC1LY ITT | In Stock | - | - | Gold | - | - | Straight | Brass | 5(mohm) | - | - | - | - | - | Cable | - | - | - | - | - | - | - | Crimp | - | - | - | Bag | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | SIGNAL | - | - | SKT | - | - | 24-26(AWG) | - | - | - | NO | - | - | 13(A) | - | - | 18.42(mm) | - | ||
![]() T2P16MC1LT ITT | In Stock | - | - | Tin | - | - | Straight | Brass | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | Crimp | - | - | - | Bag | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | SIGNAL | - | - | PIN | - | - | 16-18(AWG) | - | - | - | - | - | - | 13(A) | - | - | 27.69(mm) | - | ||
![]() T3P16MC1LZ ITT | In Stock | - | - | Gold | - | - | Straight | Brass | 5(mohm) | - | - | - | - | - | Cable | - | - | - | - | - | - | - | Crimp | - | - | - | Bag | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | SIGNAL | - | - | PIN | - | - | 16(AWG) | - | - | - | NO | - | - | 13(A) | - | - | 26.1(mm) | - | ||
![]() T2P20MC1LY ITT | In Stock | - | - | Gold | - | - | Straight | Brass | 5(mohm) | - | - | - | - | - | Cable | - | - | - | - | - | - | - | Crimp | - | - | - | Bag | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | SIGNAL | - | - | PIN | - | - | 20-22(AWG) | - | - | - | NO | - | - | 13(A) | - | - | 27.69(mm) | - | ||
![]() T3P26MC1LX ITT | In Stock | - | - | Gold | - | - | Straight | Brass | 5(mohm) | - | - | - | - | - | Cable | - | - | - | - | - | - | - | Crimp | - | - | - | Bulk | - | CONNECTOR CIRCULAR | - | - | - | - | - | - | - | SIGNAL | - | - | PIN | - | - | 26(AWG) | - | - | - | - | - | - | 13(A) | - | - | 18.2(mm) | - |