- Contact Materials
- Gender
- Contact Plating
- Pitch
- Base/Housing Material
- Body Orientation
- Mounting
- Product Length
- Termination Method
- Mounting Type
- Series
- Operating Temperature
Attribute column
Manufacturer
ITT Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Contact Finish | Reliability | Body Length or Diameter | Mating Information | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Durability | Cable Termination | Insertion Force-Max | Mating Contact Row Spacing | Wire Type | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTB2-5PS-3 ITT Cannon, LLC | In Stock | - | - | 25 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MTB | - | - | Active | - | - | - | 5 | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 0.050 1.27mm | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | - | 50.0μin 1.27μm | - | - | - | ||
![]() MTB1-14SS-1 ITT Cannon, LLC | In Stock | - | - | 17 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MTB | - | - | Active | - | - | - | 14 | - | 1 | - | - | - | Push-Pull | - | - | - | - | Socket | - | - | 0.050 1.27mm | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | - | 50.0μin 1.27μm | - | - | - | ||
![]() MTB1-16SS-2 ITT Cannon, LLC | In Stock | - | - | 17 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MTB | - | - | Active | - | - | - | 16 | - | 1 | - | - | - | Push-Pull | - | - | - | - | Socket | - | - | 0.050 1.27mm | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | - | 50.0μin 1.27μm | - | - | - | ||
![]() MTB1-12PS ITT Cannon, LLC | In Stock | - | - | 25 Weeks | Free Hanging (In-Line) | - | COPPER ALLOY | - | - | - | Bulk | 2006 | MTB | e4 | yes | Active | - | - | BOARD CONNECTOR | 12 | - | 1 | Male | PANEL MOUNTABLE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.050 1.27mm | 12 | compliant | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | - | 50.0μin 1.27μm | - | - | No | ||
![]() MTB2-5SS ITT Cannon, LLC | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MTB | - | - | Active | - | - | - | 5 | - | 1 | - | - | - | Push-Pull | - | - | - | - | Socket | - | - | 0.050 1.27mm | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | - | 50.0μin 1.27μm | - | - | - | ||
![]() MTB1-16SS ITT Cannon, LLC | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | - | COPPER ALLOY | - | - | - | Bulk | 2006 | MTB | e4 | yes | Active | - | - | BOARD CONNECTOR | 16 | - | 1 | - | PANEL MOUNTABLE | - | Push-Pull | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 16 | compliant | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | 24-32 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | - | 50.0μin 1.27μm | - | - | - | ||
![]() MTV1-10SS2 ITT Cannon, LLC | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Bulk | - | MTV | - | - | Active | - | - | - | 10 | - | 1 | - | - | - | Push-Pull | - | - | - | - | Socket | - | - | 0.050 1.27mm | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | - | 50.0μin 1.27μm | - | - | - | ||
![]() MJSV-34SL83 ITT Cannon, LLC | In Stock | - | - | 16 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MJS | - | - | Active | Not Applicable | - | Receptacle | 34 | - | 3 | - | - | - | Screw Lock | - | - | - | - | Socket | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | Jackscrew | 50.0μin 1.27μm | - | - | - | ||
![]() MTB1-20PS-3 ITT Cannon, LLC | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MTB | - | - | Active | - | - | - | 20 | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 0.050 1.27mm | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | - | 50.0μin 1.27μm | - | - | - | ||
![]() MJSR-76PS ITT Cannon, LLC | In Stock | - | - | 25 Weeks | Free Hanging (In-Line) | #1-64 | COPPER ALLOY | GLASS FILLED POLYPHENYLENE SULPHIDE | 125°C | -55°C | Bulk | 2006 | MJS | - | no | Active | - | - | Receptacle | 76 | Black | 3 | - | SHROUDED | - | Screw Lock | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | - | 76 | compliant | Gold | COMMERCIAL | 1.595 inch | MULTIPLE MATING PARTS AVAILABLE | 0.57 inch | - | - | 3A | 10mOhm | 26 AWG | 5000000000Ohm | 0.1 inch | - | - | 900VAC V | 500 Cycles | Solder | 2.224 N | 0.075 inch | Discrete | Jackscrew | 50.0μin 1.27μm | 50μin | - | - | ||
![]() MJSV-14SL79 ITT Cannon, LLC | In Stock | - | - | 17 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Bulk | - | MJS | - | - | Active | Not Applicable | - | Receptacle | 14 | - | 3 | - | - | - | Screw Lock | - | - | - | - | Socket | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | Jackscrew | 50.0μin 1.27μm | - | - | - | ||
![]() MTB1-7SS4 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MTB | - | - | Active | - | - | - | 7 | - | 1 | - | - | - | Push-Pull | - | - | - | - | Socket | - | - | 0.050 1.27mm | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | - | 50.0μin 1.27μm | - | - | - | ||
![]() MTB1-14PS ITT Cannon, LLC | In Stock | - | - | 18 Weeks | Free Hanging (In-Line) | LOCKING | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | -55°C | Bulk | 2006 | MTB | e4 | - | Active | - | EAR99 | BOARD CONNECTOR | 14 | - | 1 | - | PANEL MOUNTABLE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.050 1.27mm | 14 | compliant | Gold | - | 0.72 inch | MULTIPLE MATING PARTS AVAILABLE | 0.08 inch | - | 0.408 inch | 3A | 8mOhm | 24-32 AWG | 5000000000Ohm | - | PLUG | - | - | 500 Cycles | Solder | 2.224 N | - | Discrete | - | 50.0μin 1.27μm | 50μin | - | - | ||
![]() MTV1-11PS-1 ITT Cannon, LLC | In Stock | - | - | 7 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MTV | - | - | Active | - | - | - | 11 | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 0.050 1.27mm | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | - | 50.0μin 1.27μm | - | - | - | ||
![]() MJSV-23SL79 ITT Cannon, LLC | In Stock | - | - | 17 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Bulk | - | MJS | - | - | Active | Not Applicable | - | Receptacle | 23 | - | 3 | - | - | - | Screw Lock | - | - | - | - | Socket | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | Jackscrew | 50.0μin 1.27μm | - | - | - | ||
![]() MTB2-3SS ITT Cannon, LLC | In Stock | - | - | 15 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MTB | - | - | Active | - | - | - | 3 | - | 1 | - | - | - | Push-Pull | - | - | - | - | Socket | - | - | 0.050 1.27mm | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | - | 50.0μin 1.27μm | - | - | - | ||
![]() MTB1-4SS-1 ITT Cannon, LLC | In Stock | - | - | 11 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MTB | - | - | Active | - | - | - | 4 | - | 1 | - | - | - | Push-Pull | - | - | - | - | Socket | - | - | 0.050 1.27mm | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | - | 50.0μin 1.27μm | - | - | - | ||
![]() MTB1-15PS-1 ITT Cannon, LLC | In Stock | - | - | 7 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MTB | - | - | Active | - | - | - | 15 | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 0.050 1.27mm | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | - | 50.0μin 1.27μm | - | - | - | ||
![]() MTV1-22PS1 ITT Cannon, LLC | In Stock | - | - | 7 Weeks | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MTV | - | - | Active | - | - | - | 22 | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 0.050 1.27mm | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | Solder | - | - | Discrete | - | 50.0μin 1.27μm | - | - | - | ||
![]() MJSR-76PL56 ITT Cannon, LLC | In Stock | - | - | 16 Weeks | Free Hanging (In-Line) | #1-64 | COPPER ALLOY | POLYPHENYLENE SULPHIDE | 125°C | -55°C | Bulk | 2006 | MJS | - | no | Active | Not Applicable | - | Receptacle | 76 | Black | 3 | - | SHROUDED | - | Screw Lock | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | - | 76 | compliant | Gold | COMMERCIAL | 1.595 inch | MULTIPLE MATING PARTS AVAILABLE | 0.57 inch | - | - | 3A | 10mOhm | 25 AWG | 5000000000Ohm | 0.1 inch | - | WIRE | 900VAC V | 500 Cycles | Solder | 2.224 N | 0.075 inch | Discrete | Jackscrew | 50.0μin 1.27μm | 50μin | 0.15 inch | - |