- Contact Materials
- Gender
- Contact Plating
- Pitch
- Base/Housing Material
- Body Orientation
- Mounting
- Product Length
- Termination Method
- Mounting Type
- Series
- Operating Temperature
Attribute column
Manufacturer
ITT Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Option 1 | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Mating Information | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Wire/Cable Gauge | Cable Termination | Insertion Force-Max | Mating Contact Row Spacing | Wire Type | Contact Design | Wire Size (Min) | Wire Size (Max) | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MJSR-76PL56 ITT Cannon, LLC | In Stock | - | - | 16 Weeks | - | Free Hanging (In-Line) | #1-64 | - | COPPER ALLOY | POLYPHENYLENE SULPHIDE | 125°C | -55°C | Bulk | 2006 | MJS | - | no | Active | Not Applicable | - | Receptacle | 76 | Black | 3 | SHROUDED | Screw Lock | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | - | 76 | - | - | compliant | - | - | Gold | COMMERCIAL | 1.595 inch | MULTIPLE MATING PARTS AVAILABLE | 0.57 inch | - | - | 3A | 10mOhm | 25 AWG | 5000000000Ohm | 0.1 inch | - | WIRE | - | 900VAC V | 500 Cycles | - | Solder | 2.224 N | 0.075 inch | Discrete | - | - | - | Jackscrew | - | 50.0μin 1.27μm | 50μin | 0.15 inch | - | ||
![]() MTB1-6SS-1 ITT Cannon, LLC | In Stock | - | - | 17 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 2006 | MTB | - | - | Active | - | - | - | 6 | - | 1 | - | Push-Pull | - | - | - | - | Socket | - | - | 0.050 1.27mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | ||
![]() MTV1-13PS-04 ITT Cannon, LLC | In Stock | - | - | 13 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 2006 | MTV | - | - | Active | - | - | - | 13 | - | 1 | - | Latch Lock | - | - | - | - | Male Pin | - | - | 0.050 1.27mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | ||
![]() MTB2-10PS ITT Cannon, LLC | In Stock | - | - | 9 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 2006 | MTB | - | - | Active | - | - | - | 10 | - | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 0.050 1.27mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | ||
![]() MTB1-5PS1 ITT Cannon, LLC | In Stock | - | - | 18 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 2006 | MTB | - | - | Active | - | - | - | 5 | - | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 0.050 1.27mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | ||
![]() MJSU-10SS ITT Cannon, LLC | In Stock | - | - | 15 Weeks | - | Free Hanging (In-Line) | #1-64 | - | COPPER ALLOY | POLYETHERIMIDE | 125°C | -55°C | Bulk | 2006 | MJS | e4 | no | Active | - | EAR99 | Receptacle | 10 | Natural | 3 | POLARIZED | Screw Lock | NO | NO | NO | NO | Socket | NO | WITH CABLE ASSEMBLY | - | 10 | - | - | compliant | - | - | Gold | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.19 inch | FEMALE | 0.17 inch | 3A | - | 26 AWG | 5000000000Ohm | 0.05 inch | - | - | POLAR PIN POSITION | 900VAC V | 500 Cycles | - | Solder | 2.224 N | 0.055 inch | Discrete | - | - | - | Jackscrew | - | 50.0μin 1.27μm | 50μin | - | - | ||
![]() MJSB-10SS ITT Cannon, LLC | In Stock | - | Datasheet | 10 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | Bulk | - | MJS | - | no | Active | - | EAR99 | Receptacle | 10 | Green | 3 | POLARIZED | Screw Lock | NO | NO | NO | NO | Socket | NO | WITH CABLE ASSEMBLY | 2.54mm | 10 | Straight | 4.83mm | - | ONE | - | Gold | COMMERCIAL | - | MULTIPLE MATING PARTS AVAILABLE | 0.19 inch | FEMALE | - | 3A | - | 26 AWG | 5000000000Ohm | - | - | - | POLAR PIN POSITION | 900VAC V | 500 Cycles | 26 AWG | Solder | 2.224 N | 0.055 inch | Discrete | - | - | - | Jackscrew | 9.6mm | 50.0μin 1.27μm | 50μin | - | Non-RoHS Compliant | ||
![]() MTV1-20PS-03 ITT Cannon, LLC | In Stock | - | - | 13 Weeks | - | Free Hanging (In-Line) | - | - | COPPER ALLOY | - | - | - | Bulk | 2006 | MTV | e4 | yes | Active | - | - | BOARD CONNECTOR | 20 | - | 1 | PANEL MOUNTABLE | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.050 1.27mm | 20 | - | - | compliant | - | - | Gold | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | ||
![]() NDM-25SL1 ITT Cannon, LLC | In Stock | - | - | 38 Weeks | - | Panel Mount | - | - | - | - | - | - | Bulk | 2006 | NDM | - | - | Active | Not Applicable | - | Receptacle | 25 | - | 1 | - | - | - | - | - | - | Socket | - | - | 0.010 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | Mounting Flange | - | - | - | - | - | ||
![]() NDM-21SL2 ITT Cannon, LLC | In Stock | - | - | 38 Weeks | - | Panel Mount | - | - | - | - | - | - | Bulk | 2006 | NDM | - | - | Active | Not Applicable | - | Receptacle | 21 | - | 1 | - | - | - | - | - | - | Socket | - | - | 0.010 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | Mounting Flange | - | - | - | - | - | ||
![]() MTV1-8PS ITT Cannon, LLC | In Stock | - | - | 7 Weeks | - | Free Hanging (In-Line) | GUIDE SLOT | FRICTION LOCK | COPPER ALLOY | GLASS FILLED POLYESTER | - | -55°C | Bulk | 2006 | MTV | - | - | Active | - | EAR99 | BOARD CONNECTOR | 8 | - | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 0.050 1.27mm | 8 | - | - | compliant | - | UL | Gold | COMMERCIAL | 0.42 inch | - | 0.07 inch | - | - | 3A | 6mOhm | 24-32 AWG | - | - | RECEPTACLE | - | - | 600VAC V | - | - | Solder | 2.224 N | - | Discrete | PREASSEM CONN | 30 AWG | 26 AWG | - | - | 50.0μin 1.27μm | - | - | - | ||
![]() MJSV-32SL79 ITT Cannon, LLC | In Stock | - | - | 17 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | - | MJS | - | - | Active | Not Applicable | - | Receptacle | 32 | - | 3 | - | Screw Lock | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | Jackscrew | - | 50.0μin 1.27μm | - | - | - | ||
![]() MJSB-10SL79 ITT Cannon, LLC | In Stock | - | - | 19 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 2006 | MJS | - | - | Active | Not Applicable | - | Receptacle | 10 | - | 3 | - | Screw Lock | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | Jackscrew | - | 50.0μin 1.27μm | - | - | - | ||
![]() MJSV-16SS-1 ITT Cannon, LLC | In Stock | - | - | 17 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | - | MJS | - | - | Active | - | - | Receptacle | 16 | Black | 3 | - | Screw Lock | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | Jackscrew | - | 50.0μin 1.27μm | - | - | - | ||
![]() MJSV-16SL79 ITT Cannon, LLC | In Stock | - | - | 17 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | - | MJS | - | - | Active | Not Applicable | - | Receptacle | 16 | - | 3 | - | Screw Lock | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | Jackscrew | - | 50.0μin 1.27μm | - | - | - | ||
![]() MJSV-16SS-2 ITT Cannon, LLC | In Stock | - | - | 17 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | - | MJS | - | - | Active | - | - | Receptacle | 16 | Black | 3 | - | Screw Lock | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | Jackscrew | - | 50.0μin 1.27μm | - | - | - | ||
![]() MJSB-26SL93 ITT Cannon, LLC | In Stock | - | - | 19 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 2006 | MJS | - | - | Active | Not Applicable | - | Receptacle | 26 | - | 3 | - | Screw Lock | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | Jackscrew | - | 50.0μin 1.27μm | - | - | - | ||
![]() MJSV-34PL62 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 2006 | MJS | - | - | Active | Not Applicable | - | Receptacle | 34 | Black | 3 | - | Screw Lock | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | Jackscrew | - | 50.0μin 1.27μm | - | - | - | ||
![]() MJSB-10PS-3 ITT Cannon, LLC | In Stock | - | - | 10 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 2006 | MJS | - | - | Active | - | - | Receptacle | 10 | Green | 3 | - | Screw Lock | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | Jackscrew | - | 50.0μin 1.27μm | - | - | - | ||
![]() MTV1-15SS-3 ITT Cannon, LLC | In Stock | - | - | 11 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 2006 | MTV | - | - | Active | - | - | - | 15 | - | 1 | - | Push-Pull | - | - | - | - | Socket | - | - | 0.050 1.27mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | - | - | 50.0μin 1.27μm | - | - | - |