- Contact Materials
- Gender
- Contact Plating
- Pitch
- Base/Housing Material
- Body Orientation
- Mounting
- Product Length
- Termination Method
- Mounting Type
- Series
- Operating Temperature
Attribute column
Manufacturer
ITT Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Mounting Option 1 | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Reach Compliance Code | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | Dielectric Withstanding Voltage | Durability | Cable Termination | Insertion Force-Max | Wire Type | Contact Design | Wire Size (Max) | Features | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTV1-3PS-04 ITT Cannon, LLC | In Stock | - | - | 13 Weeks | - | Free Hanging (In-Line) | GUIDE SLOT | FRICTION LOCK | COPPER ALLOY | GLASS FILLED POLYESTER | -55°C | Bulk | 2006 | MTV | - | Active | - | - | EAR99 | BOARD CONNECTOR | 3 | - | 1 | - | - | Latch Lock | - | - | - | - | Male Pin | - | - | 0.050 1.27mm | 3 | compliant | UL | Gold | COMMERCIAL | - | - | - | 0.07 inch | 0.408 inch | 3A | 6mOhm | 24-32 AWG | - | RECEPTACLE | 600VAC V | - | Solder | 2.224 N | Discrete | PREASSEM CONN | 26 AWG | - | 50.0μin 1.27μm | - | - | - | ||
![]() MJSR-34SL79 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MJS | - | Active | Not Applicable | - | - | Receptacle | 34 | - | 3 | - | - | Screw Lock | - | - | - | - | Socket | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | Solder | - | Discrete | - | - | Jackscrew | 50.0μin 1.27μm | - | - | - | ||
![]() MTB2-20SS ITT Cannon, LLC | In Stock | - | - | - | Gold | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Solder | - | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MTV1-120SS-01 ITT Cannon, LLC | In Stock | - | - | - | Gold | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Solder | - | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MTB1-4SS-2 ITT Cannon, LLC | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MTB | - | Active | - | - | - | - | 4 | - | 1 | - | - | Push-Pull | - | - | - | - | Socket | - | - | 0.050 1.27mm | - | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | Solder | - | Discrete | - | - | - | 50.0μin 1.27μm | - | - | - | ||
![]() MTV1-4PS ITT Cannon, LLC | In Stock | - | - | - | Gold | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Solder | - | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MTB2-12PS01 ITT Cannon, LLC | In Stock | - | - | - | Gold | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Solder | - | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MJSR-76PL62 ITT Cannon, LLC | In Stock | - | - | 16 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MJS | - | Active | Not Applicable | - | - | Receptacle | 76 | Black | 3 | - | - | Screw Lock | - | - | - | - | Male Pin | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 25 AWG | - | - | - | - | Solder | - | Discrete | - | - | Jackscrew | 50.0μin 1.27μm | - | - | - | ||
![]() MTB1-6PS ITT Cannon, LLC | In Stock | - | - | 18 Weeks | - | Free Hanging (In-Line) | LOCKING | - | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | -55°C | Bulk | 2006 | MTB | e4 | Active | - | - | - | BOARD CONNECTOR | 6 | - | 1 | Male | PANEL MOUNTABLE | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.050 1.27mm | 6 | compliant | - | Gold | - | 0.32 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.08 inch | 0.408 inch | 3A | 8mOhm | 24-32 AWG | 5000000000Ohm | PLUG | - | 500 Cycles | Solder | 2.224 N | Discrete | - | - | - | 50.0μin 1.27μm | 50μin | - | - | ||
![]() MJSV97354-16 ITT Cannon, LLC | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MTB1-4SS-3 ITT Cannon, LLC | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MTB | - | Active | - | - | - | - | 4 | - | 1 | - | - | Push-Pull | - | - | - | - | Socket | - | - | 0.050 1.27mm | - | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | Solder | - | Discrete | - | - | - | 50.0μin 1.27μm | - | - | - | ||
![]() MTB1-18SS-2 ITT Cannon, LLC | In Stock | - | - | 11 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MTB | - | Active | - | - | - | - | 18 | - | 1 | - | - | Push-Pull | - | - | - | - | Socket | - | - | 0.050 1.27mm | - | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | Solder | - | Discrete | - | - | - | 50.0μin 1.27μm | - | - | - | ||
![]() MTV1-5SS ITT Cannon, LLC | In Stock | - | - | 11 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | Bulk | 2006 | MTV | - | Active | - | - | - | - | 5 | - | 1 | - | - | Push-Pull | - | - | - | - | Socket | - | - | 0.050 1.27mm | - | - | - | Gold | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | Solder | - | Discrete | - | - | - | 50.0μin 1.27μm | - | No | - | ||
![]() RMJSB-10SS ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() RMJSB-10PS ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MTB2-3PS1 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MJSB97334-68 ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MJSB97407-14 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MTB1-32SS ITT Cannon, LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MJSB-10SS1 ITT Cannon, LLC | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Bulk | - | MJS | - | Active | - | - | - | Receptacle | 10 | Green | 3 | - | - | Screw Lock | - | - | - | - | Socket | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 26 AWG | - | - | - | - | Solder | - | Discrete | - | - | Jackscrew | 50.0μin 1.27μm | - | - | Non-RoHS Compliant |