- Contact Materials
- Gender
- Contact Plating
- Pitch
- Base/Housing Material
- Body Orientation
- Mounting
- Product Length
- Termination Method
- Mounting Type
- Series
- Operating Temperature
Attribute column
Manufacturer
ITT Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Mounting Option 1 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Number of Conductors | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Cable Termination | Insertion Force-Max | Mating Contact Row Spacing | Wire Type | Contact Design | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTV1-120PS ITT Cannon, LLC | In Stock | - | - | 25 Weeks | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 2006 | MTV | - | - | Active | Not Applicable | - | - | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 0.050 1.27mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | 50.0μin 1.27μm | - | - | - | - | ||
![]() MTV1-120SS ITT Cannon, LLC | In Stock | - | - | 15 Weeks | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 2006 | MTV | - | - | Active | - | - | - | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | Socket | - | - | 0.050 1.27mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | 50.0μin 1.27μm | - | - | - | - | ||
![]() MTB1-4SS ITT Cannon, LLC | In Stock | - | - | 28 Weeks | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | - | MTB | - | - | Active | - | - | - | 4 | 150°C | -55°C | - | 1 | Female | - | - | Push-Pull | - | - | - | - | Socket | - | - | 0.050 1.27mm | - | Straight | - | 10.06mm | - | - | Gold | - | - | - | - | - | - | - | - | - | 8mOhm | 24-32 AWG | - | - | - | - | 3A | - | - | - | Solder | - | - | Discrete | - | - | 5.59mm | 50.0μin 1.27μm | - | - | No | - | ||
![]() MJSB-26PL1 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | Free Hanging (In-Line) | - | LOCKING MECH | COPPER ALLOY | DIALLYL PHTHALATE | - | - | Bulk | 2006 | MJS | - | no | Active | Not Applicable | EAR99 | Receptacle | 26 | - | - | Green | 3 | - | POLARIZED | - | Screw Lock | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | - | 26 | - | 1.27mm | - | compliant | ONE | Gold | COMMERCIAL | 0.778 inch | 3 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.19 inch | - | 0.17 inch | - | - | 25 AWG | - | 0.05 inch | - | - | - | POLARIZING PEG | - | - | Solder | - | 0.055 inch | Discrete | - | Jackscrew | - | 50.0μin 1.27μm | 50μin | 0.17 inch | - | - | ||
![]() MJSB-51PL61 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | Free Hanging (In-Line) | - | #1-64 | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | Bulk | 2006 | MJS | e4 | yes | Active | Not Applicable | - | Receptacle | 51 | - | - | Green | 3 | - | POLARIZED | - | Screw Lock | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | - | 51 | - | - | - | - | ONE | Gold | COMMERCIAL | 1.028 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.94 inch | - | 0.17 inch | 3A | 10mOhm | 25 AWG | 5000000000Ohm | 0.05 inch | - | WIRE | - | POLARIZING PEG | 900VAC V | 500 Cycles | Solder | 2.224 N | 0.055 inch | Discrete | - | Jackscrew | - | 50.0μin 1.27μm | 50μin | 0.125 inch | - | RoHS Compliant | ||
![]() MJSB-10PL57 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | Free Hanging (In-Line) | - | #1-64 | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | Bulk | - | MJS | - | no | Active | Not Applicable | - | Receptacle | 10 | - | - | Green | 3 | - | POLARIZED | - | Screw Lock | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | - | 10 | - | - | - | compliant | ONE | Gold | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.29 inch | - | 0.17 inch | 3A | - | 25 AWG | 5000000000Ohm | 0.05 inch | - | WIRE | - | POLAR PIN POSITION | 900VAC V | 500 Cycles | Solder | 2.224 N | 0.055 inch | Discrete | - | Jackscrew | - | 50.0μin 1.27μm | 50μin | 0.19 inch | - | - | ||
![]() MTV1-20SS-03 ITT Cannon, LLC | In Stock | - | - | 13 Weeks | Free Hanging (In-Line) | - | - | COPPER ALLOY | - | - | - | Bulk | 2006 | MTV | e4 | yes | Active | - | - | BOARD CONNECTOR | 20 | - | - | - | 1 | - | PANEL MOUNTABLE | - | Latch Lock | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 20 | - | - | - | compliant | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | 24-32 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | 50.0μin 1.27μm | - | - | - | - | ||
![]() MJSB-26PS ITT Cannon, LLC | In Stock | - | - | 15 Weeks | Free Hanging (In-Line) | - | #1-64 | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | 125°C | -55°C | Bulk | 2006 | MJS | - | no | Active | - | EAR99 | Receptacle | 26 | - | - | Green | 3 | - | POLARIZED | - | Screw Lock | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | - | 26 | - | - | - | compliant | - | Gold | COMMERCIAL | 0.778 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.19 inch | - | 0.17 inch | 3A | 10mOhm | 26 AWG | 5000000000Ohm | 0.05 inch | - | - | - | POLAR PIN POSITION | 900VAC V | 500 Cycles | Solder | 2.224 N | 0.055 inch | Discrete | - | Jackscrew | - | 50.0μin 1.27μm | 50μin | - | - | - | ||
![]() MJSV-16PS ITT Cannon, LLC | In Stock | - | - | 9 Weeks | Free Hanging (In-Line) | - | #1-64 | COPPER ALLOY | GLASS FILLED POLYESTER | 125°C | -55°C | Bulk | - | MJS | e4 | no | Active | - | EAR99 | Receptacle | 16 | - | - | Black | 3 | - | POLARIZED, SHROUDED | - | Screw Lock | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | - | 16 | - | - | - | compliant | - | Gold | COMMERCIAL | 0.7 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.285 inch | - | - | 3A | 10mOhm | 26 AWG | 5000000000Ohm | 0.08 inch | - | - | - | - | 900VAC V | 500 Cycles | Solder | 2.224 N | 0.065 inch | Discrete | - | Jackscrew | - | 50.0μin 1.27μm | 50μin | - | - | - | ||
![]() MJSV-16SL56 ITT Cannon, LLC | In Stock | - | - | 17 Weeks | Free Hanging (In-Line) | - | #1-64 | COPPER ALLOY | GLASS FILLED POLYESTER | 125°C | -55°C | Bulk | - | MJS | e4 | no | Active | Not Applicable | EAR99 | Receptacle | 16 | - | - | Black | 3 | - | POLARIZED, SHROUDED | - | Screw Lock | NO | NO | NO | NO | Socket | NO | WITH CABLE ASSEMBLY | - | 16 | - | - | - | compliant | - | Gold | COMMERCIAL | 0.7 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.285 inch | FEMALE | - | 3A | 10mOhm | 25 AWG | 5000000000Ohm | 0.08 inch | - | WIRE | - | - | 900VAC V | 500 Cycles | Solder | 2.224 N | 0.065 inch | Discrete | PREASSEM CONN | Jackscrew | - | 50.0μin 1.27μm | 50μin | 0.15 inch | - | - | ||
![]() MTB1-7SS-6 ITT Cannon, LLC | In Stock | - | - | 17 Weeks | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | - | MTB | - | - | Active | - | - | - | 7 | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | Socket | - | - | 0.050 1.27mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | 50.0μin 1.27μm | - | - | - | - | ||
![]() MTV1-13PS-12 ITT Cannon, LLC | In Stock | - | - | 7 Weeks | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 2006 | MTV | - | - | Active | - | - | - | 13 | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 0.050 1.27mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | 50.0μin 1.27μm | - | - | - | - | ||
![]() MJSV-16SL62 ITT Cannon, LLC | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | - | MJS | - | - | Active | - | - | - | 16 | - | - | - | - | - | - | - | Screw Lock | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | Discrete | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MTB1-10SS ITT Cannon, LLC | In Stock | - | - | 15 Weeks | Free Hanging (In-Line) | - | - | COPPER ALLOY | - | - | - | Bulk | - | MTB | e4 | yes | Active | - | - | BOARD CONNECTOR | 10 | 150°C | -55°C | - | 1 | Female | PANEL MOUNTABLE | - | Push-Pull | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 0.050 1.27mm | 10 | Straight | - | 10.06mm | - | - | Gold | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 8mOhm | 24-32 AWG | - | - | - | - | 3A | - | - | - | Solder | - | - | Discrete | - | - | 13.6mm | 50.0μin 1.27μm | - | - | No | RoHS Compliant | ||
![]() MTB1-11PS ITT Cannon, LLC | In Stock | - | - | 25 Weeks | Free Hanging (In-Line) | - | LOCKING | COPPER ALLOY | GLASS FILLED DIALLYL PHTHALATE | - | -55°C | Bulk | 2006 | MTB | e4 | - | Active | - | EAR99 | BOARD CONNECTOR | 11 | - | - | - | 1 | Male | PANEL MOUNTABLE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.050 1.27mm | 11 | - | - | - | compliant | - | Gold | - | 0.57 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.08 inch | - | 0.408 inch | 3A | 8mOhm | 24-32 AWG | 5000000000Ohm | - | PLUG | - | - | GUIDE SLOT(S) | - | 500 Cycles | Solder | 2.224 N | - | Discrete | - | - | - | 50.0μin 1.27μm | 50μin | - | - | - | ||
![]() MTB1-7PS-4 ITT Cannon, LLC | In Stock | - | - | 25 Weeks | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | - | MTB | - | - | Active | - | - | - | 7 | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 0.050 1.27mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | 50.0μin 1.27μm | - | - | - | RoHS Compliant | ||
![]() MTV1-2PS ITT Cannon, LLC | In Stock | - | - | 7 Weeks | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | - | MTV | - | - | Active | - | - | - | 2 | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 0.050 1.27mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | 50.0μin 1.27μm | - | - | No | - | ||
![]() MJSV-28SL61 ITT Cannon, LLC | In Stock | - | - | 15 Weeks | Free Hanging (In-Line) | Polyester | #1-64 | COPPER ALLOY | - | 125°C | -55°C | Bulk | - | MJS | e4 | no | Active | Not Applicable | - | Receptacle | 28 | - | - | Black | 3 | - | LOW PROFILE, POLARIZED, SHROUDED | - | Screw Lock | NO | NO | NO | NO | Socket | NO | WITH CABLE ASSEMBLY | 2.54mm | 28 | Straight | - | 9.04mm | compliant | - | Gold | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | 3A | 10mOhm | 25 AWG | 5000000000Ohm | - | - | WIRE | - | - | 900VAC V | 500 Cycles | Solder | 2.224 N | 0.065 inch | Discrete | PREASSEM CONN | Jackscrew | 25.91mm | 50.0μin 1.27μm | 50μin | - | - | - | ||
![]() MTV1-28PS-03 ITT Cannon, LLC | In Stock | - | - | 13 Weeks | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 2006 | MTV | - | - | Active | - | - | - | 28 | - | - | - | 1 | - | - | - | Latch Lock | - | - | - | - | Male Pin | - | - | 0.050 1.27mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 24-32 AWG | - | - | - | - | - | - | - | - | Solder | - | - | Discrete | - | - | - | 50.0μin 1.27μm | - | - | - | - | ||
![]() MJSB-66SL1 ITT Cannon, LLC | In Stock | - | - | 16 Weeks | Free Hanging (In-Line) | - | #1-64 | COPPER ALLOY | DIALLYL PHTHALATE | - | - | Bulk | 2006 | MJS | - | no | Active | Not Applicable | EAR99 | Receptacle | 66 | - | - | Green | 3 | - | POLARIZED | - | Screw Lock | NO | NO | NO | NO | Socket | NO | WITH CABLE ASSEMBLY | - | 66 | - | - | - | compliant | ONE | Gold | COMMERCIAL | 1.28 inch | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.19 inch | FEMALE | - | - | - | 25 AWG | - | 0.05 inch | - | - | - | - | - | - | Solder | - | 0.055 inch | Discrete | - | Jackscrew | - | 50.0μin 1.27μm | 50μin | - | - | - |