- Gender
- Body Orientation
- Contact Plating
- Termination Method
- Contact Materials
- Operating Temperature
- Base/Housing Material
- Mounting
- Product Length
- Pitch
- Mounting Type
- Connector Type
Attribute column
Manufacturer
ITT Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Housing Material | Body Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Capacitance Tolerance | Contact Finish Mating | Contact Materials | Contact Resistance Max | Ihs Manufacturer | Insulator Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Voltage Rating | Mfr | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Panel Cutout | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | Rohs Code | Termination Method | Voltage Rated | Voltage Rating Max | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Temperature Coefficient | Connector Type | Type | Color | Applications | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Voltage - Supply | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Base Part Number | Output | Reference Standard | Termination Style | Function | Base Resonator | Current - Supply (Max) | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Ripple Current | Termination Type | Polarization Key | Lead Style | Number of Bits | Contact Finish Termination | Contact Pattern | Spread Spectrum Bandwidth | Manufacturer Size Code | Insulator Color | Utilized IC / Part | Supplied Contents | Data Interface | ESR | Sampling Rate (Per Second) | Number of A/D Converters | Current Rating (Max) | Absolute Pull Range (APR) | Input Range | Power (Typ) @ Conditions | Features | Terminal Length | Product Length | Product Width | Product Length (mm) | Height Seated (Max) | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTB1-12PAL1 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Diallyl Phthalate | - | Right Angle | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.75 mm | - | - | - | - | - | - | ||
![]() 192991-0321 ITT | In Stock | - | - | 11 Weeks | Tin | BOARD | - | Nylon | - | LATCH | HOLE .138-.163 | LOCKING | Nylon | 1.838 inch | Right Angle | - | SN | - | - | ITT CANNON | NYLON | - | ITT Interconnect Solutions | 192991-0321 | 250 | - | - | RIGHT ANGLE | ONE | - | 1 | -55C to 105C | 105 °C | -40 °C | - | - | Active | - | - | - | 5.72 | Yes | - | - | 250VAC | -55 to 105 °C | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | Board to Board | - | - | Receptacle | LOW PROFILE | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | 5.08 mm | compliant | - | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 1 | 6 POS | RECTANGULAR | 192990-0980 | 0.385 inch | MALE | 94V-0 | Black | 0.911 inch | - | - | 10 A | RND PIN-SKT | 5000000000 Ω | 0.2 inch | RECEPTACLE | - | SOLDER | POLARIZED HOUSING | - | - | Tin (Sn) | RECTANGULAR | - | - | BLACK | - | - | - | - | - | - | 10(A) | - | - | - | - | 0.157 inch | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTV1-25PL79 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Polyester | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -56 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.36 mm | - | - | - | - | - | - | ||
![]() MTB1-6PL1-01 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Diallyl Phthalate | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.13 mm | - | - | - | - | - | - | ||
![]() MTV1-30PL82 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Polyester | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -56 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.61 mm | - | - | - | - | - | - | ||
![]() MTB1-12PL83 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Diallyl Phthalate | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.75 mm | - | - | - | - | - | - | ||
![]() MTV1-4PAL79 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Polyester | - | Right Angle | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -56 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.59 mm | - | - | - | - | - | - | ||
![]() MTB1-60PL81 ITT | In Stock | - | - | - | Gold | - | - | - | Polyamide 6.6 | - | - | - | Diallyl Phthalate | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | Tie | Natural | - | Pin | - | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.71 mm | - | - | - | - | - | - | ||
![]() MTB1-19PL80 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Diallyl Phthalate | - | Straight | 20% | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | 4.7 uF | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mA | - | - | - | - | - | - | - | R | - | - | - | - | 0.5 mOhm | - | - | - | - | - | - | - | - | 2.05 mm | 2.05 x 1.3 x 1.2 mm | - | - | - | - | - | ||
![]() MTV1-77PL79 ITT | In Stock | - | - | - | Gold | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Polyester | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | SiTime | Through Hole | - | - | - | - | - | - | - | Strip | - | - | - | - | Active | - | - | Solder | - | - | -20°C ~ 70°C | - | SiT1602B | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | Pin | - | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | 1.8V | - | - | 18.432 MHz | ±50ppm | - | HCMOS, LVCMOS | - | - | - | MEMS | 4.1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 98.3 mm | - | - | 0.031 (0.80mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Diallyl Phthalate | - | Right Angle | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.1 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | Polyester | - | Straight | - | - | Copper Alloy | - | - | - | Lead free / RoHS Compliant | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | 16V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | - | 1 (Unlimited) | - | X7R | - | - | - | General Purpose | Pin | - | - | 2200pF | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.07 mm | - | - | - | 0.035 (0.90mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Diallyl Phthalate | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 150 °C | - | -- | - | - | - | Active | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | LTC2230 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | LTC2230 | Board(s) | CMOS, LVDS, Parallel | - | 170M | 1 | - | - | 1 ~ 2 Vpp | 1.045W @ 170MSPS | - | - | 25.91 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Polyester | - | Right Angle | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -56 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.07 mm | - | - | - | - | - | - | ||
![]() MTB1-14PL2 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Diallyl Phthalate | - | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.29 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | Nylon | - | - | - | - | Nylon | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Through Hole | Through Hole | - | 3 | - | -40C to 105C | - | - | - | - | - | 5.08(mm) | 16.2(mm) | - | - | - | Solder | - | 250VAC | -40 to 105 °C | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 5.0800 mm | 12(POS) | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13(A) | - | - | - | - | - | 35.2 mm | - | 35.2(mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | Diallyl Phthalate | - | - | - | - | Diallyl Phthalate | - | Right Angle | - | - | Copper Alloy | 8(mohm) | - | - | - | - | - | - | - | Through Hole | Through Hole | - | 1 | - | -55C to 150C | - | - | - | - | - | 1.27(mm) | 12.27(mm) | - | - | - | Solder | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | Unshrouded Header | - | - | Pin | - | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(A) | - | - | - | - | - | 5.59 mm | - | 5.59(mm) | - | - | 2.03(mm) | - | ||
![]() MTB1-16PL79 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | Diallyl Phthalate | - | Straight | - | - | Copper Alloy | - | - | - | - | IFM Electronic | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.83 mm | - | - | - | - | - | - | ||
![]() 095264-0072 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |