- Gender
- Body Orientation
- Contact Plating
- Termination Method
- Contact Materials
- Operating Temperature
- Base/Housing Material
- Mounting
- Product Length
- Pitch
- Mounting Type
- Connector Type
Attribute column
Manufacturer
ITT Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | Rohs Code | Termination Method | Voltage Rating Max | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Current Rating (Max) | Terminal Length | Product Length | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | Diallyl Phthalate | - | Right Angle | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | -55 to 150 °C | - | - | - | - | - | - | Pin | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.67 mm | - | - | - | ||
![]() TST36RB05Y ITT | In Stock | - | - | - | Gold | - | - | - | - | - | Nylon | - | Straight | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | -40 to 105 °C | - | - | - | - | - | - | Plug | - | - | - | - | - | - | 5.0800 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.5 mm | - | - | - | ||
![]() 192991-0310 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | GOLD FLASH | NOT SPECIFIED | ITT CANNON | - | ITT Interconnect Solutions | 192991-0310 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.73 | Yes | - | - | - | - | - | Yes | - | RECTANGULAR CONNECTOR | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold Flash (Au) | - | - | - | - | - | - | - | - | - | ||
![]() TST09RD01Y ITT | In Stock | - | - | - | Gold | - | Nylon | - | - | - | Nylon | - | Straight | - | - | - | - | - | - | 3M | Through Hole | Through Hole | - | 1 | - | -55C to 105C | - | - | Box | - | 5.08(mm) | 9.8(mm) | Active | - | - | Solder | 240VAC | -55 to 105 °C | - | - | - | - | - | Rear End Plate | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9(POS) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 10(A) | - | 61.9 mm | 61.9(mm) | - | 23.15(mm) | ||
![]() MTB1-25PL82 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | Diallyl Phthalate | - | Straight | - | Copper Alloy | - | - | - | - | Knowles Syfer | Through Hole | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | Solder | - | -55 to 150 °C | * | - | - | - | - | - | Pin | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.36 mm | - | - | - | ||
![]() 192900-0414 ITT | In Stock | - | - | - | Gold | - | Nylon | - | - | - | - | - | Straight | GOLD (30) | NOT SPECIFIED | ITT CANNON | - | ITT Interconnect Solutions | 192900-0414 | - | - | Through Hole | - | 2 | - | -40C to 105C | - | - | - | Active | 5.08(mm) | 16.2(mm) | - | 2.32 | Yes | - | 250VAC | - | - | e4 | Yes | - | RECTANGULAR CONNECTOR | Rectangular | PL | - | - | NO | NO | NO | GENERAL PURPOSE | - | 6(POS) | - | compliant | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) | - | - | - | 13(A) | - | - | 26(mm) | - | - | ||
![]() 192990-3270 ITT | In Stock | - | - | - | - | BOARD | - | LATCH | HOLE .125-.137 | LOCKING | - | 0.637 inch | - | TIN | NOT SPECIFIED | ITT CANNON | NYLON | ITT Interconnect Solutions | 192990-3270 | - | - | STRAIGHT | ONE | - | 4 | - | 105 °C | -40 °C | - | Active | - | - | - | 5.71 | Yes | - | - | - | - | e3 | Yes | EAR99 | RECTANGULAR CONNECTOR | - | - | 8536.69.40.30 | Headers and Edge Type Connectors | NO | NO | NO | GENERAL PURPOSE | - | 12 | 5.08 mm | compliant | CSA, UL | - | COMMERCIAL | 4 | - | RECTANGULAR | 1.385 inch | MALE | - | 0.531 inch | 13 A | RND PIN-SKT | 5000000000 Ω | 0.2 inch | RECEPTACLE | SOLDER | 5.08 mm | Tin (Sn) | RECTANGULAR | 0.2 inch | BLACK | - | 0.224 inch | - | - | - | - | ||
![]() 192991-0271 ITT | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | TIN | NOT SPECIFIED | ITT CANNON | - | ITT Interconnect Solutions | 192991-0271 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.7 | Yes | - | - | - | - | e3 | Yes | - | RECTANGULAR CONNECTOR | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | ||
![]() 192990-3250 ITT | In Stock | - | - | 11 Weeks | - | BOARD | - | LATCH | HOLE .125-.137 | LOCKING | - | 0.638 inch | - | TIN | NOT SPECIFIED | ITT CANNON | NYLON | ITT Interconnect Solutions | 192990-3250 | - | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -40 °C | - | Active | - | - | - | 5.73 | Yes | - | - | - | - | e3 | Yes | - | RECTANGULAR CONNECTOR | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | GENERAL PURPOSE | - | 4 | 5.08 mm | compliant | CSA, UL | - | COMMERCIAL | 1 | - | RECTANGULAR | 0.791 inch | MALE | - | 0.531 inch | 13 A | RND PIN-SKT | 5000000000 Ω | 0.2 inch | RECEPTACLE | SOLDER | - | Tin (Sn) | RECTANGULAR | - | BLACK | - | 0.224 inch | - | - | - | - | ||
![]() 192991-0270 ITT | In Stock | - | - | 11 Weeks | Gold | BOARD | Nylon | LATCH | HOLE .125-.137 | LOCKING | Nylon | 0.984 inch | Straight | GOLD FLASH | NOT SPECIFIED | ITT CANNON | NYLON | ITT Interconnect Solutions | 192991-0270 | - | Through Hole | Through Hole | ONE | 1 | 1 | -40C to 105C | 105 °C | -40 °C | - | Active | 5.08(mm) | - | - | 5.39 | Yes | Solder | 250VAC | -40 to 105 °C | - | e4 | Yes | - | RECTANGULAR CONNECTOR | Rectangular | Receptacle | - | Headers and Edge Type Connectors | NO | NO | NO | GENERAL PURPOSE | 5.0800 mm | 2(POS) | 5.08 mm | compliant | CSA, UL | Solder | COMMERCIAL | 1 | - | RECTANGULAR | - | MALE | - | 0.531 inch | 13 A | RND PIN-SKT | 5000000000 Ω | 0.2 inch | RECEPTACLE | SOLDER | - | Gold (Au) | RECTANGULAR | - | BLACK | 13(A) | 0.224 inch | 25 mm | 25(mm) | FLASH inch | - | ||
![]() MTB1-16PAL79 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | Diallyl Phthalate | - | Right Angle | - | Copper Alloy | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | -55 to 150 °C | - | - | - | - | - | - | Pin | - | - | - | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.83 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 248-9595-002 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 029-9500-000 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 097333-0008 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TST10RD01Y ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |