- Contact Plating
- Gender
- Operating Temperature
- Body Orientation
- Termination Method
- Base/Housing Material
- Mounting
- Pitch
- Product Length
- Contact Materials
- Mounting Type
- Series
Attribute column
Manufacturer
ITT Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Housing Material | Mounting Option 1 | Mounting Option 2 | Surface Mount Land Size | Base/Housing Material | Body Length | Body Orientation | Brand | Cable Types | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Class | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Other Names | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Risk Rank | RoHS | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage Rating Max | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Applications | Gender | HTS Code | Capacitance | Subcategory | Pitch | Total Number of Contacts | Reach Compliance Code | Reference Standard | Termination Style | Reliability | Body Breadth | Contact Gender | Body Depth | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization | Dielectric Withstanding Voltage | Impedance | Cable Length | Ripple Current @ Low Frequency | Lead Style | Contact Finish Termination | Ripple Current @ High Frequency | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Product Type | Contact Design | Current Rating (Max) | Product | Features | Product Category | Product Length | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTB1-24SL1 ITT | In Stock | - | - | - | Gold | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | Diallyl Phthalate | - | Straight | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | Lead free / RoHS Compliant | 5000 Hrs @ 85°C | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | 600V | - | - | - | - | - | -25°C ~ 85°C | Tray | RHA | 2.500 Dia (63.50mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | General Purpose | Receptacle | - | 2700µF | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | 1.102 (28.00mm) | - | - | - | - | - | - | Polar | - | - | - | 13.1A @ 120Hz | - | - | 18.34A @ 3kHz | - | - | - | - | - | - | - | - | - | 30.99 mm | - | - | 6.693 (170.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | Solid Wire | - | - | - | - | - | - | Copper Alloy | - | - | - | Lead free / RoHS Compliant | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | B43540A2687M 82 B43540A2687M082 | - | - | - | - | - | - | - | - | 200V | - | - | 25 AWG | - | - | -40°C ~ 85°C | Bulk | B43540 | 0.984 Dia (25.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | General Purpose | Receptacle | - | 680µF | - | - | - | - | - | - | - | - | - | - | - | 130 mOhm @ 100Hz | - | 0.394 (10.00mm) | - | - | - | - | - | - | Polar | - | 160 mOhms | 0.003 m | 2.58A @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.661 (42.20mm) | - | - | - | - | - | ||
![]() MTV1-13SL85 ITT | In Stock | - | - | - | Gold | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | Polyester | - | Straight | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | 100V | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±2% | 1 (Unlimited) | - | - | C0G, NP0 | - | - | Automotive | Receptacle | - | 120pF | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.02 mm | - | - | - | - | - | 0.038 (0.97mm) | - | AEC-Q200 | ||
![]() TST36RB02Z ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | Nylon | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | 5.0800 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.5 mm | - | - | - | - | - | - | - | - | ||
![]() TST06RB02T ITT | In Stock | - | - | - | Tin | - | - | - | - | - | - | Nylon | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | 5.0800 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 mm | - | - | - | - | - | - | - | - | ||
![]() TST36RB02T ITT | In Stock | - | - | - | Tin | - | - | - | - | - | - | Nylon | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | 5.0800 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.5 mm | - | - | - | - | - | - | - | - | ||
![]() MTV1-120SL79 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | Polyester | - | Straight | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | -56 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 152.91 mm | - | - | - | - | - | - | - | - | ||
![]() TST03RB06T ITT | In Stock | - | - | - | Tin | - | - | - | - | - | - | Nylon | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | 5.0800 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.1 mm | - | - | - | - | - | - | - | - | ||
![]() MTV1-32SL61 ITT | In Stock | - | - | 13 Weeks | Gold | CABLE | - | - | GUIDE PIN | FRICTION LOCK | - | Polyester | 1.62 inch | Straight | - | - | - | - | - | - | - | AU | Copper Alloy | - | ITT CANNON | GLASS FILLED POLYESTER | - | - | ITT Interconnect Solutions | MTV1-32SL61 | MTV | - | - | Through Hole | - | - | 1 | - | 125 °C | -55 °C | - | Active | - | - | 5.75 | - | Solder | - | - | - | - | - | - | 25 AWG | 25 AWG | -56 to 125 °C | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | Receptacle | 8536.69.40.40 | - | Headers and Edge Type Connectors | 1.2700 mm | 32 | compliant | UL | - | COMMERCIAL | 0.07 inch | FEMALE | 0.225 inch | - | - | - | - | 3 A | RND PIN-SKT | 6 mΩ | 0.05 inch | PLUG | WIRE | - | 900VAC V | - | - | - | - | GOLD | - | RECTANGULAR | 2.224 N | .139 N | - | PREASSEM CONN | - | - | - | - | 41.15 mm | - | - | - | - | - | - | - | - | ||
![]() TST24RB06T ITT | In Stock | - | - | - | Tin | - | - | Nylon | - | - | - | Nylon | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | Through Hole | 4 | - | -40C to 105C | - | - | - | - | 5.08(mm) | 21.3(mm) | - | - | Solder | - | - | - | - | 250VAC | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | - | - | Rectangular | - | Plug | - | - | - | 5.0800 mm | 24(POS) | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13(A) | - | - | - | 45.6 mm | 45.6(mm) | - | - | - | - | - | 13.5(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | Diallyl Phthalate | - | Right Angle | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.59 mm | - | - | - | - | - | - | - | - | ||
![]() MTB1-14SL39 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | Diallyl Phthalate | - | Straight | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.29 mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | Diallyl Phthalate | - | Straight | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 89.41 mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | Polyester | - | Straight | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | -56 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.75 mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | Diallyl Phthalate | - | Straight | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.64 mm | - | - | - | - | - | - | - | - | ||
![]() MTB1-7SL1 ITT | In Stock | - | - | - | Gold | - | - | - | - | - | - | Diallyl Phthalate | - | Straight | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4 mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CABLE | - | - | GUIDE PIN | FRICTION LOCK | - | - | 1.17 inch | - | AIRPAX | - | - | - | - | - | - | AU | COPPER ALLOY | 3 | ITT CANNON | GLASS FILLED DIALLYL PHTHALATE | - | - | Sensata | MTB1-23SL1-01 | MTB | - | - | - | - | - | 1 | - | 149 °C | -55 °C | - | Active | - | - | 5.73 | - | - | AIRPAX | 9.523970 oz | - | - | - | - | 25 AWG | 25 AWG | - | - | IAL/IDL/IML/IUL | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | Circuit Breakers | - | 23 | compliant | UL | - | COMMERCIAL | 0.08 inch | FEMALE | 0.225 inch | - | - | - | - | 3 A | RND PIN-SKT | 6 mΩ | 0.05 inch | PLUG | WIRE | - | 900VAC V | - | - | - | - | GOLD | - | RECTANGULAR | 2.224 N | .139 N | - | PREASSEM CONN | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | - | - | - | - | Diallyl Phthalate | - | Straight | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.99 mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | - | - | Nylon | - | - | - | Nylon | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | Through Hole | 1 | - | -40C to 105C | - | - | - | - | 5.08(mm) | - | - | - | Solder | - | - | - | - | 250VAC | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | - | - | Rectangular | - | Plug | - | - | - | 5.0800 mm | 2(POS) | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13(A) | - | - | - | 25 mm | 25(mm) | - | - | - | - | - | 13.5(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | Vishay / Vitramon | - | 39 nF | 39000 pF | 0805 | 2012 | Class 2 | - | - | 4000 | - | - | - | - | Vishay | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000194 oz | - | 16 VDC | - | - | - | - | - | MouseReel | VJ W1BC Basic Comm | - | 5 % | - | Flexible (Soft) | - | - | - | - | - | - | - | 0.039 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 mm | - | 2 mm | 1.25 mm | - | - | - |