- Collector Current-Max (IC)
- Configuration
- DC Current Gain-Min (hFE)
- ECCN Code
- Exterior Housing Material
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Max
- Part Life Cycle Code
- Polarity/Channel Type
- Power Dissipation-Max (Abs)
- Reach Compliance Code
Attribute column
Manufacturer
ITT Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Exterior Housing Material | Compatibility | Ihs Manufacturer | Operating Temperature-Max | Package Description | Part Life Cycle Code | Rohs Code | Transition Frequency-Nom (fT) | JESD-609 Code | ECCN Code | Type | Terminal Finish | Depth | Reach Compliance Code | Configuration | Polarity/Channel Type | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BC560B ITT Corporation | In Stock | - | Datasheet | NO | 1 | - | ITT COMPONENTS | 150 °C | , | Transferred | No | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | unknown | SINGLE | PNP | 0.625 W | 0.1 A | 180 | - | - | ||
![]() BC859B ITT Corporation | In Stock | - | Datasheet | YES | 1 | plug 8P8C UTP | ITT COMPONENTS | 150 °C | - | Transferred | No | 100 MHz | e0 | EAR99 | socket - RJ-45 8P8C UTP | Tin/Lead (Sn/Pb) | 16.5 mm | unknown | SINGLE | PNP | 0.3 W | 0.1 A | 200 | 16.1 (housing) mm | 15.4 (housing); 17.8 (overall) mm | ||
![]() 2N3569 ITT / Cannon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |