- Color
- Series
- Part Status
- Mounting Type
- Operating Temperature
- Features
- Packaging
- Pitch
- Wire Gauge
- Current Rating
- Voltage, Rating
- Barrier Type
Attribute column
Manufacturer
ITT Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Material - Insulation | Terminal Screw Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Brand | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting Styles | RoHS | Torque-Screw | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Color | Applications | Number of Rows | Subcategory | Pitch | Current Rating | Wire Gauge | Voltage | Number of Circuits | Number of Levels | Current | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Product Type | Mating Orientation | Wire Termination | Screw Thread | Terminal Screw Finish | Number of Wire Entries | Features | Product Category | IP Rating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP-UNCK9ZN-W ITT | In Stock | - | - | Through Hole | - | Thermoplastic | - | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | 0.2 Nm (1.7 Lb-In) | - | -40°C ~ 115°C | Bulk | 26-350 | - | Active | - | Green | - | - | - | 0.138 (3.50mm) | - | 16-24 AWG | 300V | - | 1 | 10A | - | - | - | 16 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | Interlocking (Side) | - | - | - | ||
![]() IP-UNCA20W-W ITT | In Stock | - | - | Chassis, Panel | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK606 | - | Active | - | Black | - | 1 | - | 0.394 (10.00mm) | 20A | 12-22 AWG | - | 5 | - | - | Barrier Block | Solder Eyelets | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | 5 | Flange | - | - | UL94 V-0 | ||
![]() IP-UNCC14W-T ITT | In Stock | - | - | Through Hole, Right Angle | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | 250V | -40°C ~ 115°C | Bulk | YK311 | - | Active | - | Black | - | 1 | - | 0.300 (7.62mm) | 15A | 16-22 AWG | - | 8 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | 8 | -- | - | - | UL94 V-0 | ||
![]() IP-UNCC20W-T ITT | In Stock | - | - | Through Hole | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | 250V | -40°C ~ 115°C | Bulk | YK316 | - | Active | - | Black | - | 1 | - | 0.300 (7.62mm) | 15A | 16-22 AWG | - | 7 | - | - | Barrier Block | Solder Tab | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | 7 | -- | - | - | UL94 V-0 | ||
![]() IP-UNCB22B-W ITT | In Stock | - | - | Through Hole | - | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YL | - | Active | - | Green | - | - | - | 0.197 (5.00mm) | - | 12-22 AWG | 300V | - | 2 | 20A | - | - | - | 7 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | Interlocking (Side) | - | - | - | ||
![]() IP-UNCB40W-W ITT | In Stock | - | - | Through Hole | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK701 | - | Active | - | Black | - | 1 | - | 0.433 (11.00mm) | 30A | 10-22 AWG | - | 6 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | 6 | -- | - | - | UL94 V-0 | ||
![]() IP-UNCK21N-W ITT | In Stock | - | - | Chassis, Panel | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK111 | - | Active | - | -- | - | 1 | - | 0.433 (11.00mm) | 20A | 12-22 AWG | - | 4 | - | - | Barrier Block | Solder Eyelets | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | - | Zinc | 4 | Flange | - | - | UL94 V-0 | ||
![]() IP-UNCA22B-S ITT | In Stock | - | - | Through Hole | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK303 | - | Active | - | Black | - | 1 | - | 0.300 (7.62mm) | 15A | 14-22 AWG | - | 7 | - | - | Barrier Block | PC Pin | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | - | Zinc | 7 | -- | - | - | UL94 V-0 | ||
![]() IP-UNCC12B-T ITT | In Stock | - | - | Through Hole | - | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | 0.49 Nm (4.3 Lb-In) | - | -40°C ~ 115°C | Bulk | YG | - | Active | - | Green | - | - | - | 0.197 (5.00mm) | - | 12-28 AWG | 300V | - | 1 | 15A | - | - | - | 6 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | High Wire Entry Level, Interlocking (Front) | - | - | - | ||
![]() IP-UNCB32N-W ITT | In Stock | - | - | Through Hole | - | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YF | - | Active | - | Green | - | - | - | 0.200 (5.08mm) | - | 12-24 AWG | 300V | - | 1 | 10A | - | - | - | 11 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | High Wire Entry Level, Interlocking (Front, Side) | - | - | - | ||
![]() IP-UNCC16W-W ITT | In Stock | - | - | Through Hole, Right Angle | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK513 | - | Active | - | Black | - | 1 | - | 0.374 (9.50mm) | 30A | 10-22 AWG | - | 6 | - | - | Barrier Block | Solder Tab | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | 6 | -- | - | - | UL94 V-0 | ||
![]() IP-UNCB32B-S ITT | In Stock | - | - | Through Hole | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK304 | - | Active | - | Black | - | 1 | - | 0.300 (7.62mm) | 15A | 14-22 AWG | - | 9 | - | - | Barrier Block | Solder Tab | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | - | Zinc | 9 | Cover | - | - | UL94 V-0 | ||
![]() IP-UNCB14B ITT | In Stock | - | - | Through Hole | - | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YS | - | Active | - | Green | - | - | - | 0.200 (5.08mm) | - | 16-26 AWG | 300V | - | 2 | 10A | - | - | - | 23 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3.5 | - | - | Interlocking (Side) | - | - | - | ||
![]() IP-UNCB24N-S ITT | In Stock | - | - | Through Hole | - | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YL | - | Active | - | Green | - | - | - | 0.200 (5.08mm) | - | 12-22 AWG | 300V | - | 2 | 20A | - | - | - | 20 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | Interlocking (Side) | - | - | - | ||
![]() IP-UNCA20B-S ITT | In Stock | - | - | Through Hole | - | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | 0.2 Nm (1.7 Lb-In) | - | -40°C ~ 115°C | Bulk | YQ | - | Active | - | Green | - | - | - | 0.138 (3.50mm) | - | 16-24 AWG | 300V | - | 2 | 10A | - | - | - | 24 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | Interlocking (Side) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | -- | Active | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK601 | - | Active | - | Black | - | 1 | - | 0.394 (10.00mm) | 20A | 12-22 AWG | - | 20 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | 20 | Cover | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | 250V | -40°C ~ 115°C | Bulk | YK316 | - | Active | - | Black | - | 1 | - | 0.300 (7.62mm) | 15A | 16-22 AWG | - | 23 | - | - | Barrier Block | Solder Tab | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | 23 | -- | - | - | UL94 V-0 | ||
![]() IP-UNCH20W ITT | In Stock | - | - | - | PC 10%fiber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | 4000 | TT Electronics | PCB Mount | Details | - | - | - | Cut Tape | LRMA | - | - | - | - | Current Sense | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | Current Sense Resistors - SMD | - | - |