- Color
- Series
- Part Status
- Mounting Type
- Operating Temperature
- Features
- Packaging
- Pitch
- Wire Gauge
- Current Rating
- Voltage, Rating
- Barrier Type
Attribute column
Manufacturer
ITT Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Terminal Screw Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Torque-Screw | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Color | Number of Rows | Pitch | Current Rating | Wire Gauge | Voltage | Number of Circuits | Number of Levels | Current | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Mating Orientation | Wire Termination | Screw Thread | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Chassis, Panel | - | Thermoplastic | Steel | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK603 | Active | Black | 1 | 0.394 (10.00mm) | 20A | 12-22 AWG | - | 3 | - | - | Barrier Block | Solder Eyelets | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | 3 | Cover, Flange | UL94 V-0 | ||
![]() IP-UNCK19W-T ITT | In Stock | - | - | Chassis, Panel | - | Thermoplastic | Steel | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK505 | Active | Black | 1 | 0.374 (9.50mm) | 20A | 12-22 AWG | - | 3 | - | - | Barrier Block | Solder Eyelets | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | 3 | Flange | UL94 V-0 | ||
![]() IP-UNCB36W-W ITT | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YD | Active | Green | - | 0.200 (5.08mm) | - | 12-24 AWG | 300V | - | 1 | 10A | - | - | - | 12 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | Interlocking (Side) | - | ||
![]() IP-UNCC10W-W ITT | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK321 | Active | Black | 1 | 0.300 (7.62mm) | 15A | 14-22 AWG | - | 12 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | 12 | -- | UL94 V-0 | ||
![]() IP-UNCB24N-T ITT | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YT | Active | Green | - | 0.200 (5.08mm) | - | 12-24 AWG | 300V | - | 4 | 10A | - | - | - | 9 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | Interlocking (Side) | - | ||
![]() IP-UNCK17W-W ITT | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK414 | Active | Black | 1 | 0.325 (8.26mm) | 20A | 12-22 AWG | - | 7 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | 7 | -- | UL94 V-0 | ||
![]() IP-UNCK9N-S ITT | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK501 | Active | Black | 1 | 0.374 (9.50mm) | 20A | 12-22 AWG | - | 5 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | 5 | -- | UL94 V-0 | ||
![]() IP-UNCA12N-W ITT | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | -- | -40°C ~ 115°C | Bulk | YK70A | Active | Black | 1 | 0.433 (11.00mm) | -- | 8-18 AWG | - | 4 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | 4 | Cover | UL94 V-0 | ||
![]() IP-UNCK13W-T ITT | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YE | Active | Green | - | 0.197 (5.00mm) | - | 12-24 AWG | 300V | - | 1 | 10A | - | - | - | 10 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | Interlocking (Front, Side), Mid Wire Entry Level | - | ||
![]() IP-UNCK9N-T ITT | In Stock | - | - | Chassis, Panel | - | Thermoplastic | Steel | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK111 | Active | -- | 1 | 0.433 (11.00mm) | 20A | 12-22 AWG | - | 6 | - | - | Barrier Block | Solder Eyelets | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | Zinc | 6 | Flange | UL94 V-0 | ||
![]() IP-UNCB40W-T ITT | In Stock | - | - | Chassis, Panel; Through Hole | - | Thermoplastic | Steel | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK602 | Active | Black | 1 | 0.394 (10.00mm) | 20A | 12-22 AWG | - | 4 | - | - | Barrier Block | Wire Wrap | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | 4 | Cover, Flange | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK414 | Active | Black | 1 | 0.325 (8.26mm) | 20A | 12-22 AWG | - | 13 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | 13 | -- | UL94 V-0 | ||
![]() IP-UNCB32N-S ITT | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | 0.2 Nm (1.7 Lb-In) | - | -40°C ~ 115°C | Bulk | YQ | Active | Green | - | 0.150 (3.81mm) | - | 16-24 AWG | 300V | - | 2 | 10A | - | - | - | 19 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | Interlocking (Side) | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YM | Active | Green | - | 0.197 (5.00mm) | - | 12-24 AWG | 300V | - | 2 | 10A | - | - | - | 14 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | Interlocking (Side) | - | ||
![]() IP-UNCC20W-S ITT | In Stock | - | - | Through Hole | -- | - | - | -- | Brass | Steel | 0.2 Nm (1.7 Lb-In) | - | -- | Bulk | YQ | Active | Green | - | 0.150 (3.81mm) | - | 16-24 AWG | 300V | - | 2 | 10A | - | - | - | 19 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | -- | - | ||
![]() IP-UNCC12W ITT | In Stock | - | - | Chassis, Panel | - | Thermoplastic | Steel | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK606 | Active | Black | 1 | 0.394 (10.00mm) | 20A | 12-22 AWG | - | 14 | - | - | Barrier Block | Solder Eyelets | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Zinc | 14 | Flange | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | 0.49 Nm (4.3 Lb-In) | - | -40°C ~ 115°C | Bulk | Yi | Active | Green | - | 0.197 (5.00mm) | - | 12-28 AWG | 300V | - | 4 | 15A | - | - | - | 6 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | Interlocking (Side) | - | ||
![]() IP-UNCC14A ITT | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK61A | Active | Black | 1 | 0.394 (10.00mm) | 20A | 12-22 AWG | - | 19 | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | Nickel | 19 | -- | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YM | Active | Green | - | 0.200 (5.08mm) | - | 12-24 AWG | 300V | - | 2 | 10A | - | - | - | 15 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | Interlocking (Side) | - | ||
![]() IP-UNCK9G-S ITT | In Stock | - | - | Chassis, Panel, Right Angle | - | Thermoplastic | Steel | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK333 | Active | Black | 1 | 0.325 (8.26mm) | 20A | 12-22 AWG | - | 29 | - | - | Barrier Block | Solder Eyelets | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | Zinc | 29 | -- | UL94 V-0 |