- Characteristic Impedance
- Construction
- Gain
- Ihs Manufacturer
- Input Power-Max (CW)
- Manufacturer
- Manufacturer Part Number
- Operating Frequency (Max)
- Operating Frequency-Min
- Operating Temperature-Max
- Part Life Cycle Code
- RF/Microwave Device Type
Attribute column
Manufacturer
ITT RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material insulating material | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Surface protection | Pbfree Code | ECCN Code | Additional Feature | Construction | Reach Compliance Code | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA78 ITT | In Stock | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | MACOM | CA78 | - | 300 MHz | 50 °C | - | Active | 5.17 | No | - | No | - | SMA, LOW NOISE, HIGH RELIABILITY | COAXIAL | compliant | 13 dB | WIDE BAND LOW POWER | 5 MHz | 1.9 | 18 dBm | 50 Ω | - | ||
![]() CMA-62+ ITT | In Stock | - | - | MINI-CIRCUITS | Mini-Circuits | CMA-62+ | Other | 6000 MHz | 105 °C | -55 °C | Active | 5.71 | Yes | Continuously galvanized and coated | - | EAR99 | - | COMPONENT | unknown | 14 dB | WIDE BAND LOW POWER | 10 MHz | - | 24 dBm | 50 Ω | 500 |