- Factory Lead Time
- Packaging
- Type
- Contact Plating
- Number of Contacts
- Material
- Plating Thickness
- Attachment Method
- Contact Materials
- Gender
- Height
- Length
Attribute column
Manufacturer
ITT RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Body Orientation | Contact Materials | Contact Resistance Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Risk Rank | Rohs Code | Termination Method | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Reach Compliance Code | Current Rating | Lead Pitch | Number of Contacts | Contact Gender | Contact Resistance | Max Current Rating | Plating | Connector Support Type | Attachment Method | Terminal Type | Shielded | Current Rating (Max) | Assembly Item Name | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | Finish Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 120220-0210 ITT Cannon, LLC | In Stock | - | Datasheet | 20 Weeks | Gold | Surface Mount | - | Beryllium Copper | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Active | - | - | Shield Finger, Pre-Loaded | 85°C | -40°C | - | Receptacle | - | - | - | - | Straight | - | 1mm | compliant | - | 1.3mm | 1 | - | 20mOhm | 3A | Nickel | - | Solder | - | - | - | - | - | - | 0.051 1.30mm | 0.137 3.48mm | 0.035 0.90mm | 118.11μin 3.00μm | - | - | No | No SVHC | - | - | ||
![]() 120220-0202 ITT Cannon, LLC | In Stock | - | Datasheet | 20 Weeks | Gold | Surface Mount | 0202 | Beryllium Copper | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Active | - | - | Shield Finger, Pre-Loaded | 85°C | -40°C | - | Male | - | - | - | - | Straight | - | 900μm | compliant | 2A | 1.8mm | 1 | - | 20mOhm | 3A | Nickel | - | Solder | - | - | - | - | - | - | 0.071 1.80mm | 0.132 3.35mm | 0.035 0.90mm | 118.11μin 3.00μm | - | - | No | No SVHC | - | - | ||
![]() 120220-0161 ITT Cannon, LLC | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | - | Beryllium Copper | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Active | - | - | Shield Finger, Pre-Loaded | 85°C | -40°C | - | Male | - | NO | NO | NO | Straight | - | 1.02mm | compliant | 2A | 2.5mm | 1 | - | 20mOhm | 3A | Gold | - | Solder | - | - | - | CONTACT | - | - | 0.098 2.50mm | 0.192 4.87mm | 0.043 1.10mm | 5.906μin 0.15μm | 39 | - | No | No SVHC | - | - | ||
![]() 120220-0204 ITT Cannon, LLC | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 0204 | Beryllium Copper | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Active | - | - | Shield Finger, Pre-Loaded | 85°C | -40°C | - | Male | - | - | - | - | Straight | - | 1.1mm | compliant | - | 3.5mm | 1 | - | 20mOhm | 3A | Gold | - | Solder | - | - | - | - | - | - | 0.138 3.50mm | 0.197 5.00mm | 0.043 1.10mm | 118.11μin 3.00μm | - | - | No | No SVHC | - | Lead Free | ||
![]() 120220-0206 ITT Cannon, LLC | In Stock | - | Datasheet | 20 Weeks | Gold | - | - | Beryllium Copper | - | Brass | - | - | - | - | - | - | STRAIGHT | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Active | - | - | Shield Finger, Pre-Loaded | - | - | - | Male | - | NO | NO | NO | - | - | - | compliant | 3A | 4mm | - | - | 20mOhm | - | Nickel | - | Solder | - | - | - | CONTACT | - | - | 0.157 4.00mm | 0.194 4.92mm | 0.043 1.10mm | 118.11μin 3.00μm | 39 | - | - | - | - | - | ||
![]() 120220-0310 ITT Cannon, LLC | In Stock | - | Datasheet | 22 Weeks | Gold | Cable, Surface Mount | - | Titanium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | Active | Not Applicable | Non-Gendered | Shield Finger, Pre-Loaded | 85°C | -40°C | - | - | - | - | - | - | Straight | Unshielded | - | unknown | - | - | 1 | - | - | - | Nickel | - | Solder | - | - | - | - | - | - | 0.051 1.30mm | 0.093 2.37mm | 0.038 0.96mm | 118.11μin 3.00μm | - | - | - | - | - | - | ||
![]() 120220-0311 ITT Cannon, LLC | In Stock | - | Datasheet | 22 Weeks | Gold | Surface Mount | - | Titanium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | Active | Not Applicable | Non-Gendered | Shield Finger, Pre-Loaded | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Nickel | - | Solder | - | - | - | - | - | - | 0.071 1.80mm | 0.098 2.50mm | 0.038 0.96mm | 118.11μin 3.00μm | - | - | - | - | - | - | ||
![]() 120220-0313 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120220-0311 ITT | In Stock | - | - | - | Gold Over Nickel | - | - | - | Straight | Titanium Copper Alloy | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | Solder | -40 to 85 °C | - | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 2.5 mm | - | - | - | - | 1 µm | - | - | - | - | - | - | ||
![]() 120220-0204 ITT | In Stock | - | - | 18 Weeks, 1 Day | Gold | - | - | - | Straight | Beryllium Copper | 20(mohm) | ITT CANNON | ITT Interconnect Solutions | 120220-0204 | 120220 | Surface Mount | Surface Mount | 1 | -40C to 85C | Active | Not Required(mm) | 1.1(mm) | 1.48 | - | Solder | -40 to 85 °C | Tape and Reel | - | - | - | - | Board to Board | - | - | - | Plug | - | - | - | - | - | - | - | compliant | - | - | 1(POS) | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | 3(A) | - | 5 mm | 5(mm) | - | - | - | - | - | 3.5(mm) | - | - | - | - | ||
![]() 120220-0210 ITT | In Stock | - | - | 18 Weeks, 1 Day | Gold | - | - | - | Straight | Beryllium Copper | 20(mohm) | ITT CANNON | ITT Interconnect Solutions | 120220-0210 | 120220 | Surface Mount | Surface Mount | 1 | -40C to 85C | Active | Not Required(mm) | 1(mm) | 1.47 | - | Solder | -40 to 85 °C | Tape and Reel | - | - | - | - | Board to Board | - | - | - | Plug | - | - | - | - | - | - | - | compliant | - | - | 1(POS) | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | 3(A) | - | 3.48 mm | 3.48(mm) | - | - | - | - | - | 1.3(mm) | - | - | - | - | ||
![]() 120220-0202 ITT | In Stock | - | - | 18 Weeks, 1 Day | Gold | - | - | - | Straight | Beryllium Copper | 20(mohm) | ITT CANNON | ITT Interconnect Solutions | 120220-0202 | 120220 | Surface Mount | Surface Mount | 1 | -40C to 85C | Active | Not Required mm | 0.9(mm) | 1.48 | - | Solder | -40 to 85 °C | Tape and Reel | - | - | - | - | Board to Board | - | - | - | Plug | - | - | - | - | - | - | - | compliant | - | - | 1 POS | M | - | - | - | CONNECTOR ACCESSORY | - | - | NO | 3(A) | - | 3.41 mm | 3.41(mm) | - | - | - | - | - | 1.8(mm) | - | - | - | - | ||
![]() 120220-0161 ITT | In Stock | - | - | 18 Weeks, 1 Day | Gold | - | - | BERYLLIUM COPPER | Straight | Beryllium Copper | 20(mohm) | ITT CANNON | ITT Interconnect Solutions | 120220-0161 | - | Surface Mount | Surface Mount | 1 | -40C to 85C | Active | Not Required(mm) | 1.02(mm) | 1.64 | Yes | Solder | -40 to 85 °C | Tape and Reel | - | - | - | - | Board to Board | - | - | - | Plug | UNDERPLATING THICKNESS (118), TERMINATION: GOLD (6) OVER NICKEL (118) | NO | NO | NO | - | - | - | compliant | - | - | 1(POS) | MALE | 20 mΩ | - | - | CONNECTOR ACCESSORY | - | - | - | 3(A) | CONTACT | 4.87 mm | 4.87(mm) | - | - | - | - | 39 | 2.5(mm) | - | - | - | - | ||
![]() 1202200310 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120220-0312 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120220-0206 ITT | In Stock | - | - | 18 Weeks, 1 Day | Gold | - | - | BERYLLIUM COPPER | Straight | Beryllium Copper | 20(mohm) | ITT CANNON | ITT Interconnect Solutions | 120220-0206 | - | Surface Mount | Surface Mount | 1 | -40C to 85C | Active | Not Required(mm) | 1.1(mm) | 1.48 | - | Solder | -40 to 85 °C | Tape and Reel | - | - | - | CONNECTOR POWER | Board to Board | - | - | - | Plug | UNDERPLATING THICKNESS (118), TERMINATION: GOLD (6) OVER NICKEL (118) | NO | NO | NO | - | - | - | compliant | - | - | 1(POS) | MALE | - | - | - | CONNECTOR ACCESSORY | - | SURFACE MOUNT | - | 3(A) | CONTACT | 5 mm | 5(mm) | - | - | - | - | 39 | 4(mm) | - | - | - | - | ||
![]() 120220-0314 ITT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120220-0312 ITT Cannon, LLC | In Stock | - | Datasheet | 22 Weeks | Gold | Surface Mount | - | Titanium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | Active | Not Applicable | Non-Gendered | Shield Finger, Pre-Loaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Nickel | - | Solder | - | - | - | - | - | - | 0.098 2.50mm | 0.144 3.66mm | 0.038 0.96mm | 118.11μin 3.00μm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 120220-0314 ITT Cannon, LLC | In Stock | - | Datasheet | 22 Weeks | Gold | Surface Mount | - | Titanium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | Active | Not Applicable | Non-Gendered | Shield Finger, Pre-Loaded | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Nickel | - | Solder | - | - | - | - | - | - | 0.138 3.50mm | 0.149 3.79mm | 0.038 0.96mm | 118.11μin 3.00μm | - | - | - | - | - | - | ||
![]() 120220-0313 ITT Cannon, LLC | In Stock | - | Datasheet | 22 Weeks | Gold | Surface Mount | - | Titanium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | Active | Not Applicable | Non-Gendered | Shield Finger, Pre-Loaded | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Nickel | - | Solder | - | - | - | - | - | - | 0.118 3.00mm | 0.147 3.73mm | 0.038 0.96mm | 118.11μin 3.00μm | - | - | - | - | - | - |