- Manufacturer Part Number
- Part Life Cycle Code
- Ihs Manufacturer
- Reach Compliance Code
- Circuit Protection Type
- Risk Rank
- Rated Current
- Rated Breaking Capacity
- Body Height
- Physical Dimension
- Reference Standard
- Body Length or Diameter
Attribute column
Manufacturer
IXYS Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Base Product Number | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Failure Rate | Rated Current | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Rated Voltage | Rated Voltage(DC) | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Features | Height Seated (Max) | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTK-R-10 IXYS | In Stock | - | - | 10 Weeks | - | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | KTK-R-10 | - | - | - | Active | - | 1.93 | Yes | - | - | - | - | - | EAR99 | - | - | Nickel (Ni) | - | - | - | - | BOX | compliant | CE; CSA; UL | 10.3 mm | - | 10.3mm x 38.1mm | - | 10 A | ELECTRIC FUSE | FAST | - | 600 V | - | 200000 A | CC | 600 V | - | - | 38.1 mm | - | ||
![]() 170M1319 IXYS | In Stock | - | - | 4 Weeks, 2 Days | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | EATON CORP | 170M1319 | - | - | - | Active | - | 1.95 | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.10.00.40 | BOX | compliant | CE; CSA; DIN 43653; IEC; UL | 54 mm | 21 mm | 54mm x 21mm x 40mm | - | 160 A | ELECTRIC FUSE | - | 2300 J | - | - | 200000 A | - | 700 V | - | - | 40 mm | - | ||
![]() FWC-25A10F IXYS | In Stock | - | - | 4 Weeks, 1 Day | - | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | FWC-25A10F | - | - | - | Active | - | 1.93 | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | RATED BREAKING CAPACITY AT 700 VDC: 50000 A | - | BOX | compliant | CE; UL | 10.3 mm | - | 10.3mm x 38.1mm | - | 25 A | ELECTRIC FUSE | - | 60 J | - | 700 V | 200000 A | - | 600 V | - | - | 38.1 mm | - | ||
![]() FWP-3A14F IXYS | In Stock | - | - | 18 Weeks, 1 Day | - | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | FWP-3A14F | - | - | - | Active | - | 1.95 | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | RATED BREAKING CAPACITY AT 700 VDC: 50000 A | - | BOX | compliant | IEC; UL | 14.3 mm | - | 14.3mm x 50.8mm | - | 3 A | ELECTRIC FUSE | - | - | - | 700 V | 200000 A | - | 700 V | - | - | 50.8 mm | - | ||
![]() FNM-3-1/2 IXYS | In Stock | - | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | COOPER ELECTRONIC TECHNOLOGIES | FNM-3-1/2 | FNM | - | - | Transferred | - | 3.87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOX | unknown | CSA; UL | 10.3 mm | - | 10.3mm x 38.1mm | - | 3.5 A | ELECTRIC FUSE | TIME DELAY | - | - | - | 100 A | - | 250 V | - | - | 38.1 mm | - | ||
![]() FNQ-R-20 IXYS | In Stock | - | - | 10 Weeks | - | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | FNQ-R-20 | - | - | - | Active | - | 1.93 | Yes | - | - | - | - | - | EAR99 | - | - | Nickel (Ni) | - | - | RATED BREAKING CAPACITY AT 300 VDC: 10000 A | - | BOX | compliant | CE; CSA; UL | 10.3 mm | - | 10.3mm x 38.1mm | - | 20 A | ELECTRIC FUSE | TIME DELAY | - | 600 V | 300 V | 200000 A | CC | 600 V | - | - | 38.1 mm | - | ||
![]() FNQ-R-1 IXYS | In Stock | - | - | 10 Weeks | - | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | FNQ-R-1 | - | - | - | Active | - | 1.93 | Yes | - | - | - | - | - | EAR99 | - | - | Nickel (Ni) | - | - | - | 8536.10.00.40 | BOX | compliant | CE; CSA; UL | 10.3 mm | - | 10.3mm x 38.1mm | - | 1 A | ELECTRIC FUSE | TIME DELAY | - | 600 V | - | 200000 A | CC | 600 V | - | - | 38.1 mm | - | ||
![]() JJS-100 IXYS | In Stock | - | - | 2 Weeks, 4 Days | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | EATON CORP | JJS-100 | - | - | - | Active | - | 1.95 | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | CE; CSA; UL | 75 mm | - | 75mm x 41.7mm | - | 100 A | ELECTRIC FUSE | VERY FAST | - | - | - | 200000 A | - | 600 V | - | - | 41.7 mm | - | ||
![]() LP-CC-15 IXYS | In Stock | - | - | 10 Weeks | - | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | LP-CC-15 | - | - | - | Active | - | 2.11 | No | - | - | - | - | - | EAR99 | - | - | - | - | - | RATED BREAKING CAPACITY AT 150 VDC: 20000 A | 8536.10.00.40 | - | compliant | CE; CSA; UL | 10.3 mm | - | 10.3mm x 38.1mm | - | 15 A | ELECTRIC FUSE | TIME DELAY | - | - | 150 V | 200000 A | - | 600 V | - | - | 38.1 mm | - | ||
![]() LPJ-5SP IXYS | In Stock | - | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | COOPER ELECTRONIC TECHNOLOGIES | LPJ-5SP | LPJ | - | - | Transferred | - | 3.85 | - | - | - | - | - | - | - | - | - | - | - | - | RATED BREAKING CAPACITY AT 300 VDC: 100000 A | - | BOX | unknown | CSA; UL | 20.57 mm | - | 20.57mm x 57.15mm | - | 5 A | ELECTRIC FUSE | TIME DELAY | - | - | 300 V | 300000 A | - | 600 V | - | - | 57.15 mm | - | ||
![]() BK-F03A-2A IXYS | In Stock | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | SG73S1 | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | SG73S | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±200ppm/°C | 8.2 MOhms | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | 0.016 (0.40mm) | - | AEC-Q200 | ||
![]() NON-40 IXYS | In Stock | - | - | 10 Weeks | - | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | NON-40 | - | - | - | Active | - | 2.14 | No | - | - | - | - | - | EAR99 | - | - | - | - | - | RATED BREAKING CAPACITY AT 125 VDC: 50000A | 8536.10.00.40 | BOX | compliant | CE; UL | 20.57 mm | - | 20.57mm x 76.19mm | - | 40 A | ELECTRIC FUSE | - | - | 250 V | 125 V | 50000 A | K5 | 250 V | - | - | 76.19 mm | - | ||
![]() NON-3 IXYS | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | EATON CORP | NON-3 | - | - | - | Active | - | - | No | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPJ-125SP IXYS | In Stock | - | - | 10 Weeks | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | EATON CORP | LPJ-125SP | - | - | - | Active | - | 1.96 | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | RATED BREAKING CAPACITY AT 300 VDC: 100000 A | 8536.10.00.40 | - | compliant | CE; CSA; UL | 41.4 mm | - | 41.4mm x 76.2mm | - | 125 A | ELECTRIC FUSE | TIME DELAY | - | 600 V | 300 V | 300000 A | J | 600 V | - | - | 76.2 mm | - | ||
![]() LPJ-35SP IXYS | In Stock | - | - | 10 Weeks | - | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | LPJ-35SP | - | - | - | Active | - | 1.98 | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | RATED BREAKING CAPACITY AT 300 VDC: 100000 A | - | - | compliant | CE; CSA; UL | 27 mm | - | 27mm x 60.3mm | - | 35 A | ELECTRIC FUSE | TIME DELAY | - | 600 V | 300 V | 300000 A | J | 600 V | - | - | 60.3 mm | - | ||
![]() LP-CC-1 IXYS | In Stock | - | - | 10 Weeks | - | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | LP-CC-1 | - | - | - | Active | - | 2.11 | No | - | - | - | - | - | EAR99 | - | - | - | - | - | RATED BREAKING CAPACITY AT 300 VDC: 20000 A | - | - | compliant | CE; CSA; UL | 10.3 mm | - | 10.3mm x 38.1mm | - | 1 A | ELECTRIC FUSE | TIME DELAY | - | - | 300 V | 200000 A | - | 600 V | - | - | 38.1 mm | - | ||
![]() JJN-30 IXYS | In Stock | - | - | 2 Weeks | - | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | JJN-30 | - | - | - | Active | - | 1.95 | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | RATED BREAKING CAPACITY AT 160 VDC: 20000 A | - | BOX | compliant | CE; CSA; UL | 10.3 mm | - | 10.3mm x 22.2mm | - | 30 A | ELECTRIC FUSE | VERY FAST | - | - | 160 V | 200000 A | - | 300 V | - | - | 22.2 mm | - | ||
![]() FWX-80A IXYS | In Stock | - | - | - | - | NO | TAB/BLADE | INLINE/HOLDER | - | - | COOPER ELECTRONIC TECHNOLOGIES | FWX-80A | FWX | - | - | Transferred | - | 3.9 | - | - | - | - | - | - | - | - | - | - | - | - | RATED BREAKING CAPACITY AT 250 VDC: 20000 A | - | BOX | unknown | UL | 30.99 mm | - | 30.99mm x 40.39mm | - | 80 A | ELECTRIC FUSE | - | 430 J | - | 250 V | 200000 A | - | 250 V | - | - | 40.39 mm | - | ||
![]() FNQ-R-1/4 IXYS | In Stock | - | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | COOPER ELECTRONIC TECHNOLOGIES | FNQ-R-1/4 | FNQ-R | - | - | Transferred | - | 3.89 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOX | unknown | CSA; UL | 10.3 mm | - | 10.3mm x 38.1mm | - | 0.25 A | ELECTRIC FUSE | TIME DELAY | - | - | - | 200000 A | - | 600 V | - | - | 38.1 mm | - | ||
![]() JJS-25 IXYS | In Stock | - | - | 2 Weeks | - | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | JJS-25 | - | - | - | Active | - | 1.93 | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | CE; CSA; UL | 14.3 mm | - | 14.3mm x 38.1mm | - | 25 A | ELECTRIC FUSE | VERY FAST | - | - | - | 200000 A | - | 600 V | - | - | 38.1 mm | - |