- Manufacturer Part Number
- Part Life Cycle Code
- Ihs Manufacturer
- Reach Compliance Code
- Circuit Protection Type
- Risk Rank
- Rated Current
- Rated Breaking Capacity
- Body Height
- Physical Dimension
- Reference Standard
- Body Length or Diameter
Attribute column
Manufacturer
IXYS Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Ihs Manufacturer | Indicator Style | Interrupt Rating | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Voltage Rating DC | Packaging | Series | JESD-609 Code | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Fuse Type | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Rated Voltage | Rated Voltage(DC) | Built-in Feature | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Product | Body Style | Diameter | Height | Length | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTK-R-7 IXYS | In Stock | - | - | 2 Weeks | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | - | - | KTK-R-7 | - | - | - | - | Active | 1.93 | - | Yes | - | - | - | - | - | EAR99 | - | - | Nickel (Ni) | - | - | BOX | compliant | - | CE; CSA; UL | - | 10.3 mm | 10.3mm x 38.1mm | - | 7 A | ELECTRIC FUSE | FAST | - | 600 V | - | - | 200000 A | CC | 600 V | - | - | - | - | - | 38.1 mm | ||
![]() KTK-R-6 IXYS | In Stock | - | - | 10 Weeks | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | - | - | KTK-R-6 | - | - | - | - | Active | 1.93 | - | Yes | - | - | - | - | - | EAR99 | - | - | Nickel (Ni) | - | - | BOX | compliant | - | CE; CSA; UL | - | 10.3 mm | 10.3mm x 38.1mm | - | 6 A | ELECTRIC FUSE | FAST | - | 600 V | - | - | 200000 A | CC | 600 V | - | - | - | - | - | 38.1 mm | ||
![]() KTK-6 IXYS | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | COOPER ELECTRONIC TECHNOLOGIES | - | - | KTK-6 | KTK | - | - | - | Transferred | 3.88 | - | - | - | - | - | - | - | - | - | - | NICKEL | - | - | BOX | unknown | - | CSA; UL | - | 10.3 mm | 10.3mm x 38.1mm | - | 6 A | ELECTRIC FUSE | FAST | - | - | - | - | 100000 A | - | 600 V | - | - | - | - | - | 38.1 mm | ||
![]() KTK-R-8 IXYS | In Stock | - | - | 2 Weeks | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | - | - | KTK-R-8 | - | - | - | - | Active | 1.93 | - | Yes | - | - | - | - | - | EAR99 | - | - | Nickel (Ni) | - | - | BOX | compliant | - | CE; CSA; UL | - | 10.3 mm | 10.3mm x 38.1mm | - | 8 A | ELECTRIC FUSE | FAST | - | 600 V | - | - | 200000 A | CC | 600 V | - | - | - | - | - | 38.1 mm | ||
![]() KLM-3/4 IXYS | In Stock | - | - | 1 Week | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | - | - | KLM-3/4 | - | - | - | - | Active | 5.09 | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | BULK | compliant | - | CE, CSA, UL | - | 10.3 mm | 10.3mm x 38.1mm | - | 0.75 A | ELECTRIC FUSE | FAST | MIDGET | 600 V | 600 V | - | 100000 A | CC | 600 V | - | - | - | - | - | 38.1 mm | ||
![]() KLM-5 IXYS | In Stock | - | - | 2 Weeks | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | - | - | KLM-5 | - | - | - | - | Active | 1.92 | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | BULK | compliant | - | CE, CSA, UL | - | 10.3 mm | 10.3mm x 38.1mm | - | 5 A | ELECTRIC FUSE | FAST | MIDGET | 600 V | 600 V | - | 100000 A | CC | 600 V | - | - | - | - | - | 38.1 mm | ||
![]() GMT-15A IXYS | In Stock | - | - | 3 Weeks | NO | - | INLINE/HOLDER | - | - | EATON CORP | - | - | GMT-15A | - | - | - | - | Active | 5.11 | - | Yes | - | - | - | - | e3 | EAR99 | - | - | Tin (Sn) | RATED BREAKING CAPACITY AT 60 VDC: 450A | 8536.10.00.40 | BOX | compliant | - | UL | - | - | - | - | 15 A | ELECTRIC FUSE | FAST | - | - | 60 V | ALARM; INDICATOR | 300 A | - | 125 V | - | - | - | - | - | - | ||
![]() SPXV016.LXS IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 50 | 10.31 mm x 84.65 mm | - | Without Indicator | 50 kA | - | - | - | - | Holder | - | - | Details | - | - | 1.5 kVDC | Bulk | SPXI | - | - | Solar Photovoltaic Fuse | 13 Ohms | - | - | - | - | - | 16 A | - | Cartridge | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | - | Specialty Fuses | In Line Fuses | 10.31 mm | 84.65 mm | - | - | ||
![]() SPXV016.TXS IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 10 | 10.31 mm x 84.65 mm | - | Without Indicator | 50 kA | - | - | - | - | Holder | - | - | Details | - | - | 1.5 kVDC | Bulk | SPXI | - | - | Solar Photovoltaic Fuse | 13 Ohms | - | - | - | - | - | 16 A | - | Cartridge | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | - | Specialty Fuses | In Line Fuses | 10.31 mm | 84.65 mm | - | - | ||
![]() SPXI03.5LXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 50 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - 50 C | Holder | - | - | Details | - | POWR-GARD | 1.5 kVDC | Bulk | SPXI | - | - | Cylindrical Fuse | - | - | - | - | - | - | 3.5 A | - | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | Cartridge Fuses | 10.31 mm | - | 114.05 mm | - | ||
![]() SPXI004.LXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 50 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - 50 C | Holder | - | - | Details | - | POWR-GARD | 1.5 kVDC | Bulk | SPXI | - | - | Cylindrical Fuse | - | - | - | - | - | - | 4 A | - | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | Cartridge Fuses | 10.31 mm | - | 85.4 mm | - | ||
![]() SPXI012.TXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 10 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - 50 C | Holder | - | - | Details | - | POWR-GARD | 1.5 kVDC | Bulk | SPXI | - | - | Cylindrical Fuse | - | - | - | - | - | - | 12 A | - | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | Cartridge Fuses | 10.31 mm | - | 114.05 mm | - | ||
![]() SPXI005.TXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 10 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - 50 C | Holder | - | - | Details | - | POWR-GARD | 1.5 kVDC | Bulk | SPXI | - | - | Cylindrical Fuse | - | - | - | - | - | - | 5 A | - | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | Cartridge Fuses | 10.31 mm | - | 114.05 mm | - | ||
![]() SPXI015.TXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 10 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - 50 C | Holder | - | - | Details | - | POWR-GARD | 1.5 kVDC | Bulk | SPXI | - | - | Cylindrical Fuse | - | - | - | - | - | - | 15 A | - | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | Cartridge Fuses | 10.31 mm | - | 114.05 mm | - | ||
![]() SPXI020.TXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 10 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - 50 C | Holder | - | - | Details | - | POWR-GARD | 1.5 kVDC | Bulk | SPXI | - | - | Cylindrical Fuse | - | - | - | - | - | - | 20 A | - | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | Cartridge Fuses | 10.31 mm | - | 114.05 mm | - | ||
![]() SPXI005.LXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 50 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - 50 C | Holder | - | - | Details | - | POWR-GARD | 1.5 kVDC | Bulk | SPXI | - | - | Cylindrical Fuse | - | - | - | - | - | - | 5 A | - | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | Cartridge Fuses | 10.31 mm | - | 114.05 mm | - | ||
![]() SPXI004.TXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 10 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - 50 C | Holder | - | - | Details | - | POWR-GARD | 1.5 kVDC | Bulk | SPXI | - | - | Cylindrical Fuse | - | - | - | - | - | - | 4 A | - | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | Cartridge Fuses | 10.31 mm | - | 85.4 mm | - | ||
![]() SPXI006.LXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 50 | - | - | Without Indicator | 30 kA at 1.5 kV | - | - | + 125 C | - 50 C | Holder | - | - | Details | - | POWR-GARD | 1.5 kVDC | Bulk | SPXI | - | - | Cylindrical Fuse | - | - | - | - | - | - | 6 A | - | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | Cartridge Fuses | 10.31 mm | - | 114.05 mm | - | ||
![]() SPXI030.TXBM IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 10 | - | - | Without Indicator | 50 kA at 1.5 kV | - | - | - | - | Holder | - | - | Details | - | POWR-GARD | 1.5 kVDC | Bulk | SPXI | - | - | Cylindrical Fuse | - | - | - | - | - | - | 30 A | - | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | Cartridge Fuses | 10.31 mm | - | 114.05 mm | - | ||
![]() SPXI025.TXBM IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 10 | - | - | Without Indicator | 50 kA at 1.5 kV | - | - | - | - | Holder | - | - | Details | - | POWR-GARD | 1.5 kVDC | Bulk | SPXI | - | - | Cylindrical Fuse | - | - | - | - | - | - | 25 A | - | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | Cartridge Fuses | 10.31 mm | - | 114.05 mm | - |